- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009(mm) | CoilResistance | Connector Systemu2009 | Contact Materials | Maximum Pick-Up Voltage | Maximum Power Rating | Minimum Dropout Voltage | Mounting | Relay Construction | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Type | Pin Count | Power Dissipation | Operate Time | Coil Current | Contact Arrangement |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTF3-11-08-1-C TE Connectivity | In Stock | - | - | 12.7 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | 41 | BTF3-11-08-1-C | BTF3-11-08-1-C | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-09-10-1-B TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | 0 – 15.8 | - | - | - | - | - | - | - | - | - | BTH1-09-10-1-B | BTH1-09-10-1-B | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTF3-25-08-1-ZB TE Connectivity | In Stock | - | - | 12.7 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | - | - | 41 | BTF3-25-08-1-ZB | BTF3-25-08-1-ZB | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-11-06-2-Z TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTH1-11-06-2-Z | BTH1-11-06-2-Z | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-13-06-4-J-SB TE Connectivity | In Stock | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTH1-13-06-4-J-SB | BTH1-13-06-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-13-04-1-ZN-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | Aluminum | 0 – 6.3 | - | - | - | - | - | - | - | - | - | BTH1-13-04-1-ZN-SB | BTH1-13-04-1-ZN-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-13-12-1-ZB-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | Aluminum | 0 – 19 | - | - | - | - | - | - | - | - | - | BTH1-13-12-1-ZB-SB | BTH1-13-12-1-ZB-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-15-08-2-Z TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | 0 – 12.7 | - | - | - | - | - | - | - | - | - | BTH1-15-08-2-Z | BTH1-15-08-2-Z | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-15-07-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | 0 – 11.1 | - | - | - | - | - | - | - | - | - | BTH1-15-07-1-B-SB | BTH1-15-07-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-15-06-1-C-SB TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | Aluminum | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTH1-15-06-1-C-SB | BTH1-15-06-1-C-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-13-08-1-ZB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | Aluminum | 0 – 12.7 | - | - | - | - | - | - | - | - | - | BTH1-13-08-1-ZB | BTH1-13-08-1-ZB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-15-06-1-ZN TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | Aluminum | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTH1-15-06-1-ZN | BTH1-15-06-1-ZN | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-17-08-1-ZN TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | Aluminum | 0 – 12.7 | 47.2 Ohm | - | Nickel-Silver | 3.5 Vdc | 4000 VA | 0.5 Vdc | Through Hole | Non-Latching | - | BTH1-17-08-1-ZN | BTH1-17-08-1-ZN | Band Adapter | PC Pins | -40 to 85 °C | Power Relay | 4 | - | 8 ms | 106 mA | SPST-NO | ||
![]() BTH1-17-08-2-Z TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | 0 – 12.7 | - | - | - | - | - | - | - | - | - | BTH1-17-08-2-Z | BTH1-17-08-2-Z | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-17-06-1-ZN-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | Aluminum | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTH1-17-06-1-ZN-SB | BTH1-17-06-1-ZN-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-17-14-1-B TE Connectivity | 2759 |
| - | - | Straight | Cadmium | Aluminum | 0 – 22.2 | - | - | - | - | - | - | - | - | - | BTH1-17-14-1-B | BTH1-17-14-1-B | Band Adapter | - | - | - | - | 1.25 | - | - | - | ||
![]() BTH1-17-09-1-ZN-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | Aluminum | 0 – 14.2 | - | - | - | - | - | - | - | - | - | BTH1-17-09-1-ZN-SB | BTH1-17-09-1-ZN-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-19-07-1-ZB-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | Aluminum | 0 – 11.1 | - | - | - | - | - | - | - | - | - | BTH1-19-07-1-ZB-SB | BTH1-19-07-1-ZB-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-19-06-1-C-SB TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | Aluminum | 0 – 9.5 | - | - | - | - | - | - | - | - | - | BTH1-19-06-1-C-SB | BTH1-19-06-1-C-SB | Band Adapter | - | - | - | - | - | - | - | - | ||
![]() BTH1-19-11-1-B TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | 0 – 17.4 | - | - | - | - | - | - | - | - | - | BTH1-19-11-1-B | BTH1-19-11-1-B | Band Adapter | - | - | - | - | - | - | - | - |