- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STXR40AZ90-2424BI TE Connectivity | In Stock | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CW3892-000 | STXR40AZ90-2424BI | - | ||
![]() BND-1525S TE Connectivity | In Stock | - | - | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 6-1201493-2 | 303 Stainless Steel | - | - | - | Cable-to-Cable | - | - | - | D69457-000 | BND-1525S | CRES/SST Bands | ||
![]() R85049/86-16W03 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/86-16W03 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | R85049/86-16W03 | - | - | CW6227-000 | R85049/86-16W03 | - | ||
![]() R85049/86-24W02 TE Connectivity | In Stock | - | - | 45 | Cadmium | M85049/86-24W02 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | R85049/86-24W02 | - | - | CW6222-000 | R85049/86-24W02 | - | ||
![]() R85049/90-23N02 TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | M85049/90-23N02 | Aluminum Alloy | 17.48u2009mmu2009[u2009.688u2009inu2009] | - | - | Cable-to-Cable | R85049/90-23N02 | - | - | CW4621-000 | R85049/90-23N02 | - | ||
![]() R85049/90-21N03 TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | M85049/90-21N03 | Aluminum Alloy | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | Cable-to-Cable | R85049/90-21N03 | - | - | CW4629-000 | R85049/90-21N03 | - | ||
![]() R85049/85-24W01 TE Connectivity | 2932 |
| - | Straight | Cadmium | M85049/85-24W01 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | R85049/85-24W01 | - | - | CW3790-000 | R85049/85-24W01 | - | ||
![]() R85049/84-24W02 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/84-24W02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/84-24W02 | No | - | CW4041-000 | R85049/84-24W02 | - | ||
![]() R85049/82-22W02 TE Connectivity | 2597 |
| - | Straight | Cadmium | M85049/82-22W02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/82-22W02 | No | - | CW3739-000 | R85049/82-22W02 | - | ||
![]() R85049/82-24W02 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/82-24W02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/82-24W02 | No | - | CW3740-000 | R85049/82-24W02 | - | ||
![]() TXR40AZ90-2010AI TE Connectivity | In Stock | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EK9380-000 | TXR40AZ90-2010AI | - | ||
![]() TXR40AZ90-0806BI TE Connectivity | In Stock | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EK9377-000 | TXR40AZ90-0806BI | - | ||
![]() STXR40AC00-1818BI TE Connectivity | In Stock | - | - | Straight | Electroless Nickel (AMS-C-26074) | 3-1899506-2 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CN9249-000 | STXR40AC00-1818BI | - | ||
![]() CZ8548-000 TE Connectivity | In Stock | - | - | Straight | - | HEX40-R2-00-15-A5-1 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | 40 | CZ8548-000 | HEX40-R2-00-15-A5-1 | Ferrule, HexaShield | ||
![]() BTH3-25-17-1-ZN-SB TE Connectivity | In Stock | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 27 | - | - | - | - | - | BTH3-25-17-1-ZN-SB | BTH3-25-17-1-ZN-SB | Band Adapter | ||
![]() BTH3-25-20-1-C TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 31.8 | - | - | - | - | - | BTH3-25-20-1-C | BTH3-25-20-1-C | Band Adapter | ||
![]() BTH3-25-12-4-J TE Connectivity | In Stock | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 19 | - | - | - | - | - | BTH3-25-12-4-J | BTH3-25-12-4-J | Band Adapter | ||
![]() BTH3-25-12-1-B TE Connectivity | In Stock | - | - | 90 | Cadmium | - | Aluminum | - | 0 – 19 | - | - | - | - | - | BTH3-25-12-1-B | BTH3-25-12-1-B | Band Adapter | ||
![]() BTH3-25-10-1-C TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 15.8 | - | - | - | - | - | BTH3-25-10-1-C | BTH3-25-10-1-C | Band Adapter | ||
![]() BTH3-23-12-1-ZN TE Connectivity | In Stock | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 19 | - | - | - | - | - | BTH3-23-12-1-ZN | BTH3-23-12-1-ZN | Band Adapter |