- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Capacitance Tolerance | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Description of Terminals | Mounting | Percentage of Resistance Tolerance @ 25C | Pole Throw Configuration | Qualification | Resistance @ 25C | Supplier Package | Switch Configuration | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Capacitance | Power Rating | Resistor Type | Pin Count | Inductance | Family | Reverse Recovery Time | Inductance Tolerance | Screening Level | Diode Configuration | Self Resonant Frequency | Resistance Tolerance | Repetitive Peak Reverse Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTF1-08-10-1-ZN TE Connectivity | In Stock | - | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 41 | - | AAE9957-00 | BTF1-08-10-1-ZN | - | - | - | - | - | - | - | - | - | - | - | 220 uH | - | - | 10 | - | - | 4.2 MHz | - | - | - | - | ||
![]() TXR40AZ00-2420AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | 8-1899707-7 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Silver Cadmium Oxide | - | Socket Mount | - | - | - | - | - | - | - | - | CV0174-000 | TXR40AZ00-2420AI | - | - | - | -45 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.71 mm | - | ||
![]() TXR40AC00-2412BI TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 4-1191469-6 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 0.6mm dia. x 30mm Straight Lead | Through Hole | ±20 % | - | - | 10 Ohm | Radial | - | - | - | 202679-000 | TXR40AC00-2412BI | - | Commercial grade | - | 0 to 55 °C | - | PTC | - | - | - | - | 2 | - | - | - | - | Commercial | - | - | - | - | - | - | ||
![]() TXR40AC45-1608AI TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | 5-1195211-2 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | 661087-000 | TXR40AC45-1608AI | - | - | - | - | 50 ppm/°C | - | 10 Ohm | - | 250 W | - | - | - | - | - | - | - | - | - | 5 | - | 163 | 73 | ||
![]() TXR40BW00-2210AI TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 2-1197723-3 | Nickel Aluminum Bronze | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | 998903-000 | TXR40BW00-2210AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU00-1005AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 8-1200726-7 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | Through Hole | - | - | - | - | - | - | - | - | D12354-000 | TXR40AU00-1005AI | - | - | - | -40 to 90 °C | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 10 mm | - | ||
![]() TXR54SJ90-4022AI TE Connectivity | In Stock | - | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 5-1200479-2 | Corrosion Resisting Steel | 17.5 – 27.9u2009mmu2009[u2009.688 – 1.1u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | - | - | - | - | E07258-000 | TXR54SJ90-4022AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU00-1007BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 9-1200500-5 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | E73422-000 | TXR40AU00-1007BI | - | - | - | - | 100 ppm/K | - | 2.15 kOhm | - | 0.125 W | General Purpose | - | - | - | - | - | - | - | - | 1 | - | 2 mm | 1.25 mm | ||
![]() APH1-13-24-10-1-ZN-SB TE Connectivity | In Stock | - | - | - | 19 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | H | AAF2294-00 | APH1-13-24-10-1-ZN-SB | - | - | - | - | - | - | - | - | - | - | - | - | HDC Connectors and Accessories | - | - | - | - | - | - | - | - | - | ||
![]() TXR40SJ90-2010AI TE Connectivity | In Stock | - | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 1201221-3 | Corrosion Resisting Steel | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | 438714-000 | TXR40SJ90-2010AI | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | 50 | - | - | ||
![]() TXR66SJ90-3220BI TE Connectivity | In Stock | - | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 8-1201154-6 | Corrosion Resisting Steel | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | 10% | VG 95234 | - | - | - | - | - | - | - | - | - | - | - | - | E27309-000 | TXR66SJ90-3220BI | - | - | - | - | - | - | - | 10 uF | - | - | - | - | - | - | - | - | - | - | - | - | 31.5 mm | 14.5 x 31.5 | ||
![]() TXR40SJ00-1405AI TE Connectivity | In Stock | - | - | Gold | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 3-1201144-6 | Corrosion Resisting Steel | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Copper Alloy | - | Through Hole | - | DPST | - | - | - | OFF (ON) | - | - | C36837-000 | TXR40SJ00-1405AI | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR76AU00-1405BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 6-1201397-5 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | - | - | - | - | - | - | A67290-000 | TXR76AU00-1405BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-45-25-A17-2 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 2-1201238-8 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | 40 | - | D88149-000 | HEX40-AB-45-25-A17-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU90-1206AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | 9-1201658-1 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | E12440-000 | TXR40AU90-1206AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-KC-45-13-A3-1 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 6-1201900-4 | 303 Stainless Steel | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | 54 | - | D00634-000 | HEX54-KC-45-13-A3-1 | - | - | - | - | 30 ppm/°C | - | 10 kOhm | - | 10 W | - | - | - | - | - | - | - | - | - | 5 | - | 30 | 17 | ||
![]() TXR66SJ00-2816BI TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 8-1191517-8 | Corrosion Resisting Steel | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | VG 95234 | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | 209437-000 | TXR66SJ00-2816BI | - | - | 200 V | - | 100 ppm/K | - | 825 Ohm | - | 0.25 W | General Purpose | - | - | - | - | - | - | - | - | 1 | - | 3.2 mm | 1.6 mm | ||
![]() TXR40AU90-1008BI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | 1200716-2 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | D84999-000 | TXR40AU90-1008BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-13-06-2-Z TE Connectivity | In Stock | - | - | Gold | - | 90 | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | 0 – 9.5 | - | - | - | Copper Alloy | - | Through Hole | - | SPDT | - | - | - | ON (OFF) | - | - | AAF2707-00 | BTH3-13-06-2-Z | Band Adapter | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ00-1212AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | EG4774-000 | STXR40AZ00-1212AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |