- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Backshell Materialu2009 | CoilResistance | Connector Systemu2009 | Contact Materials | Maximum Clock Rate | Minimum Dropout Voltage | Mounting | Number of I/O Lines | Qualification | Relay Construction | Standard Frequency | Supplier Package | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Pin Count | Operating Supply Voltage | Inductance | Data Bus Width | Organization | Address Bus Width | Density | Operate Time | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Screening Level | Resistance Tolerance | Contact Arrangement | Number of Banks | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70A1-10-05-1-B TE Connectivity | In Stock | - | - | 7.9 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | Surface Mount | - | - | - | 14.7456 MHz | CSMD | 54 | 70A1-10-05-1-B | 70A1-10-05-1-B | - | - | -20 to 70 °C | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | ||
![]() 70A1-24-05-1-B TE Connectivity | In Stock | - | - | 7.9 | Straight | Aluminum Alloy | 178 Ohm | Wire-to-Wire | Palladium Ruthenium/Gold | - | 0.5 Vdc | Through Hole | - | - | Non-Latching | - | DIP | 54 | 70A1-24-05-1-B | 70A1-24-05-1-B | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1 ms | - | - | - | - | - | DPDT | - | 10 mm | - | ||
![]() 70A3-16-09-1-C TE Connectivity | In Stock | - | - | 14.2 | 90 | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 54 | 70A3-16-09-1-C | 70A3-16-09-1-C | - | - | - | - | - | - | 100 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | ||
![]() 70A3-10-04-1-B TE Connectivity | In Stock | - | - | 6.3 | 90 | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 54 | 70A3-10-04-1-B | 70A3-10-04-1-B | - | - | - | - | - | - | 500 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 70D1-08-06-1-ZB TE Connectivity | 39 |
| - | 9.5 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 76 | 70D1-08-06-1-ZB | 70D1-08-06-1-ZB | - | - | - | - | - | - | - | - | - | - | 220 nH | - | - | - | - | - | 10 | 51 A | - | - | - | - | - | 10.4 | 8 mm | ||
![]() 70D3-08-05-1-C TE Connectivity | In Stock | - | - | 7.9 | 90 | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 76 | 70D3-08-05-1-C | 70D3-08-05-1-C | - | 250 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H1-13-10-1-ZN TE Connectivity | In Stock | - | - | 15.87 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-13-10-1-ZN | 70H1-13-10-1-ZN | - | - | - | - | - | - | - | - | - | - | 150 nH | - | - | - | - | - | ± 10% | 70 A | - | - | - | - | - | 10.8 mm | 8.2 mm | ||
![]() 70H1-13-09-4-J TE Connectivity | In Stock | - | - | 14.2 | Straight | Stainless Steel | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-13-09-4-J | 70H1-13-09-4-J | - | - | - | 50.0000 ppm/°C | - | 1.65 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4.75 | - | ||
![]() 70H1-13-13-1-ZN TE Connectivity | 2774 |
| - | 20.62 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | AEC-Q200 | - | - | - | 40 | 70H1-13-13-1-ZN | 70H1-13-13-1-ZN | - | - | - | 100 ppm/K | - | 33 Ohm | 1.5 W | Pulse Proof, High Power | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 6.3 mm | 3.15 mm | ||
![]() 70H1-15-12-1-ZN TE Connectivity | 2919 |
| - | 19.05 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-15-12-1-ZN | 70H1-15-12-1-ZN | - | - | - | - | - | - | 250 mW | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 70H1-15-12-1-B TE Connectivity | In Stock | - | - | 19.05 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-15-12-1-B | 70H1-15-12-1-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H1-17-09-1-B TE Connectivity | 2608 |
| - | 14.2 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-17-09-1-B | 70H1-17-09-1-B | - | - | - | 50.0000 ppm/°C | - | 30.1 kOhm | 0.5 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 17.45 | - | ||
![]() 70H1-17-12-1-ZB TE Connectivity | In Stock | - | - | 19.05 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | 166 MHz | - | Surface Mount | 16 Bit | - | - | - | TSOP-II | 40 | 70H1-17-12-1-ZB | 70H1-17-12-1-ZB | Commercial grade | - | 0 to 70 °C | - | DDR SDRAM | - | - | - | 66 | 2.5, 2.6 V | - | 16 Bit | 64M x 16 | 14 Bit | 1 Gbit | - | - | - | - | Commercial | - | - | 4 | - | - | ||
![]() 70H1-19-04-1-ZN TE Connectivity | In Stock | - | - | 6.3 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | AEC-Q200 | - | - | - | 40 | 70H1-19-04-1-ZN | 70H1-19-04-1-ZN | - | - | - | 100 ppm/K | - | 25.5 Ohm | 0.25 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3.2 mm | 1.6 mm | ||
![]() 70H1-21-20-1-B TE Connectivity | In Stock | - | - | 31.8 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-21-20-1-B | 70H1-21-20-1-B | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 70H1-25-12-1-ZB TE Connectivity | In Stock | - | - | 19.05 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-25-12-1-ZB | 70H1-25-12-1-ZB | - | - | - | 100.0000 ppm/°C | - | 910 Ohm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 7.62 | - | ||
![]() 70H1-25-12-1-B TE Connectivity | 2686 |
| - | 19.05 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-25-12-1-B | 70H1-25-12-1-B | - | - | - | 25.0000 ppm/°C | - | 154 Ohm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 7.62 | - | ||
![]() 70H1-25-21-1-ZN TE Connectivity | In Stock | - | - | 33.34 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H1-25-21-1-ZN | 70H1-25-21-1-ZN | - | - | - | 100 ppm/K | - | 1.13 Ohm | 0.0625 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 1 | 0.5 | ||
![]() 70H3-23-21-1-ZN TE Connectivity | In Stock | - | - | 33.34 | 90 | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 40 | 70H3-23-21-1-ZN | 70H3-23-21-1-ZN | - | - | - | 100 ppm/°C | - | 4.99 kOhm | 0.1 W | High Reliability | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 91A1-12-07-1-C-HE100 TE Connectivity | In Stock | - | - | 11.1 | Straight | Aluminum Alloy | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | 54 | AAA7110-00 | 91A1-12-07-1-C-HE100 | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |