- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Connector Systemu2009 | Mode of Oscillation | Mounting | Standard Frequency | Supplier Package | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Impedance | Family | Inductance Tolerance | Series Resistance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91A1-14-09-1-B-HE200 TE Connectivity | In Stock | - | - | - | 14.2 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 54 | AAA7185-00 | 91A1-14-09-1-B-HE200 | - | 250 V | - | - | 50.0000 ppm/°C | - | 10.5 | - | 0.5 W | - | Industrial | - | - | - | - | - | - | 0.1 | 6.1 mm | - | ||
![]() 91A1-18-09-1-C-HE200 TE Connectivity | In Stock | - | - | - | 14.2 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 54 | AAA7313-00 | 91A1-18-09-1-C-HE200 | - | - | - | - | 200 ppm/K | - | 4.7 kOhm | - | 0.5 W | - | General Purpose | - | - | - | - | - | - | 5 | 3.2 | 2.5 | ||
![]() 91A1-22-15-1-C-HE300 TE Connectivity | In Stock | - | - | - | 23.8 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 54 | AAA7500-00 | 91A1-22-15-1-C-HE300 | - | - | - | - | 50.0000 ppm/°C | - | 4.99 kOhm | - | 0.5 W | - | Industrial | - | - | - | - | - | - | 1 | 6.1 | - | ||
![]() 91A1-22-09-1-B-HE200 TE Connectivity | In Stock | - | - | - | 14.2 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 54 | AAA7466-00 | 91A1-22-09-1-B-HE200 | - | - | - | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | - | - | ||
![]() 91A2-14-04-1-C-HE050 TE Connectivity | In Stock | - | - | - | 6.3 | 45 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 54 | AAA7654-00 | 91A2-14-04-1-C-HE050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | 4.7 | 3.4 | ||
![]() 91D1-24-16-1-B-HE300 TE Connectivity | In Stock | - | - | - | 25.4 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 76 | AAA8710-00 | 91D1-24-16-1-B-HE300 | - | - | - | - | 50 ppm/°C | - | 16.5 Ohm | - | 20 W | - | - | - | - | - | - | - | - | 1 | 49.23 | 27.43 | ||
![]() 91D2-08-11-1-B-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 45 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 76 | AAA8743-00 | 91D2-08-11-1-B-HE200 | - | - | - | - | 200.0000 ppm/°C | - | 100 mOhm | - | 0.25 mW | - | - | - | - | - | - | - | - | 5 | 3.2 mm | 1.6 mm | ||
![]() 91D3-10-06-1-ZK-HE100 TE Connectivity | In Stock | - | - | - | 9.5 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 76 | AAA8862-00 | 91D3-10-06-1-ZK-HE100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91F1-14-12-1-B-HE300 TE Connectivity | In Stock | - | - | 19u2009mmu2009[u2009.748u2009inu2009] | - | Straight | 12 | Aluminum Alloy | - | - | - | - | - | - | - | 41 | AAA9718-00 | 91F1-14-12-1-B-HE300 | - | - | - | - | 25.0000 ppm/°C | - | 30.1 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 0.1 | 7.62 | - | ||
![]() 91F1-20-13-1-C-HE300 TE Connectivity | In Stock | - | - | 20.6u2009mmu2009[u2009.811u2009inu2009] | - | Straight | 13 | Aluminum Alloy | - | - | - | - | - | - | - | 41 | AAB0085-00 | 91F1-20-13-1-C-HE300 | - | - | - | - | 50.0000 ppm/°C | - | 16.5 Ohm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 1 | 7.62 | - | ||
![]() 91F1-20-15-1-C-HE300 TE Connectivity | In Stock | - | - | 23.8u2009mmu2009[u2009.937u2009inu2009] | - | Straight | 15 | Aluminum Alloy | Thermoplastic | Straight | - | - | Through Hole | - | - | 41 | AAB0092-00 | 91F1-20-15-1-C-HE300 | Solder | - | 22 to 14, 22 AWG | -40 to 105 °C | - | Terminal Block | - | 1 | - | 8.2600 mm | - | - | Black | - | - | - | - | - | 67.81 mm | - | ||
![]() 91F3-14-04-1-B-HE050 TE Connectivity | In Stock | - | - | 6.3u2009mmu2009[u2009.248u2009inu2009] | - | 90 | 4 | Aluminum Alloy | - | - | - | - | - | - | - | 41 | AAB0738-00 | 91F3-14-04-1-B-HE050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | - | - | ||
![]() 91F3-12-07-1-B-HE100 TE Connectivity | In Stock | - | - | 11.1u2009mmu2009[u2009.437u2009inu2009] | - | 90 | 7 | Aluminum Alloy | - | - | - | - | - | - | - | 41 | AAB0658-00 | 91F3-12-07-1-B-HE100 | - | - | - | - | 100.0000 ppm/°C | - | 205 Ohm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | 7.62 | - | ||
![]() 91F3-24-16-1-C-HE300 TE Connectivity | In Stock | - | - | 25.4u2009mmu2009[u20091u2009inu2009] | - | 90 | 16 | Aluminum Alloy | - | - | - | - | - | - | - | 41 | AAB1380-00 | 91F3-24-16-1-C-HE300 | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 Ohm | - | - | - | - | 2.25 | 1.45 mm | ||
![]() 91H1-11-06-4-J-HE100 TE Connectivity | In Stock | - | - | - | 9.5 | Straight | - | Stainless Steel | - | - | Wire-to-Wire | - | - | - | - | 40 | AAB1619-00 | 91H1-11-06-4-J-HE100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-15-04-1-ZB HEO50 TE Connectivity | In Stock | - | - | - | 6.3 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | Fundamental | Surface Mount | 14.31818 MHz | SMD | 40 | AAB1822-00 | 91H1-15-04-1-ZB HEO50 | - | - | - | 0 to 50 °C | - | Crystal | - | - | - | - | - | 2 | - | - | - | - | 50 Ohm | - | - | - | ||
![]() 91H1-17-11-1-B-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 40 | AAB2048-00 | 91H1-17-11-1-B-HE200 | - | - | - | - | 100.0000 ppm/°C | - | 12.1 Ohm | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | 4.75 | - | ||
![]() 91H1-17-18-1-B-HE400 TE Connectivity | In Stock | - | - | - | 28.6 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 40 | AAB2101-00 | 91H1-17-18-1-B-HE400 | - | - | - | - | 100.0000 ppm/°C | - | 42.2 kOhm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | 1 | 7.62 | - | ||
![]() 91H1-15-03-1-C-HE050 TE Connectivity | In Stock | - | - | - | 4.7 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | - | - | 40 | AAB1815-00 | 91H1-15-03-1-C-HE050 | - | - | - | - | - | - | - | - | 100 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | 1 | - | - | ||
![]() 91H1-21-15-2-Z-HE300 TE Connectivity | In Stock | - | - | - | 23.8 | Straight | - | Nickel Aluminum Bronze | - | - | Wire-to-Wire | - | - | - | - | 40 | AAB2336-00 | 91H1-21-15-2-Z-HE300 | - | - | - | - | 100 ppm/°C | - | 17.8 kOhm | - | 0.25 W | - | High Reliability | - | - | - | - | - | - | 1 | 3.2 | 1.6 |