- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mounting | Operating Temperature Rangeu2009 | Sealableu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Type | Gender | Pitch | Family | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-25-20-1-B-SE TE Connectivity | In Stock | - | - | - | - | Swept 90 | Cadmium | - | Aluminum Alloy | - | - | - | - | - | - | - | - | -65 – 175u2009°Cu2009[u2009-85 – 347u2009°Fu2009] | Yes | - | - | AAF4209-00 | BTH3-25-20-1-B-SE | - | - | - | - | - | - | - | ||
![]() BTH1-25-14-2-Z-SB TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | - | AAG3915-00 | BTH1-25-14-2-Z-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-25-14-2-Z TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | - | AAG3916-00 | BTH1-25-14-2-Z | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-21-09-2-Z TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | - | - | 0 – 14.2 | - | - | - | - | - | - | - | - | AAG3942-00 | BTH1-21-09-2-Z | Band Adapter | - | - | - | - | - | - | ||
![]() 70H1-09-05-2-Z TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | - | Nickel Aluminum Bronze | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | - | AAG4101-00 | 70H1-09-05-2-Z | - | - | - | - | - | - | - | ||
![]() BTH1-11-07-4-ZN TE Connectivity | In Stock | - | - | - | 11.1 | Straight | - | - | 303 Stainless Steel | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | - | AAG4105-00 | BTH1-11-07-4-ZN | - | - | - | - | - | - | - | ||
![]() APH1-21-20-30-1-B TE Connectivity | In Stock | - | - | Gold | 15.9 | Straight | - | - | Aluminum Alloy | Thermoplastic | Straight | - | - | - | Wire-to-Wire | Phosphor Bronze | Through Hole | - | - | - | H | AAG4540-00 | APH1-21-20-30-1-B | - | Solder | - | Receptacle | 2.7700 mm | - | 53 mm | ||
![]() STXR40AZ45-1212BI TE Connectivity | In Stock | - | - | - | - | 45 | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | EL4372-000 | STXR40AZ45-1212BI | - | - | - | - | - | - | - | ||
![]() TXR40AZ00-2404AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | EL4404-000 | TXR40AZ00-2404AI | - | - | - | - | - | HDC Connectors and Accessories | - | ||
![]() TXR40AZ90-2410AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | EL5002-000 | TXR40AZ90-2410AI | - | - | - | - | - | - | - | ||
![]() HEX07-AB TE Connectivity | 597 | - | - | - | - | - | Cadmium | 7-1199876-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 891926-000 | HEX07-AB | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90-25-A12-3-DS TE Connectivity | In Stock | - | - | - | - | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1198132-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 836402-000 | HEX40-AC-90-25-A12-3-DS | Ferrule, HexaShield | - | - | - | - | - | - | ||
![]() HEX40-AB-00-23-A10-1 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 8-1196174-6 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 798171-000 | HEX40-AB-00-23-A10-1 | - | - | - | - | - | - | - | ||
![]() HEX54-SC-00-17-A7-1 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | 1-1194827-2 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 610363-000 | HEX54-SC-00-17-A7-1 | - | - | 25.4 mm Diameter Eleven Turn Dial | - | - | - | - | ||
![]() HEX54-SC-45-09-A1-1 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | 5-1199165-8 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | 583456-000 | HEX54-SC-45-09-A1-1 | - | - | - | - | - | - | - | ||
![]() HEX41-AB-00-21-A9-1 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 7-1192250-0 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 297165-000 | HEX41-AB-00-21-A9-1 | - | - | - | - | - | - | - | ||
![]() HEX41-AB-00-11-A2-1 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 4-1191468-1 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 202539-000 | HEX41-AB-00-11-A2-1 | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-19-A7-1-DS TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 4-1191660-6 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 225441-000 | HEX40-AB-00-19-A7-1-DS | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-23-A10-1-DS TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 3-1194252-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 542339-000 | HEX40-AB-00-23-A10-1-DS | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90-21-A9-1-DS TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | 5-1197971-5 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | 044380-000 | HEX40-AC-90-21-A9-1-DS | - | - | - | - | - | - | - |