- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009(mm) | Connector Systemu2009 | For Use With | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEX40-AB-45-13-A3-1 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | 3-1200571-2 | Aluminum Alloy | - | - | - | - | E22091-000 | HEX40-AB-45-13-A3-1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-21-A9-2-DS TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1196737-5 | Aluminum Alloy | - | Cable-to-Cable | - | 41 | 865049-000 | HEX41-AC-90-21-A9-2-DS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA6-AC-00-02-A18-1 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | 8-1197213-9 | Aluminum Alloy | - | - | - | - | 930607-000 | HEXA6-AC-00-02-A18-1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-11-A2-1 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | 7-1197608-2 | Aluminum Alloy | - | - | - | - | 984911-000 | HEX40-AB-90-11-A2-1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90-15-A5-1 TE Connectivity | 7 | - | - | - | - | 90 | Electroless Nickel | 5-1193289-5 | Aluminum Alloy | - | - | - | - | 437651-000 | HEX40-AC-90-15-A5-1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-AC-90-09-A1-1 TE Connectivity | In Stock | - | - | Viton | - | 90 | Electroless Nickel | 6-1191824-1 | Aluminum Alloy | - | - | Cables | - | 248797-000 | HEX54-AC-90-09-A1-1 | - | - | -55 to 200 °C | - | Boot | - | Black | - | - | - | - | - | ||
![]() HEX40-AC-00-09-A1-3 TE Connectivity | 2 | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 7-1200586-2 | Aluminum Alloy | - | Cable-to-Cable | - | 40 | F54019-000 | HEX40-AC-00-09-A1-3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-19-A7-1 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 9-1191258-0 | Aluminum Alloy | - | - | - | - | 173099-000 | HEX40-AB-00-19-A7-1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90-21-A11-3 TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 6-1197964-1 | Aluminum Alloy | - | Cable-to-Cable | - | 40 | 608184-000 | HEX40-AC-90-21-A11-3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-00-13-A3-2 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 7-1194379-5 | Aluminum Alloy | - | Cable-to-Cable | - | 41 | 555055-000 | HEX41-AB-00-13-A3-2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-AC-00-15-A5-1 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | 1-1190442-9 | Aluminum Alloy | - | - | - | - | 058239-000 | HEX54-AC-00-15-A5-1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-19-A7-3-DS TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 4-1198132-3 | Aluminum Alloy | - | Cable-to-Cable | - | 40 | 938692-000 | HEX40-AC-00-19-A7-3-DS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-09-08-4-J-SB TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | 0 – 12.7 | - | - | - | AAE0498-00 | BTH1-09-08-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-10-4-J TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | 0 – 15.8 | - | - | - | BTA1-16-10-4-J | BTA1-16-10-4-J | Band Adapter | 50 V | - | 10.0000 ppm/°C | - | 4.99 kOhm | - | 0.0625 W | High Precision/High Stability | 0.1 | 1.55 mm | 0.8 mm | ||
![]() BTA1-10-06-4-J TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | 0 – 9.5 | - | - | - | BTA1-10-06-4-J | BTA1-10-06-4-J | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-10-04-1-B-SB TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | - | Aluminum | 0 – 6.3 | - | - | - | BTA1-10-04-1-B-SB | BTA1-10-04-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-12-05-1-B TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | - | Aluminum | 0 – 7.9 | - | - | - | BTA1-12-05-1-B | BTA1-12-05-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-10-08-4-JZ-SB TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | 303 Stainless Steel | - | Wire-to-Wire | - | 54 | BTA1-10-08-4-JZ-SB | BTA1-10-08-4-JZ-SB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-14-06-4-J-SB TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | 0 – 9.5 | - | - | - | BTA1-14-06-4-J-SB | BTA1-14-06-4-J-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-14-11-1-B-SB TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | - | Aluminum | 0 – 17.4 | - | - | - | BTA1-14-11-1-B-SB | BTA1-14-11-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - |