- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-21-10-1-C TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 15.8 | - | - | - | - | - | BTH3-21-10-1-C | BTH3-21-10-1-C | Band Adapter | ||
![]() BTH3-23-12-1-ZN-SB TE Connectivity | In Stock | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 19 | - | - | - | - | - | BTH3-23-12-1-ZN-SB | BTH3-23-12-1-ZN-SB | Band Adapter | ||
![]() BTH3-21-12-1-ZN-SB TE Connectivity | In Stock | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 19 | - | - | - | - | - | BTH3-21-12-1-ZN-SB | BTH3-21-12-1-ZN-SB | Band Adapter | ||
![]() R85049/84-28N03 TE Connectivity | 2126 |
| - | 90 | Electroless Nickel | M85049/84-28N03 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/84-28N03 | No | CW4791-000 | R85049/84-28N03 | - | ||
![]() R85049/87-18W03 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/87-18W03 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | Cable-to-Cable | R85049/87-18W03 | - | CW4211-000 | R85049/87-18W03 | - | ||
![]() R85049/84-24W03 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/84-24W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/84-24W03 | No | CW4050-000 | R85049/84-24W03 | - | ||
![]() R85049/82-08N03 TE Connectivity | In Stock | - | - | Straight | Electroless Nickel | M85049/82-08N03 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-08N03 | No | CW4472-000 | R85049/82-08N03 | - | ||
![]() R85049/85-14W02 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/85-14W02 | Aluminum Alloy | 14.27u2009mmu2009[u2009.562u2009inu2009] | - | - | - | Cable-to-Cable | R85049/85-14W02 | - | CW3794-000 | R85049/85-14W02 | - | ||
![]() R85049/82-14N02 TE Connectivity | In Stock | - | - | Straight | Electroless Nickel | M85049/82-14N02 | - | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-14N02 | No | CW4465-000 | R85049/82-14N02 | - | ||
![]() TXR40AZ90-1207BI TE Connectivity | In Stock | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | CV3550-000 | TXR40AZ90-1207BI | - | ||
![]() R85049/82-22W03 TE Connectivity | 2291 |
| - | Straight | Cadmium | M85049/82-22W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-22W03 | No | CW3749-000 | R85049/82-22W03 | - | ||
![]() R85049/82-24W03 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/82-24W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-24W03 | No | CW3750-000 | R85049/82-24W03 | - | ||
![]() R85049/90-23N03 TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | M85049/90-23N03 | Aluminum Alloy | 23.83u2009mmu2009[u2009.938u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-23N03 | - | CW4630-000 | R85049/90-23N03 | - | ||
![]() R85049/82-28W03 TE Connectivity | In Stock | - | - | Straight | Cadmium | M85049/82-28W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-28W03 | No | CW3751-000 | R85049/82-28W03 | - | ||
![]() STXR40AZ00-1212BI TE Connectivity | 32 | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | CW3883-000 | STXR40AZ00-1212BI | - | ||
![]() R85049/90-13W03 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/90-13W03 | Aluminum Alloy | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-13W03 | - | CW3823-000 | R85049/90-13W03 | - | ||
![]() R85049/90-11W03 TE Connectivity | In Stock | - | - | 90 | Cadmium | M85049/90-11W03 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | Cable-to-Cable | R85049/90-11W03 | - | CW3822-000 | R85049/90-11W03 | - | ||
![]() R85049/87-18N03 TE Connectivity | In Stock | - | - | 90 | Electroless Nickel | M85049/87-18N03 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | - | Cable-to-Cable | R85049/87-18N03 | - | CW4861-000 | R85049/87-18N03 | - | ||
![]() R85049/82-22N02 TE Connectivity | In Stock | - | - | Straight | Electroless Nickel | M85049/82-22N02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | R85049/82-22N02 | No | CW4469-000 | R85049/82-22N02 | - | ||
![]() R85049/89-13W02 TE Connectivity | 2298 |
| - | 45 | Cadmium | M85049/89-13W02 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | - | Cable-to-Cable | R85049/89-13W02 | - | CW5117-000 | R85049/89-13W02 | - |