- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR18AB00C3610AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1197698-2 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | 995285-000 | TXR18AB00C3610AI | - | ||
![]() TXR40AB00-0810AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1200390-7 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | A85293-000 | TXR40AB00-0810AI | - | ||
![]() 91H2-15-08-1-ZN-HE200 TE Connectivity | In Stock | - | - | - | 12.7 | 45 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | AAF7167-00 | 91H2-15-08-1-ZN-HE200 | - | ||
![]() 4012-00-130005A TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium | - | Aluminum Alloy | - | - | - | - | - | CF9852-000 | 4012-00-130005A | - | ||
![]() STXR40AB00-2424AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1899722-2 | Aluminum | 19.1 – 30.5u2009mmu2009[u2009.75 – 1.2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV0508-000 | STXR40AB00-2424AI | - | ||
![]() STXR40AU00-1414BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | 2-1201877-0 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | D06259-000 | STXR40AU00-1414BI | - | ||
![]() STXR40AB00-2422AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1200592-0 | Aluminum | 17.5 – 27.9u2009mmu2009[u2009.688 – 1.1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | A76929-000 | STXR40AB00-2422AI | - | ||
![]() STXR40AB00-1014AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EG5674-000 | STXR40AB00-1014AI | - | ||
![]() 91L1-32-20-1-B-HE400 TE Connectivity | In Stock | - | - | 31.8u2009mmu2009[u20091.25u2009inu2009] | - | Straight | 20 | - | - | Aluminum Alloy | - | - | - | - | 18 | AAF3794-00 | 91L1-32-20-1-B-HE400 | - | ||
![]() BTH1-25-15-1-ZN TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel | - | Aluminum | - | 0 – 23.8 | - | - | - | AAF4445-00 | BTH1-25-15-1-ZN | Band Adapter | ||
![]() TXR32AB00-3220BIJ TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-22992 Class C,J,R, MIL-DTL-22992 Class C,R | - | - | EG6459-000 | TXR32AB00-3220BIJ | - | ||
![]() HEX40-KC-00-11-A2-1 TE Connectivity | 35 | - | - | - | - | Straight | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | - | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | CM6243-000 | HEX40-KC-00-11-A2-1 | - | ||
![]() BTA3-24-06-1-C TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel | - | Aluminum | - | 0 – 9.5 | - | - | - | BTA3-24-06-1-C | BTA3-24-06-1-C | Band Adapter | ||
![]() 70H3-19-12-1-C TE Connectivity | In Stock | - | - | - | 19.05 | 90 | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | EK4813-000 | 70H3-19-12-1-C | - | ||
![]() BTA3-12-05-1-B TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | - | Aluminum | - | 0 – 7.9 | - | - | - | BTA3-12-05-1-B | BTA3-12-05-1-B | Band Adapter | ||
![]() 70D1-18-12-1-ZB TE Connectivity | In Stock | - | - | - | 19 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 76 | 70D1-18-12-1-ZB | 70D1-18-12-1-ZB | - | ||
![]() 70H1-19-06-1-C TE Connectivity | In Stock | - | - | - | 9.5 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-19-06-1-C | 70H1-19-06-1-C | - | ||
![]() 70H1-17-10-1-ZB TE Connectivity | 2173 |
| - | - | 15.87 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-17-10-1-ZB | 70H1-17-10-1-ZB | - | ||
![]() 70H1-19-10-1-ZB TE Connectivity | In Stock | - | - | - | 15.87 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-19-10-1-ZB | 70H1-19-10-1-ZB | - | ||
![]() 70H1-11-10-1-B TE Connectivity | In Stock | - | - | - | 15.87 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | 70H1-11-10-1-B | 70H1-11-10-1-B | - |