- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR41AB00-1614AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1191064-2 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | 147287-000 | TXR41AB00-1614AI | - | ||
![]() TXR40AB90-0806AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1196971-9 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 896703-000 | TXR40AB90-0806AI | - | ||
![]() TXR61AB90-1404AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1192852-9 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-C-81511 Series 1/Class A,E,F, MIL-C-81511 Series 1/Class C,P,T, MIL-C-81511 Series 2/Class A,E,F, MIL-C-81511 Series 2/Class C,P,T, MIL-C-81511 Series 3 & 4/Class A,E,F, MIL-C-81511 Series 3/Class A,E,F, MIL-C-81511 Series 4/Class A,E,F | - | - | 381479-000 | TXR61AB90-1404AI | - | ||
![]() TXR54AB00-1607BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1196650-9 | Aluminum | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | 853133-000 | TXR54AB00-1607BI | - | ||
![]() TXR18AB00-2418AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1195951-4 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | 764501-000 | TXR18AB00-2418AI | - | ||
![]() STXR40AB90-1614BI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1195054-5 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 639523-000 | STXR40AB90-1614BI | - | ||
![]() BTH3-17-12-4-J-AD TE Connectivity | In Stock | - | - | - | 19 | 90 | - | - | - | 303 Stainless Steel | - | - | - | Wire-to-Wire | 40 | AAG4392-00 | BTH3-17-12-4-J-AD | - | ||
![]() TXR40AZ45-1812BI TE Connectivity | In Stock | - | - | - | - | 45 | - | Zinc Nickel (ASTM B841) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EL4388-000 | TXR40AZ45-1812BI | - | ||
![]() HEX41-AC-00-23-A10-1 TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | 1-1191430-7 | Aluminum Alloy | - | - | - | - | - | 197297-000 | HEX41-AC-00-23-A10-1 | - | ||
![]() HEX40-AC-00-15-A5-3 TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | 8-1200586-1 | Aluminum Alloy | - | - | - | - | - | F91895-000 | HEX40-AC-00-15-A5-3 | - | ||
![]() HEX41-AB-90-13-A3-1 TE Connectivity | 10 | - | - | - | - | 90 | - | Cadmium | 9-1196557-3 | Aluminum Alloy | - | - | - | - | - | 840553-000 | HEX41-AB-90-13-A3-1 | - | ||
![]() TXR40AB9W-1004AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | - | Cadmium | - | Aluminum | - | 0 – 6.3 | - | - | - | AAG5224-00 | TXR40AB9W-1004AI | Tinel-Lock Adapter | ||
![]() TXR40AZ9W-2216BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | - | Zinc Nickel | - | Aluminum | - | 0 – 25.4 | - | - | - | AAG5410-00 | TXR40AZ9W-2216BI | Tinel-Lock Adapter | ||
![]() 91A1-24-12-1-B-HE300 TE Connectivity | In Stock | - | - | - | 19 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 54 | AAA7567-00 | 91A1-24-12-1-B-HE300 | - | ||
![]() BTF1-15-08-1-B-SB TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF1-15-08-1-B-SB | BTF1-15-08-1-B-SB | - | ||
![]() 91F1-20-13-1-B-HE300 TE Connectivity | In Stock | - | - | 20.6u2009mmu2009[u2009.811u2009inu2009] | - | Straight | 13 | - | - | Aluminum Alloy | - | - | - | - | 41 | AAB0083-00 | 91F1-20-13-1-B-HE300 | - | ||
![]() BTF1-24-10-1-B TE Connectivity | In Stock | - | - | - | 15.8 | Straight | - | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF1-24-10-1-B | BTF1-24-10-1-B | - | ||
![]() BTH1-17-11-1-ZN TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel | - | Aluminum | - | 0 – 17.4 | - | - | - | BTH1-17-11-1-ZN | BTH1-17-11-1-ZN | Band Adapter | ||
![]() BTH1-21-08-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | - | Aluminum | - | 0 – 12.7 | - | - | - | BTH1-21-08-1-ZB-SB | BTH1-21-08-1-ZB-SB | Band Adapter | ||
![]() BTH3-11-06-4-J TE Connectivity | In Stock | - | - | - | - | 90 | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | 0 – 9.5 | - | - | - | BTH3-11-06-4-J | BTH3-11-06-4-J | Band Adapter |