- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mounting | Qualification | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Terminate To | Termination Device Typeu2009 | Termination Method | Voltage, Rating | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Cable Length | Family | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70H1-19-12-1-C TE Connectivity | In Stock | - | - | - | - | 19.05 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4786-000 | 70H1-19-12-1-C | - | - | - | - | 50.0000 ppm/°C | - | 12.1 kOhm | - | 0.125 W | - | - | - | 1 | 10.8 | - | ||
![]() 70H1-17-12-1-C TE Connectivity | In Stock | - | - | - | - | 19.05 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4783-000 | 70H1-17-12-1-C | - | - | - | - | - | - | - | - | - | - | - | Corcom Power Inlet Filters & Power Entry Modules | - | - | - | ||
![]() 70H3-13-08-1-ZN TE Connectivity | In Stock | - | - | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4805-000 | 70H3-13-08-1-ZN | - | - | - | - | 100 ppm/K | - | 22.1 kOhm | - | 0.1 W | General Purpose | - | - | 1 | - | - | ||
![]() 70H3-13-08-1-B TE Connectivity | In Stock | - | - | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4803-000 | 70H3-13-08-1-B | - | - | - | - | - | - | - | - | 250 mW | High Reliability, MIL-PRF-39017 | - | - | 1 | - | - | ||
![]() 70H3-17-12-1-B TE Connectivity | In Stock | - | - | - | - | 19.05 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK4809-000 | 70H3-17-12-1-B | - | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | 1 | - | - | ||
![]() BTH1-13-08-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Nickel | Aluminum | - | - | 0 – 12.7 | - | - | - | - | - | - | EK4885-000 | BTH1-13-08-1-ZN-SB | - | Band Adapter | - | 200 V | 50.0000 ppm/°C | - | 3.32 kOhm | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | 1 | 7.62 | - | ||
![]() BTH1-25-16-1-ZN-SB TE Connectivity | In Stock | - | - | Gold | - | - | Straight | - | Zinc Nickel | Aluminum | Straight | - | 0 – 25.4 | - | - | Brass | Edge Mount | - | - | EK4903-000 | BTH1-25-16-1-ZN-SB | PCB | Band Adapter | Solder | - | - | SMA | - | Plug | - | - | - | - | - | 9.52 mm | - | ||
![]() BTH1-23-16-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Nickel | Aluminum | - | - | 0 – 25.4 | - | - | - | - | - | - | EK4900-000 | BTH1-23-16-1-ZN-SB | - | Band Adapter | - | - | 100 ppm/°C | - | 23.7 Ohm | - | 0.8 W | High Reliability | - | - | 1 | 5 | 2.49 | ||
![]() BTH3-21-14-1-B-SB TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Cadmium | Aluminum | - | - | 0 – 22.2 | - | - | - | - | - | - | EK4921-000 | BTH3-21-14-1-B-SB | - | Band Adapter | Crimp-Crimp | - | - | - | - | Plug-Plug | - | - | 0.457 m | - | - | - | - | ||
![]() BTH3-23-16-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Zinc Nickel | Aluminum | - | - | 0 – 25.4 | - | - | - | - | - | - | EK4926-000 | BTH3-23-16-1-ZN-SB | - | Band Adapter | - | - | 100 ppm/°C | - | 121 Ohm | - | 0.05 W | High Reliability | - | - | 1 | - | - | ||
![]() STXR40AZ00-0808BI TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | CV1544-000 | STXR40AZ00-0808BI | - | - | - | - | 200.0000 ppm/°C | - | 560 mOhm | - | 0.1 W | - | - | - | 5 | 1.55 | 0.85 | ||
![]() 70H2-23-16-1-B TE Connectivity | In Stock | - | - | - | - | 25.4 | 45 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | AAE2011-00 | 70H2-23-16-1-B | - | - | - | - | 100.0000 ppm/°C | - | 68.1 Ohm | - | 0.5 W | Industrial | - | - | 1 | 6.1 | - | ||
![]() 70H1-11-08-1-B TE Connectivity | In Stock | - | - | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | EK5593-000 | 70H1-11-08-1-B | - | - | - | - | 100 ppm/K | - | 301 kOhm | - | 0.125 W | General Purpose | - | - | 1 | - | - | ||
![]() BTA1-14-10-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Nickel | Aluminum | - | - | 0 – 15.8 | - | - | - | - | - | - | BTA1-14-10-1-ZN-SB | BTA1-14-10-1-ZN-SB | - | Band Adapter | - | - | 100.0000 ppm/°C | - | 100 Ohm | - | 0.5 W | Industrial | - | - | 1 | 6.1 | - | ||
![]() BTA1-10-04-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Cobalt | Aluminum | - | - | 0 – 6.3 | - | - | - | - | - | - | BTA1-10-04-1-ZB-SB | BTA1-10-04-1-ZB-SB | - | Band Adapter | - | - | 100.0000 ppm/°C | - | 274 Ohm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | 1 | 7.62 | - | ||
![]() BTA1-14-13-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Cobalt | Aluminum | - | - | 0 – 20.6 | - | - | - | - | AEC-Q200 | - | BTA1-14-13-1-ZB-SB | BTA1-14-13-1-ZB-SB | - | Band Adapter | - | - | 200 ppm/K | - | 130 Ohm | - | 1 W | General Purpose | - | - | 5 | 6.3 mm | 3.15 mm | ||
![]() BTA1-14-07-1-C TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Electroless Nickel | Aluminum | - | - | 0 – 11.1 | - | - | - | - | AEC-Q200 | - | BTA1-14-07-1-C | BTA1-14-07-1-C | - | Band Adapter | - | - | 50 ppm/K | - | 1.8 kOhm | - | 0.1 W | Semi-Precision | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() BTA1-22-06-1-C TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Electroless Nickel | Aluminum | - | - | 0 – 9.5 | - | - | - | - | AEC-Q200 | - | BTA1-22-06-1-C | BTA1-22-06-1-C | - | Band Adapter | - | - | 100 ppm/K | - | 487 Ohm | - | 0.75 W | Pulse Proof, High Power | - | - | 1 | 3.1 mm | 1.6 mm | ||
![]() 91L1-20-10-1-B-HE200 TE Connectivity | In Stock | - | - | - | 15.8u2009mmu2009[u2009.622u2009inu2009] | - | Straight | 10 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | 18 | AAB3856-00 | 91L1-20-10-1-B-HE200 | - | - | - | - | 50.0000 ppm/°C | - | 920 Ohm | - | 0.25 W | High Reliability, MIL-PRF-55182 | - | - | 0.1 | 8.89 | - | ||
![]() 91L1-14-07-1-B-HE100 TE Connectivity | In Stock | - | - | - | 11.1u2009mmu2009[u2009.437u2009inu2009] | - | Straight | 7 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | 18 | AAB3806-00 | 91L1-14-07-1-B-HE100 | - | - | - | - | 100 ppm/K | - | 3.32 Ohm | - | 0.1 W | General Purpose | - | - | 1 | 1.55 | 0.85 |