- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR21AB00-2016AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1193222-9 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | 428283-000 | TXR21AB00-2016AI | - | ||
![]() TXR41AB45-1208AI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1192013-3 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | 271771-000 | TXR41AB45-1208AI | - | ||
![]() STXR54AB00-1212AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | EH2023-000 | STXR54AB00-1212AI | - | ||
![]() TXR40AZ00-1406BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EB9463-000 | TXR40AZ00-1406BI | - | ||
![]() TXR40AZ90-0804AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EB9470-000 | TXR40AZ90-0804AI | - | ||
![]() CS0134-000 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | - | Aluminum Alloy | - | - | - | - | - | - | CS0134-000 | HEX54-AD-45-09-A1-1 | - | ||
![]() HEX54-AC-00-19-A7-1-DS TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum Alloy | - | - | - | - | - | - | CS0299-000 | HEX54-AC-00-19-A7-1-DS | - | ||
![]() TXR54SJ90-1208BI TE Connectivity | In Stock | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Corrosion Resisting Steel | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | CS7304-000 | TXR54SJ90-1208BI | - | ||
![]() BTF1-17-10-1-ZN TE Connectivity | In Stock | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | - | AAE7347-00 | BTF1-17-10-1-ZN | - | ||
![]() HEX40-AB-45-11-A2-2 TE Connectivity | In Stock | - | - | - | 45 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 6-1201801-7 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | - | F29502-000 | HEX40-AB-45-11-A2-2 | - | ||
![]() TXR40AB9W-1408BI TE Connectivity | In Stock | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | 0 – 12.7 | - | - | - | - | AAG5196-00 | TXR40AB9W-1408BI | Tinel-Lock Adapter | ||
![]() TXR40AB9W-1407BI TE Connectivity | In Stock | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | 0 – 11.1 | - | - | - | - | AAG5262-00 | TXR40AB9W-1407BI | Tinel-Lock Adapter | ||
![]() TXR40AC9W-1810BI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | 0 – 15.8 | - | - | - | - | AAG5344-00 | TXR40AC9W-1810BI | Tinel-Lock Adapter | ||
![]() TXR40AC9W-2418AI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | 0 – 28.6 | - | - | - | - | AAG5413-00 | TXR40AC9W-2418AI | Tinel-Lock Adapter | ||
![]() TXR40AB9W-2216BI TE Connectivity | In Stock | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | 0 – 25.4 | - | - | - | - | AAG5406-00 | TXR40AB9W-2216BI | Tinel-Lock Adapter | ||
![]() TXR40AB9W-2418AI TE Connectivity | In Stock | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | 0 – 28.6 | - | - | - | - | AAG5411-00 | TXR40AB9W-2418AI | Tinel-Lock Adapter | ||
![]() 70H3-17-09-2-Z TE Connectivity | In Stock | - | - | 14.27 | 90 | - | - | Nickel Aluminum Bronze | - | - | - | Wire-to-Wire | - | H | AAG5475-00 | 70H3-17-09-2-Z | - | ||
![]() BTA3-61-20-1-C TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 31.8 | - | - | - | - | AAG5655-00 | BTA3-61-20-1-C | Band Adapter | ||
![]() BTD1-14-06-1-B TE Connectivity | In Stock | - | - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 76 | - | EJ2345-000 | BTD1-14-06-1-B | - | ||
![]() 70H1-13-18-1-ZB TE Connectivity | In Stock | - | - | - | Straight | - | - | Aluminum | 28.6u2009mmu2009[u20091.12u2009inu2009] | - | - | - | 40 | - | AAG7842-00 | 70H1-13-18-1-ZB | Braided |