- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Mounting | Qualification | Sealableu2009 | Standard Frequency | Supplier Package | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Operating Temperature | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Pin Count | Series Resistance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R85049/84-12N02 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/84-12N02 | - | - | Wire & Cable | - | Cable-to-Cable | R85049/84-12N02 | - | - | No | - | - | - | CW4774-000 | R85049/84-12N02 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/87-20W03 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/87-20W03 | Aluminum Alloy | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | Cable-to-Cable | R85049/87-20W03 | - | - | - | - | - | - | CW4212-000 | R85049/87-20W03 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/90-11N03 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/90-11N03 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | Cable-to-Cable | R85049/90-11N03 | - | - | - | - | - | - | CW4624-000 | R85049/90-11N03 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/82-10W03 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/82-10W03 | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-10W03 | - | - | No | - | - | - | CW3743-000 | R85049/82-10W03 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/86-16W02 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/86-16W02 | Aluminum Alloy | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | Cable-to-Cable | R85049/86-16W02 | - | - | - | - | - | - | CW6218-000 | R85049/86-16W02 | - | - | - | - | - | - | - | - | - | - | ||
![]() CW3890-000 TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | STXR40AZ90-1414BI | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | CW3890-000 | STXR40AZ90-1414BI | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/85-18N01 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/85-18N01 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | R85049/85-18N01 | - | - | - | - | - | - | CW4568-000 | R85049/85-18N01 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/85-08N02 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/85-08N02 | Aluminum Alloy | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | Cable-to-Cable | R85049/85-08N02 | - | - | - | - | - | - | CW4572-000 | R85049/85-08N02 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/85-16N02 TE Connectivity | 2826 |
| - | - | Straight | Electroless Nickel | M85049/85-16N02 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | R85049/85-16N02 | - | - | - | - | - | - | CW4576-000 | R85049/85-16N02 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/89-13N02 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/89-13N02 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | Cable-to-Cable | R85049/89-13N02 | - | - | - | - | - | - | CW5196-000 | R85049/89-13N02 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/89-15N02 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/89-15N02 | Aluminum Alloy | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | - | Cable-to-Cable | R85049/89-15N02 | - | - | - | - | - | - | CW5197-000 | R85049/89-15N02 | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/86-20N03 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/86-20N03 | Aluminum Alloy | 20.62u2009mmu2009[u2009.812u2009inu2009] | - | - | Cable-to-Cable | R85049/86-20N03 | - | - | - | - | - | - | CW6116-000 | R85049/86-20N03 | - | - | - | - | - | - | - | - | - | - | ||
![]() 70A1-08-04-1-B TE Connectivity | In Stock | - | - | 6.3 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 54 | 70A1-08-04-1-B | 70A1-08-04-1-B | - | - | - | 1 W | High Reliability, MIL-PRF-39017 | - | - | 2 | - | - | ||
![]() 70A1-22-16-4-J TE Connectivity | In Stock | - | - | 25.4 | Straight | - | - | Stainless Steel | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 54 | 70A1-22-16-4-J | 70A1-22-16-4-J | - | 100 ppm/°C | 7.68 kOhm | 0.15 W | High Reliability | - | - | 0.1 | 2.03 | 1.27 | ||
![]() 70A3-24-12-1-C TE Connectivity | 2039 |
| - | 19 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 54 | 70A3-24-12-1-C | 70A3-24-12-1-C | - | - | - | - | - | - | - | - | - | - | ||
![]() 70A3-22-08-1-ZB TE Connectivity | In Stock | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | AEC-Q200 | - | - | - | 54 | 70A3-22-08-1-ZB | 70A3-22-08-1-ZB | - | 100 ppm/K | 49.9 Ohm | 0.1 W | General Purpose | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() 70F1-14-07-1-B TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | Surface Mount | - | - | 12 MHz | HC-49/US SM | 41 | 70F1-14-07-1-B | 70F1-14-07-1-B | -20 to 70 °C | - | - | - | - | 2 | 40 Ohm | - | - | - | ||
![]() 70D1-16-06-1-C TE Connectivity | 43 |
| - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | AEC-Q200 | - | - | - | 76 | 70D1-16-06-1-C | 70D1-16-06-1-C | - | 50 ppm/K | 1 kOhm | 0.0625 W | Semi-Precision | - | - | 1 | 1 mm | 0.5 mm | ||
![]() 70F1-09-05-1-ZB TE Connectivity | 30 |
| - | 7.9 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 41 | 70F1-09-05-1-ZB | 70F1-09-05-1-ZB | - | 100.0000 ppm/°C | 665 Ohm | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | 1 | 4.75 | - | ||
![]() 70D1-18-13-1-ZB TE Connectivity | In Stock | - | - | 20.6 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | 76 | 70D1-18-13-1-ZB | 70D1-18-13-1-ZB | - | 50.0000 ppm/°C | 82.5 kOhm | 0.5 W | Industrial | - | - | 1 | 6.1 | - |