- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Connector Systemu2009 | Mounting | Qualification | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Housing Color | Inductance | Inductance Tolerance | RMS Current (Irms) | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70H3-13-09-1-B TE Connectivity | In Stock | - | - | - | 14.2 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 40 | 70H3-13-09-1-B | 70H3-13-09-1-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H3-17-05-1-ZB TE Connectivity | In Stock | - | - | - | 7.9 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 40 | 70H3-17-05-1-ZB | 70H3-17-05-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70H3-23-12-1-C TE Connectivity | In Stock | - | - | - | 19.05 | 90 | - | Aluminum Alloy | PBT (Polybutylene Terephthalate) | Straight | Wire-to-Wire | Cable Mount | - | 40 | 70H3-23-12-1-C | 70H3-23-12-1-C | - | - | - | -55 to 105 °C | - | - | - | - | Receptacle | - | 6.0000 mm | - | 8 | Natural | - | - | - | - | 27.7 mm | - | ||
![]() 70L3-08-06-1-ZB TE Connectivity | In Stock | - | - | - | 9.5 | 90 | - | Aluminum Alloy | Thermoplastic | Straight | Wire-to-Wire | Through Hole | - | 18 | 70L3-08-06-1-ZB | 70L3-08-06-1-ZB | Wire Wrap | - | 22 to 14, 22 AWG | -40 to 105 °C | - | Barrier Strip | - | 1 | - | - | 8.2600 mm | - | - | Black | - | - | - | - | 117.35 mm | - | ||
![]() 91A1-18-11-1-B-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 54 | AAA7320-00 | 91A1-18-11-1-B-HE200 | - | - | - | - | 100 ppm/K | - | 243 Ohm | - | - | 0.0625 W | - | General Purpose | - | - | - | - | - | 1 | 1 | 0.5 | ||
![]() 91A1-28-14-1-B-HE300 TE Connectivity | In Stock | - | - | - | 22.2 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 54 | AAA7618-00 | 91A1-28-14-1-B-HE300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 nH | 10 | 45 A | - | 7.4 | 7.6 mm | ||
![]() 91A3-16-11-1-C-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 90 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 54 | AAA7893-00 | 91A3-16-11-1-C-HE200 | - | - | - | - | 100 ppm/K | - | 412 kOhm | - | - | 0.75 W | - | General Purpose | - | - | - | - | - | 1 | 5 | 2.5 | ||
![]() 91D1-14-03-1-ZB-HE050 TE Connectivity | In Stock | - | - | - | 4.7 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 76 | AAA8356-00 | 91D1-14-03-1-ZB-HE050 | - | - | - | - | 200 ppm/K | - | 7.87 kOhm | - | - | 0.05 W | - | General Purpose | - | - | - | - | - | 1 | 0.6 | 0.3 | ||
![]() 91D1-14-06-1-ZN-HE100 TE Connectivity | In Stock | - | - | - | 9.5 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | AEC-Q200 | 76 | AAA8367-00 | 91D1-14-06-1-ZN-HE100 | - | - | - | - | 100 ppm/K | - | 1.82 kOhm | - | - | 0.5 W | - | Pulse Proof, High Power | - | - | - | - | - | 1 | 2 mm | 1.25 mm | ||
![]() 91D2-12-08-1-ZN-HE200 TE Connectivity | In Stock | - | - | - | 12.7 | 45 | - | Aluminum Alloy | - | - | Wire-to-Wire | - | - | 76 | AAA8758-00 | 91D2-12-08-1-ZN-HE200 | - | - | - | - | 100.0000 ppm/°C | - | 100 Ohm | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | 4.75 | - | ||
![]() 91F1-09-05-1-C-HE100 TE Connectivity | In Stock | - | - | 7.9u2009mmu2009[u2009.311u2009inu2009] | - | Straight | 5 | Aluminum Alloy | - | - | - | - | - | 41 | AAA9452-00 | 91F1-09-05-1-C-HE100 | - | - | - | - | 100.0000 ppm/°C | - | 12 Ohm | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 2 | 4.75 | - | ||
![]() 91F1-11-08-1-C-HE200 TE Connectivity | In Stock | - | - | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | Straight | 8 | Aluminum Alloy | - | - | - | - | - | 41 | AAA9541-00 | 91F1-11-08-1-C-HE200 | - | - | - | - | 25.0000 ppm/°C | - | 24 kOhm | - | - | 0.5 W | - | Industrial | - | - | - | - | - | 0.1 | 6.1 | - | ||
![]() 91F1-15-06-1-B-HE100 TE Connectivity | In Stock | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | Straight | 6 | Aluminum Alloy | - | - | - | - | - | 41 | AAA9750-00 | 91F1-15-06-1-B-HE100 | - | - | - | - | 25.0000 ppm/°C | - | 1.91 MOhm | - | - | 0.25 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | 0.1 | 8.89 | - | ||
![]() 91F1-18-14-1-C-HE300 TE Connectivity | In Stock | - | - | 22.2u2009mmu2009[u2009.874u2009inu2009] | - | Straight | 14 | Aluminum Alloy | - | - | - | - | - | 41 | AAA9956-00 | 91F1-18-14-1-C-HE300 | - | - | - | - | -20, 0 ppm/°C | - | 1 kOhm | - | - | 3.0000 W | - | High Stability | - | - | - | - | - | 5 | 16.2 | - | ||
![]() 91F1-21-10-1-ZB-HE200 TE Connectivity | In Stock | - | - | 15.8u2009mmu2009[u2009.662u2009inu2009] | - | Straight | 10 | Aluminum Alloy | - | - | - | - | MIL-PRF-39009 | 41 | AAB0146-00 | 91F1-21-10-1-ZB-HE200 | - | - | - | - | ± 20ppm/°C | - | 499 Ohm | - | - | 10 W | - | - | - | - | - | - | - | ± 1% | 19.05 mm | 20.32 mm | ||
![]() 91F3-15-07-1-C-HE100 TE Connectivity | In Stock | - | - | 11.1u2009mmu2009[u2009.437u2009inu2009] | - | 90 | 7 | Aluminum Alloy | - | - | - | - | - | 41 | AAB0797-00 | 91F3-15-07-1-C-HE100 | - | - | - | - | 100 ppm/K | - | 2.49 Ohm | - | - | 1 W | - | Pulse Proof, High Power | - | - | - | - | - | 1 | - | - | ||
![]() 91F1-22-10-1-B-HE200 TE Connectivity | In Stock | - | - | 15.8u2009mmu2009[u2009.662u2009inu2009] | - | Straight | 10 | Aluminum Alloy | - | - | - | - | - | 41 | AAB0211-00 | 91F1-22-10-1-B-HE200 | - | - | - | - | 50 ppm/°C | - | 2.49 kOhm | - | - | 0.1 W | - | High Reliability | - | - | - | - | - | 1 | - | - | ||
![]() 91F1-25-11-1-C-HE200 TE Connectivity | 2087 |
| - | 17.4u2009mmu2009[u2009.685u2009inu2009] | - | Straight | 11 | Aluminum Alloy | - | - | - | - | - | 41 | AAB0424-00 | 91F1-25-11-1-C-HE200 | - | - | - | - | - | - | - | - | - | 500 mW | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | - | - | ||
![]() 91F3-14-06-1-ZB-HE100 TE Connectivity | In Stock | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | 90 | 6 | Aluminum Alloy | - | - | - | - | AEC-Q200 | 41 | AAB0746-00 | 91F3-14-06-1-ZB-HE100 | - | 250 V | - | - | ± 100ppm/°C | - | 36 kOhm | - | - | 2 W | - | High Stability | - | - | - | - | - | ± 1% | 6.3 mm | 3.3 mm | ||
![]() 91H1-09-10-1-ZB-HE200 TE Connectivity | In Stock | - | - | - | 15.8 | Straight | - | Aluminum Alloy | - | - | Wire-to-Wire | - | MIL-PRF-39017 | 40 | AAB1549-00 | 91H1-09-10-1-ZB-HE200 | - | - | - | - | 100.0000 ppm/°C | - | 22.1 kOhm | - | - | 0.125 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | 1 | 4.75 | - |