- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mil-Spec | Mounting | Qualification | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH1-15-06-2-Z-SB TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | - | - | 0 – 9.5 | - | - | - | - | - | AEC-Q200 | - | AAF5517-00 | BTH1-15-06-2-Z-SB | Band Adapter | - | 25 ppm/°C | 68.1 kOhm | - | 0.0625 W | - | Precision Low TCR | - | 0.1 | 1 mm | 0.5 mm | ||
![]() HEXA6-AB-00-02-A25-1 TE Connectivity | 5 | - | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 9-1199369-6 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | - | - | A6 | 466338-000 | HEXA6-AB-00-02-A25-1 | - | - | 25 ppm/K | 22 kOhm | - | 0.125 W | - | Sulfur Resistant | - | 0.1 | 2 | 1.25 | ||
![]() 70F3-15-10-1-ZB TE Connectivity | In Stock | - | - | - | 15.8 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 41 | 70F3-15-10-1-ZB | 70F3-15-10-1-ZB | - | - | 25 ppm/K | 3.28 kOhm | - | 0.125 W | - | Sulfur Resistant | - | 0.1 | 1.6 | 0.85 | ||
![]() 70H1-19-14-1-B TE Connectivity | 2211 |
| - | - | 22.23 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | 70H1-19-14-1-B | 70H1-19-14-1-B | - | - | 25.0000 ppm/°C | 63.4 kOhm | - | 0.1 W | - | - | - | 0.1 | 1.6 | 0.85 | ||
![]() 70H3-15-09-1-B TE Connectivity | In Stock | - | - | - | 14.2 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | 70H3-15-09-1-B | 70H3-15-09-1-B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-15-18-1-C-HE400 TE Connectivity | In Stock | - | - | - | 28.6 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | AEC-Q200 | 40 | AAB1959-00 | 91H1-15-18-1-C-HE400 | - | - | 25 ppm/K | 60.4 kOhm | - | 0.125 W | - | Sulfur Resistant | - | 0.1 | 1.6 mm | 0.85 mm | ||
![]() 91H1-21-16-4-J-HE300 TE Connectivity | In Stock | - | - | - | 25.4 | Straight | - | - | Stainless Steel | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | AAB2347-00 | 91H1-21-16-4-J-HE300 | - | - | - | - | - | 3 W | - | High Reliability, MIL-PRF-39007 | - | 1 | - | - | ||
![]() 91H2-15-11-1-B-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 45 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | AAB2736-00 | 91H2-15-11-1-B-HE200 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTD3-10-06-1-ZB TE Connectivity | In Stock | - | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 76 | BTD3-10-06-1-ZB | BTD3-10-06-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTF1-17-06-1-B TE Connectivity | In Stock | - | - | Gold | 9.5 | Straight | - | - | Aluminum Alloy | Polyester | Straight | - | - | - | Wire-to-Wire | Phosphor Bronze | - | Through Hole | - | 41 | BTF1-17-06-1-B | BTF1-17-06-1-B | - | Press Fit | - | - | Plug | - | 2.0000 mm | - | Gray | - | 24.9 mm | - | ||
![]() BTH3-15-14-2-Z TE Connectivity | In Stock | - | - | - | - | 90 | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | - | - | 0 – 22.2 | - | - | - | - | - | - | - | BTH3-15-14-2-Z | BTH3-15-14-2-Z | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR54AU00-1010BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | EK9369-000 | STXR54AU00-1010BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00-2006BI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | CW2039-000 | TXR18AB00-2006BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M85049/88-11N03 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | - | Aluminum Alloy | - | - | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | Cable-to-Cable | - | R85049/88-11N03 | - | - | - | CW4369-000 | R85049/88-11N03 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW90-2012BI TE Connectivity | In Stock | - | - | - | - | 90 | Unplated (Shotblast Glass Bead) | 7-1194079-1 | Nickel Aluminum Bronze | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | 519981-000 | TXR40BW90-2012BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA3-24-12-1-B TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | - | Aluminum | - | - | - | 0 – 19 | - | - | - | - | - | - | - | BTA3-24-12-1-B | BTA3-24-12-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA3-14-06-1-B-SB TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | - | Aluminum | - | - | - | 0 – 9.5 | - | - | - | - | - | - | - | BTA3-14-06-1-B-SB | BTA3-14-06-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA3-14-08-1-ZB TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | - | - | - | BTA3-14-08-1-ZB | BTA3-14-08-1-ZB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA3-12-05-1-ZB TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | - | Aluminum | - | - | - | 0 – 7.9 | - | - | - | - | - | - | - | BTA3-12-05-1-ZB | BTA3-12-05-1-ZB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-28-09-1-C-SB TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | - | - | 0 – 14.2 | - | - | - | - | - | - | - | BTA1-28-09-1-C-SB | BTA1-28-09-1-C-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - |