- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Mode of Oscillation | Mounting | Qualification | Standard Frequency | Supplier Package | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Pin Count | Cable Length | Series Resistance | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-21-14-1-B-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | Aluminum | - | 0 – 22.2 | - | - | - | - | - | - | - | - | - | EK4921-000 | BTH3-21-14-1-B-SB | Band Adapter | Crimp-Crimp | - | - | - | - | Plug-Plug | - | - | - | 0.457 m | - | - | - | - | ||
![]() BTH3-23-16-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Nickel | Aluminum | - | 0 – 25.4 | - | - | - | - | - | - | - | - | - | EK4926-000 | BTH3-23-16-1-ZN-SB | Band Adapter | - | - | 100 ppm/°C | - | 121 Ohm | - | 0.05 W | High Reliability | - | - | - | 1 | - | - | ||
![]() STXR40AZ00-0808BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | CV1544-000 | STXR40AZ00-0808BI | - | - | - | 200.0000 ppm/°C | - | 560 mOhm | - | 0.1 W | - | - | - | - | 5 | 1.55 | 0.85 | ||
![]() 70H2-23-16-1-B TE Connectivity | In Stock | - | - | - | 25.4 | 45 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | 40 | - | AAE2011-00 | 70H2-23-16-1-B | - | - | - | 100.0000 ppm/°C | - | 68.1 Ohm | - | 0.5 W | Industrial | - | - | - | 1 | 6.1 | - | ||
![]() 70H1-11-08-1-B TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | 40 | - | EK5593-000 | 70H1-11-08-1-B | - | - | - | 100 ppm/K | - | 301 kOhm | - | 0.125 W | General Purpose | - | - | - | 1 | - | - | ||
![]() BTA1-14-10-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel | Aluminum | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | BTA1-14-10-1-ZN-SB | BTA1-14-10-1-ZN-SB | Band Adapter | - | - | 100.0000 ppm/°C | - | 100 Ohm | - | 0.5 W | Industrial | - | - | - | 1 | 6.1 | - | ||
![]() BTA1-10-04-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | Aluminum | - | 0 – 6.3 | - | - | - | - | - | - | - | - | - | BTA1-10-04-1-ZB-SB | BTA1-10-04-1-ZB-SB | Band Adapter | - | - | 100.0000 ppm/°C | - | 274 Ohm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | 1 | 7.62 | - | ||
![]() BTA1-14-13-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | Aluminum | - | 0 – 20.6 | - | - | - | - | AEC-Q200 | - | - | - | - | BTA1-14-13-1-ZB-SB | BTA1-14-13-1-ZB-SB | Band Adapter | - | - | 200 ppm/K | - | 130 Ohm | - | 1 W | General Purpose | - | - | - | 5 | 6.3 mm | 3.15 mm | ||
![]() BTA1-14-07-1-C TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | Aluminum | - | 0 – 11.1 | - | - | - | - | AEC-Q200 | - | - | - | - | BTA1-14-07-1-C | BTA1-14-07-1-C | Band Adapter | - | - | 50 ppm/K | - | 1.8 kOhm | - | 0.1 W | Semi-Precision | - | - | - | 1 | 1.55 mm | 0.85 mm | ||
![]() BTA1-22-06-1-C TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | Aluminum | - | 0 – 9.5 | - | - | - | - | AEC-Q200 | - | - | - | - | BTA1-22-06-1-C | BTA1-22-06-1-C | Band Adapter | - | - | 100 ppm/K | - | 487 Ohm | - | 0.75 W | Pulse Proof, High Power | - | - | - | 1 | 3.1 mm | 1.6 mm | ||
![]() 91L1-20-10-1-B-HE200 TE Connectivity | In Stock | - | - | 15.8u2009mmu2009[u2009.622u2009inu2009] | - | Straight | 10 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 18 | - | AAB3856-00 | 91L1-20-10-1-B-HE200 | - | - | - | 50.0000 ppm/°C | - | 920 Ohm | - | 0.25 W | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | 8.89 | - | ||
![]() 91L1-14-07-1-B-HE100 TE Connectivity | In Stock | - | - | 11.1u2009mmu2009[u2009.437u2009inu2009] | - | Straight | 7 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 18 | - | AAB3806-00 | 91L1-14-07-1-B-HE100 | - | - | - | 100 ppm/K | - | 3.32 Ohm | - | 0.1 W | General Purpose | - | - | - | 1 | 1.55 | 0.85 | ||
![]() 91L1-32-12-1-C-HE300 TE Connectivity | In Stock | - | - | 19u2009mmu2009[u2009.748u2009inu2009] | - | Straight | 12 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 18 | - | AAB3939-00 | 91L1-32-12-1-C-HE300 | - | - | - | 50.0000 ppm/°C | - | 10 kOhm | - | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | 0.1 | 4.75 | - | ||
![]() 91Q1-22-14-1-ZB-HE300 TE Connectivity | In Stock | - | - | - | 22.2 | Straight | 14 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 78 | - | AAB4630-00 | 91Q1-22-14-1-ZB-HE300 | - | - | - | - | - | - | - | 125 mW | High Reliability, MIL-PRF-55182 | - | - | - | 1 | - | - | ||
![]() APH1-11-08-10-1-C-SB TE Connectivity | In Stock | - | - | - | 6.4 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | - | H | AAB6092-00 | APH1-11-08-10-1-C-SB | - | - | - | 25.0000 ppm/°C | - | 7.15 kOhm | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | 1 | 7.62 | - | ||
![]() TXR40AZ90-1408BI TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Nickel (ASTM B841) | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | Fundamental | Surface Mount | - | 20 MHz | SMD | - | - | CZ4492-000 | TXR40AZ90-1408BI | - | - | -40 to 85 °C | - | Crystal | - | - | - | - | 2 | - | 40 Ohm | - | - | - | ||
![]() 70A1-08-04-1-B TE Connectivity | In Stock | - | - | - | 6.3 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | 54 | - | 70A1-08-04-1-B | 70A1-08-04-1-B | - | - | - | - | - | - | - | 1 W | High Reliability, MIL-PRF-39017 | - | - | - | 2 | - | - | ||
![]() 70A1-22-16-4-J TE Connectivity | In Stock | - | - | - | 25.4 | Straight | - | - | Stainless Steel | - | - | - | Wire-to-Wire | - | - | - | - | - | 54 | - | 70A1-22-16-4-J | 70A1-22-16-4-J | - | - | - | 100 ppm/°C | - | 7.68 kOhm | - | 0.15 W | High Reliability | - | - | - | 0.1 | 2.03 | 1.27 | ||
![]() 70A3-24-12-1-C TE Connectivity | 2039 |
| - | - | 19 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | - | - | 54 | - | 70A3-24-12-1-C | 70A3-24-12-1-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70A3-22-08-1-ZB TE Connectivity | In Stock | - | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | AEC-Q200 | - | - | 54 | - | 70A3-22-08-1-ZB | 70A3-22-08-1-ZB | - | - | - | 100 ppm/K | - | 49.9 Ohm | - | 0.1 W | General Purpose | - | - | - | 1 | 1.55 mm | 0.85 mm |