- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Material | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base Product Number | Base/Housing Material | Body Orientation | Brand | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Capacitance Tolerance | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Harmonized Code | Ihs Manufacturer | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mating Style | Mfr | MIL Type | Mounting | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Transistor Polarity | Operating Temperature | Series | Part Status | Connector Type | Type | Color | Number of Rows | Gender | Capacitance | Subcategory | Pitch | Shielding | Ingress Protection | Reach Compliance Code | Pin Count | Shell Size - Insert | Number of Contacts | Housing Color | Number of Circuits | Plating | Power Dissipation | Cable Opening | Family | Thread Size | Product Type | Includes | Transition Frequency | Cable Exit | Cable Diameter | Continuous Collector Current | Product | Features | Product Category | Product Length | Product Width | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR30AB90-3220AI TE Connectivity | In Stock | - | - | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | - | - | - | - | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | - | MIL-DTL-28840 Class D,DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CV5749-000 | TXR30AB90-3220AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-13-10-1-C-SB TE Connectivity | In Stock | - | - | - | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | - | - | - | 0 – 15.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EH0940-000 | BTH3-13-10-1-C-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-KC-00-17-A6-1-DS TE Connectivity | 15 | - | - | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | - | Aluminum Alloy | - | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | CS0285-000 | HEX40-KC-00-17-A6-1-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AZ00-1210AI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | 7-1899671-5 | Aluminum | - | - | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CH5547-000 | STXR40AZ00-1210AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA3-24-17-1-C-SE TE Connectivity | In Stock | - | - | - | - | - | 27 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54 | - | AAF1173-00 | BTA3-24-17-1-C-SE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU00-1204AI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Zinc Cobalt | 3-1200994-8 | Aluminum | - | - | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A05427-000 | TXR40AU00-1204AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR76AU00-1004BI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Zinc Cobalt | 3-1200748-3 | Aluminum | - | - | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D22271-000 | TXR76AU00-1004BI | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | 300 | - | - | 300 | - | - | - | - | - | - | - | ||
![]() TXR76AB00-1010AI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1201319-7 | Aluminum | - | - | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A10744-000 | TXR76AB00-1010AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40SJ90-1404AI TE Connectivity | In Stock | - | - | - | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 5-1201225-5 | Corrosion Resisting Steel | - | - | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | F11429-000 | TXR40SJ90-1404AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1010AI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1201311-0 | Aluminum | - | - | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C24703-000 | TXR54AB00-1010AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR18AB00-3618AI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1201788-8 | Aluminum | - | - | - | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E86716-000 | TXR18AB00-3618AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU00-1606AI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Zinc Cobalt | 4-1200793-9 | Aluminum | - | - | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D76705-000 | TXR40AU00-1606AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-1412AI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 6-1197839-7 | Nickel Aluminum Bronze | - | - | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 346373-000 | TXR40BW00-1412AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 37H3-17-06-1-ZN-CC-AD TE Connectivity | In Stock | - | - | - | - | - | 11.1 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | AAF5637-00 | 37H3-17-06-1-ZN-CC-AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-1612AI TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1192571-8 | Aluminum | - | - | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 340939-000 | TXR21AB00-1612AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1206BI TE Connectivity | In Stock | - | - | Tin | Aluminum Alloy | Aluminum Alloy | - | - | - | - | - | TXR54AB00 | Polyamide 66 | Straight | TE Connectivity / Raychem | - | - | - | - | - | Copper Alloy | - | 1 | MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III | - | - | - | - | TE Connectivity | - | Self Locking | TE Connectivity Raychem Cable Protection | MIL-DTL-5015, MIL-DTL-83723 I, II, III | Through Hole | Bulk | - | 183647-000 | - | Active | - | N | - | 12, 12S, 7 | Straight | - | - | - | - | - | Solder | - | -40 to 105 °C | TXR | - | - | Terminal Block | Olive Drab | 1 | Receptacle | - | Circular Connectors | 2.5400 mm | Shielded | - | - | 2 | 7, 12, 12S | 2 POS | Green | 2 | Cadmium | - | - | Micro Poke-In Connectors | 3/4-20 UNEF | Circular MIL Spec Strain Reliefs & Adapters | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | - | 180° | 9.02 mm | - | Adapters | Tinel Lock | Circular MIL Spec Strain Reliefs & Adapters | 8.08 mm | - | 0.854 (21.70mm) | - | ||
![]() CN0743-000 TE Connectivity | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | CN07 | - | - | - | - | - | 5% | - | - | - | - | - | MIL-DTL-38999 Series III, IV | - | - | - | -- | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | Bulk | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | TXR | Active | - | Backshell, Heat Shrink Adapter | -- | - | - | 18 pF | - | - | Unshielded | Environment Resistant | - | - | 11, B | - | - | - | Passivated | - | -- | - | M15x1 | - | 4 pcs - 2 pc Backshell, 2 O-Rings | - | 180° | - | - | - | Tinel Lock | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | 0.827 (21.00mm) | -- | ||
![]() DB25FXLRMXLRF Switchcraft | 2060 |
| - | - | - | - | - | - | - | - | - | - | - | - | Switchcraft | - | - | - | - | - | - | EAR99 | 1 | - | - | SWITCHCRAFT INC | Unavailable | - | - | DB25FXLRMXLRF | - | - | - | - | - | ROHS COMPLIANT | - | Active | - | 5.57 | Details | Yes | - | - | - | - | - | - | - | - | - | - | DB25 | - | INTERCONNECTION DEVICE | - | - | - | Female / Male | - | Audio & Video Connectors | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | XLR Connectors | - | - | - | - | - | - | - | XLR Connectors | - | - | - | - | ||
![]() BTA1-20-08-1-B TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Cadmium | - | Aluminum | - | - | - | - | - | 0 – 12.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BTA1-20-08-1-B | BTA1-20-08-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-20-07-1-B-SB TE Connectivity | In Stock | - | - | - | - | - | - | Straight | Cadmium | - | Aluminum | - | - | - | - | - | 0 – 11.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BTA1-20-07-1-B-SB | BTA1-20-07-1-B-SB | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |