- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AZ90-1608AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Nickel (ASTM B841) | 8-1899707-9 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | CV0176-000 | TXR40AZ90-1608AI | ||
![]() 91H3-13-11-1-ZN-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | - | AAF7168-00 | 91H3-13-11-1-ZN-HE200 | ||
![]() TXR40AU00-1206AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | 4-1200725-2 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | D75666-000 | TXR40AU00-1206AI | ||
![]() STX40AB90-0805 TE Connectivity | In Stock | - | - | 7.92u2009mmu2009[u2009.311u2009inu2009] | - | 90 | 5 | - | 8-1899230-2 | Aluminum Alloy | - | - | - | 40 | - | CF7294-000 | STX40AB90-0805 | ||
![]() TXR54AB90-1410AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1191823-5 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 248660-000 | TXR54AB90-1410AI | ||
![]() TXR41AB90-2010AI TE Connectivity | 4 | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1197270-5 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | 938453-000 | TXR41AB90-2010AI | ||
![]() TXR21AB00-2218AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1194205-9 | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | 535669-000 | TXR21AB00-2218AI | ||
![]() TXR41AB90-1204BI TE Connectivity | 27 | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | CF5457-000 | TXR41AB90-1204BI | ||
![]() STXR41AB00-0805AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1191879-4 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | 256819-000 | STXR41AB00-0805AI | ||
![]() TXR54SJ90-1006AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 5-1201060-0 | Corrosion Resisting Steel | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | A85282-000 | TXR54SJ90-1006AI | ||
![]() TXR58AB00-1405AI TE Connectivity | 30 | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1193479-7 | Aluminum | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact (ITT CANNON), CA3106 (ITT CANNON), VG 95234 | - | - | - | 464093-000 | TXR58AB00-1405AI | ||
![]() TXR54AB45-2014AI TE Connectivity | In Stock | - | - | - | - | 45 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1190026-4 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 003439-000 | TXR54AB45-2014AI | ||
![]() TXR18AB90-1004AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1191891-6 | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | 258463-000 | TXR18AB90-1004AI | ||
![]() TXR40AB90-1610BI TE Connectivity | 1 | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1190894-7 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 122913-000 | TXR40AB90-1610BI | ||
![]() 37H3-21-06-1-ZN-CC-AD TE Connectivity | In Stock | - | - | - | 11.1 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAF6581-00 | 37H3-21-06-1-ZN-CC-AD | ||
![]() TXR41AB45-2216BI TE Connectivity | In Stock | - | - | - | - | 45 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1192667-8 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | 355225-000 | TXR41AB45-2216BI | ||
![]() TXR40AB45-1408AI TE Connectivity | In Stock | - | - | - | - | 45 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1194736-1 | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | 599117-000 | TXR40AB45-1408AI | ||
![]() TXR21AB00-2414AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1196503-6 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | 832997-000 | TXR21AB00-2414AI | ||
![]() TXR18AB90-2216AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1197810-9 | Aluminum | 7.1 – 11.4u2009mmu2009[u2009.281 – .45u2009inu2009] | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | - | 948889-000 | TXR18AB90-2216AI | ||
![]() TXR21AB90-2010AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 4-1190351-9 | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | 045751-000 | TXR21AB90-2010AI |