- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Insert Arrangement | Mounting | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Voltage, Rating | Operating Temperature | Type | Number of Rows | Gender | Pitch | Number of Contacts | Contact Gender | Housing Color | Diode Configuration | Repetitive Peak Reverse Voltage | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40SC00-1208AI TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 5-1197220-1 | Corrosion Resisting Steel | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 931525-000 | TXR40SC00-1208AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR76AB90-0804AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1191025-0 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | BS9522 F0017, BS9522 N0001, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | 141493-000 | TXR76AB90-0804AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AB90-1004AI TE Connectivity | 9 | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 2-1194067-0 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | 518131-000 | TXR41AB90-1004AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR41AB00-1614AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1190503-0 | Aluminum | - | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | 066819-000 | STXR41AB00-1614AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AB90-0806AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 7-1200820-7 | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | D11523-000 | STXR40AB90-0806AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR40AB00-0808AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1195260-7 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 667929-000 | STXR40AB00-0808AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC45-1612BI TE Connectivity | In Stock | - | - | Gold | - | 45 | Electroless Nickel (AMS-C-26074) | 1-1199827-0 | Aluminum | - | Straight | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 11-35 | Cable Mount | - | - | C85554-000 | TXR40AC45-1612BI | - | Crimp | - | -65 to 200 °C | - | - | Plug | - | - | PIN | - | - | - | No | 31.34 mm | ||
![]() TXR40AB00-1618AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1196878-7 | Aluminum | - | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | 883745-000 | TXR40AB00-1618AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-1808AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1196584-8 | Aluminum | - | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 844012-000 | TXR54AB00-1808AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-11-07-4-J TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | - | - | 0 – 11.1 | - | - | - | - | - | - | AAF6810-00 | BTH1-11-07-4-J | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC90-2010AI TE Connectivity | 4 | - | - | Gold | - | 90 | Electroless Nickel (AMS-C-26074) | 1194230-5 | Aluminum | - | Straight | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 23-35 | Wall Mount | - | - | 539047-000 | TXR40AC90-2010AI | - | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | Pin | - | - | - | No | 32.66 mm | ||
![]() APH1-09-12-40-1-ZN-SB TE Connectivity | In Stock | - | - | - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | H | AAF7632-00 | APH1-09-12-40-1-ZN-SB | - | - | - | - | - | - | - | - | - | - | - | Single Dual Anode | 60 | - | - | ||
![]() STXR40AZ90-2020AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | Polyamide | Straight | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | Cable Mount | - | - | EL4398-000 | STXR40AZ90-2020AI | - | - | 600 Vdc | -40 to 140 °C | Sealed Connector | 1 | Plug | 10.4000 mm | 2 | - | Black | - | - | - | 32.9 mm | ||
![]() HEX40-AC-45-23-A13-1 TE Connectivity | 21 | - | - | - | - | 45 | Electroless Nickel | 9-1198910-0 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 425030-000 | HEX40-AC-45-23-A13-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-90-17-A6-1 TE Connectivity | In Stock | - | - | Gold | - | 90 | Cadmium | 6-1192586-6 | Aluminum Alloy | - | Straight | - | - | - | - | 19-11 | Wall Mount | - | - | 343345-000 | HEX41-AB-90-17-A6-1 | - | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | Pin | - | - | - | No | 32.74 mm | ||
![]() HEX40-AC-00-15-A5-3-DS TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 3-1197964-5 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | 40 | - | 962168-000 | HEX40-AC-00-15-A5-3-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-15-A5-C TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1-1197401-8 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | 40 | - | 955935-000 | HEX40-AC-00-15-A5-C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-0804BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 6.3 | - | - | - | - | - | - | AAG5191-00 | TXR40AZ9W-0804BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2416AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 25.4 | - | - | - | - | - | - | AAG5234-00 | TXR40AZ9W-2416AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1608BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | - | - | AAG5334-00 | TXR40AZ9W-1608BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - |