- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Braid Typeu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SETR08AI-TINEL-LOCK-RING TE Connectivity | In Stock | - | - | - | - | - | - | - | 36 Single | - | - | - | - | - | CZ3656-000 | SETR08AI-SIDE-ENTRY-TINEL-LOCK-RING | Tinel-Lock Ring | ||
![]() 70H1-11-07-1-B TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK3747-000 | 70H1-11-07-1-B | - | ||
![]() STXR40AZ00-1216BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | 3-1899758-0 | Aluminum | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV1549-000 | STXR40AZ00-1216BI | - | ||
![]() STXR40AZ00-1018BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV1546-000 | STXR40AZ00-1018BI | - | ||
![]() BTA3-10-05-1-C TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 7.9 | - | - | - | BTA3-10-05-1-C | BTA3-10-05-1-C | Band Adapter | ||
![]() 70H3-15-08-1-C-SE TE Connectivity | 2146 |
| - | - | 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BAE0191-00 | 70H3-15-08-1-C-SE | Braided | ||
![]() 70H3-15-08-1-ZN-SE TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BAE0208-00 | 70H3-15-08-1-ZN-SE | Braided | ||
![]() TXR40AZ9W-1610BI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 15.8 | - | - | - | AAG5340-00 | TXR40AZ9W-1610BI | Tinel-Lock Adapter | ||
![]() TXR40AZ9W-1206BI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 9.5 | - | - | - | AAG5254-00 | TXR40AZ9W-1206BI | Tinel-Lock Adapter | ||
![]() TXR40AZ9W-1206AI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 9.5 | - | - | - | AAG5253-00 | TXR40AZ9W-1206AI | Tinel-Lock Adapter | ||
![]() TXR40AB9W-1004BI TE Connectivity | In Stock | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | - | 0 – 6.3 | - | - | - | AAG5225-00 | TXR40AB9W-1004BI | Tinel-Lock Adapter | ||
![]() TXR40AC9W-2416BI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | 0 – 25.4 | - | - | - | AAG5231-00 | TXR40AC9W-2416BI | Tinel-Lock Adapter | ||
![]() BTH3C-13-08-1-C TE Connectivity | In Stock | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | AAG5011-00 | BTH3C-13-08-1-C | - | ||
![]() HEX54-AB-00-21-A9-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 1-1196051-2 | Aluminum Alloy | - | - | - | - | - | - | 777297-000 | HEX54-AB-00-21-A9-1 | - | ||
![]() HEX41-AC-90-13-A3-2 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1193462-4 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | 41 | 461565-000 | HEX41-AC-90-13-A3-2 | - | ||
![]() HEX54-AC-00-13-A3-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | 6-1196860-2 | Aluminum Alloy | - | - | - | - | - | - | 881279-000 | HEX54-AC-00-13-A3-C | - | ||
![]() HEX40-AB-00-17-A6-2 TE Connectivity | In Stock | - | - | - | Straight | - | 7-1192588-6 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | 40 | 343655-000 | HEX40-AB-00-17-A6-2 | Ferrule, HexaShield | ||
![]() HEX40-AB-00-19-A7-2-DS TE Connectivity | 2624 |
| - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 2-1196803-4 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | 40 | 874439-000 | HEX40-AB-00-19-A7-2-DS | - | ||
![]() HEX41-AB-00-15-A5-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 5-1195729-1 | Aluminum Alloy | - | - | - | - | - | - | 733577-000 | HEX41-AB-00-15-A5-1 | - | ||
![]() HEX54-AB-90-21-A9-1 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | 2-1196437-1 | Aluminum Alloy | - | - | - | - | - | - | 824239-000 | HEX54-AB-90-21-A9-1 | - |