- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91H2-09-09-2-Z-HE200 TE Connectivity | In Stock | - | - | - | 14.2 | 45 | - | - | Nickel Aluminum Bronze | - | - | - | Wire-to-Wire | 40 | - | AAG4587-00 | 91H2-09-09-2-Z-HE200 | - | ||
![]() TXR40AZ00-2408AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EL4405-000 | TXR40AZ00-2408AI | - | ||
![]() STXR40AZ00-1418AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | Aluminum | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | EL4369-000 | STXR40AZ00-1418AI | - | ||
![]() BTF1-09-04-1-B-SB-AD TE Connectivity | In Stock | - | - | - | 6.3 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | - | AAB6821-00 | BTF1-09-04-1-B-SB-AD | - | ||
![]() APH1-13-32-40-1-B-SB TE Connectivity | In Stock | - | - | - | 25.4 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | H | AAB6148-00 | APH1-13-32-40-1-B-SB | - | ||
![]() APH1-17-16-10-1-B-SB TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | H | AAB6181-00 | APH1-17-16-10-1-B-SB | - | ||
![]() 91L1-18-06-1-B-HE100 TE Connectivity | In Stock | - | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | Straight | 6 | - | Aluminum Alloy | - | - | - | - | 18 | - | AAB3829-00 | 91L1-18-06-1-B-HE100 | - | ||
![]() 91LC1-20-10-1-ZB-HE200 TE Connectivity | In Stock | - | - | 15.8u2009mmu2009[u2009.622u2009inu2009] | - | Straight | 10 | - | Aluminum Alloy | - | - | - | - | 58 | - | AAB4071-00 | 91LC1-20-10-1-ZB-HE200 | - | ||
![]() BTA3-14-06-1-C-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel | Aluminum | - | 0 – 9.5 | - | - | - | - | BTA3-14-06-1-C-SB | BTA3-14-06-1-C-SB | Band Adapter | ||
![]() BTA1-22-05-1-C TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | Aluminum | - | 0 – 7.9 | - | - | - | - | BTA1-22-05-1-C | BTA1-22-05-1-C | Band Adapter | ||
![]() BTA3-14-12-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Cobalt | Aluminum | - | 0 – 19 | - | - | - | - | BTA3-14-12-1-ZB-SB | BTA3-14-12-1-ZB-SB | Band Adapter | ||
![]() BTA3-12-08-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Cobalt | Aluminum | - | 0 – 12.7 | - | - | - | - | BTA3-12-08-1-ZB-SB | BTA3-12-08-1-ZB-SB | Band Adapter | ||
![]() BTA1-10-10-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | Aluminum | - | 0 – 15.8 | - | - | - | - | BTA1-10-10-1-ZB-SB | BTA1-10-10-1-ZB-SB | Band Adapter | ||
![]() BTA3-22-08-1-B-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | Aluminum | - | 0 – 12.7 | - | - | - | - | BTA3-22-08-1-B-SB | BTA3-22-08-1-B-SB | Band Adapter | ||
![]() BTA3-22-11-1-B TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | Aluminum | - | 0 – 17.4 | - | - | - | - | BTA3-22-11-1-B | BTA3-22-11-1-B | Band Adapter | ||
![]() BTA3-18-08-1-B TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | Aluminum | - | 0 – 12.7 | - | - | - | - | BTA3-18-08-1-B | BTA3-18-08-1-B | Band Adapter | ||
![]() BTA3-20-10-1-B TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | Aluminum | - | 0 – 15.8 | - | - | - | - | BTA3-20-10-1-B | BTA3-20-10-1-B | Band Adapter | ||
![]() 91H3-19-12-1-ZN-HE300 TE Connectivity | In Stock | - | - | - | 19 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | - | EK4868-000 | 91H3-19-12-1-ZN-HE300 | - | ||
![]() 91H3-15-08-1-C-HE200 TE Connectivity | In Stock | - | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | - | EK4861-000 | 91H3-15-08-1-C-HE200 | - | ||
![]() 91H1-17-10-1-ZN-HE200 TE Connectivity | In Stock | - | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | - | EK4838-000 | 91H1-17-10-1-ZN-HE200 | - |