- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Braid Typeu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91LC1-20-10-1-ZB-HE200 TE Connectivity | In Stock | - | - | 15.8u2009mmu2009[u2009.622u2009inu2009] | - | Straight | 10 | - | - | Aluminum Alloy | - | - | - | - | - | 58 | AAB4071-00 | 91LC1-20-10-1-ZB-HE200 | - | ||
![]() BTA3-14-06-1-C-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel | - | Aluminum | - | - | 0 – 9.5 | - | - | - | BTA3-14-06-1-C-SB | BTA3-14-06-1-C-SB | Band Adapter | ||
![]() BTA1-22-05-1-C TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel | - | Aluminum | - | - | 0 – 7.9 | - | - | - | BTA1-22-05-1-C | BTA1-22-05-1-C | Band Adapter | ||
![]() BTA3-14-12-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Cobalt | - | Aluminum | - | - | 0 – 19 | - | - | - | BTA3-14-12-1-ZB-SB | BTA3-14-12-1-ZB-SB | Band Adapter | ||
![]() BTA3-12-08-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Cobalt | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BTA3-12-08-1-ZB-SB | BTA3-12-08-1-ZB-SB | Band Adapter | ||
![]() BTA1-10-10-1-ZB-SB TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Cobalt | - | Aluminum | - | - | 0 – 15.8 | - | - | - | BTA1-10-10-1-ZB-SB | BTA1-10-10-1-ZB-SB | Band Adapter | ||
![]() BTA3-22-08-1-B-SB TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BTA3-22-08-1-B-SB | BTA3-22-08-1-B-SB | Band Adapter | ||
![]() BTA3-22-11-1-B TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | - | Aluminum | - | - | 0 – 17.4 | - | - | - | BTA3-22-11-1-B | BTA3-22-11-1-B | Band Adapter | ||
![]() BTA3-18-08-1-B TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BTA3-18-08-1-B | BTA3-18-08-1-B | Band Adapter | ||
![]() BTA3-20-10-1-B TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium | - | Aluminum | - | - | 0 – 15.8 | - | - | - | BTA3-20-10-1-B | BTA3-20-10-1-B | Band Adapter | ||
![]() 91H3-19-12-1-ZN-HE300 TE Connectivity | In Stock | - | - | - | 19 | 90 | - | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK4868-000 | 91H3-19-12-1-ZN-HE300 | - | ||
![]() 91H3-15-08-1-C-HE200 TE Connectivity | In Stock | - | - | - | 12.7 | 90 | - | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK4861-000 | 91H3-15-08-1-C-HE200 | - | ||
![]() 91H1-17-10-1-ZN-HE200 TE Connectivity | In Stock | - | - | - | 15.8 | Straight | - | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK4838-000 | 91H1-17-10-1-ZN-HE200 | - | ||
![]() SETR08AI-TINEL-LOCK-RING TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 36 Single | - | - | - | - | - | CZ3656-000 | SETR08AI-SIDE-ENTRY-TINEL-LOCK-RING | Tinel-Lock Ring | ||
![]() 70H1-11-07-1-B TE Connectivity | In Stock | - | - | - | 11.1 | Straight | - | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | 40 | EK3747-000 | 70H1-11-07-1-B | - | ||
![]() STXR40AZ00-1216BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | 3-1899758-0 | Aluminum | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV1549-000 | STXR40AZ00-1216BI | - | ||
![]() STXR40AZ00-1018BI TE Connectivity | In Stock | - | - | - | - | Straight | - | Zinc Nickel (ASTM B841) | - | Aluminum | - | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV1546-000 | STXR40AZ00-1018BI | - | ||
![]() BTA3-10-05-1-C TE Connectivity | In Stock | - | - | - | - | 90 | - | Electroless Nickel | - | Aluminum | - | - | 0 – 7.9 | - | - | - | BTA3-10-05-1-C | BTA3-10-05-1-C | Band Adapter | ||
![]() 70H3-15-08-1-C-SE TE Connectivity | 2146 |
| - | - | - | 90 | - | Electroless Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BAE0191-00 | 70H3-15-08-1-C-SE | Braided | ||
![]() 70H3-15-08-1-ZN-SE TE Connectivity | In Stock | - | - | - | - | 90 | - | Zinc Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | BAE0208-00 | 70H3-15-08-1-ZN-SE | Braided |