- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APH1-11-14-10-1-B-SB TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAB6110-00 | APH1-11-14-10-1-B-SB | ||
![]() 91Q3-14-05-1-ZB-HE100 TE Connectivity | In Stock | - | - | 7.9 | 90 | 5 | - | - | Aluminum Alloy | - | - | - | 78 | - | AAB4705-00 | 91Q3-14-05-1-ZB-HE100 | ||
![]() BTF1-21-14-1-B-SB-AD TE Connectivity | In Stock | - | - | 22.2 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 41 | - | AAB6875-00 | BTF1-21-14-1-B-SB-AD | ||
![]() 91H3-25-17-1-ZN-HE400 TE Connectivity | In Stock | - | - | 27 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | - | AAB3599-00 | 91H3-25-17-1-ZN-HE400 | ||
![]() APH1-19-24-20-1-ZN-SB TE Connectivity | In Stock | - | - | 19 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAB6213-00 | APH1-19-24-20-1-ZN-SB | ||
![]() 91Q3-36-22-1-B-HE400 TE Connectivity | In Stock | - | - | 35 | 90 | 22 | - | - | Aluminum Alloy | - | - | - | 78 | - | AAB4766-00 | 91Q3-36-22-1-B-HE400 | ||
![]() APH1-17-14-30-1-ZN-SB TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | - | H | AAB6180-00 | APH1-17-14-30-1-ZN-SB | ||
![]() BTF3-23-16-1-B-SB-AD TE Connectivity | In Stock | - | - | 25.4 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 41 | - | AAB6922-00 | BTF3-23-16-1-B-SB-AD | ||
![]() TXR54AC00-1814AI TE Connectivity | In Stock | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | 7-1197447-4 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | 962797-000 | TXR54AC00-1814AI | ||
![]() 70A1-12-05-1-ZB TE Connectivity | 19 |
| - | 7.9 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | - | 70A1-12-05-1-ZB | 70A1-12-05-1-ZB | ||
![]() 70A3-14-08-1-B TE Connectivity | In Stock | - | - | 12.7 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | - | 70A3-14-08-1-B | 70A3-14-08-1-B | ||
![]() 70A1-24-16-1-B TE Connectivity | 2636 |
| - | 25.4 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | - | 70A1-24-16-1-B | 70A1-24-16-1-B | ||
![]() 70A3-14-05-1-ZB TE Connectivity | In Stock | - | - | 7.9 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | - | 70A3-14-05-1-ZB | 70A3-14-05-1-ZB | ||
![]() 70A1-22-12-1-B TE Connectivity | 2661 |
| - | 19 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | - | 70A1-22-12-1-B | 70A1-22-12-1-B | ||
![]() 70A1-32-16-1-B TE Connectivity | In Stock | - | - | 25.4 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | - | 70A1-32-16-1-B | 70A1-32-16-1-B | ||
![]() 70A3-16-09-1-ZB TE Connectivity | 2995 |
| - | 14.2 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | - | 70A3-16-09-1-ZB | 70A3-16-09-1-ZB | ||
![]() 70D1-08-05-1-ZB TE Connectivity | In Stock | - | - | 7.9 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 76 | - | 70D1-08-05-1-ZB | 70D1-08-05-1-ZB | ||
![]() 70D1-12-06-1-B TE Connectivity | In Stock | - | - | 9.5 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 76 | - | 70D1-12-06-1-B | 70D1-12-06-1-B | ||
![]() 70D3-10-06-1-C TE Connectivity | In Stock | - | - | 9.5 | 90 | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 76 | - | 70D3-10-06-1-C | 70D3-10-06-1-C | ||
![]() 70F1-09-05-1-C TE Connectivity | In Stock | - | - | 7.9 | Straight | - | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 41 | - | 70F1-09-05-1-C | 70F1-09-05-1-C |