- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mounting | Qualification | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Temperature Coefficient | Resistance | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AZ9W-2014BI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 22.2 | - | - | - | - | - | - | AAG5397-00 | TXR40AZ9W-2014BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2216AI TE Connectivity | In Stock | - | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 25.4 | - | - | - | - | - | - | AAG5409-00 | TXR40AZ9W-2216AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-19-11-1-ZN TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 17.4 | - | - | - | - | - | - | AAG5653-00 | BTH3-19-11-1-ZN | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTD1-20-09-1-B TE Connectivity | In Stock | - | - | - | 14.2 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 76 | EJ2346-000 | BTD1-20-09-1-B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-21-19-4-J-HE400 TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | - | - | 0 – 30.2 | - | - | - | - | - | - | AAG5826-00 | 91H1-21-19-4-J-HE400 | Spring | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-09-08-4-J-HE200 TE Connectivity | In Stock | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | - | - | 0 – 12.7 | - | - | - | - | - | - | AAG5848-00 | 91H1-09-08-4-J-HE200 | Spring | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA3-14-08-1-C TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | - | - | 0 – 12.7 | - | - | - | - | - | - | BTA3-14-08-1-C | BTA3-14-08-1-C | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC45-2006AI TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | - | Aluminum | - | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EK3480-000 | TXR40AC45-2006AI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR15AZ90-0304BI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | AS50151 Solder Contact with ENDBELL | - | - | - | - | - | EK3532-000 | TXR15AZ90-0304BI | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA6-AB-00-02-A25-1 TE Connectivity | 5 | - | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 9-1199369-6 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | - | A6 | 466338-000 | HEXA6-AB-00-02-A25-1 | - | - | 25 ppm/K | 22 kOhm | - | 0.125 W | - | Sulfur Resistant | - | 0.1 | 2 | 1.25 | ||
![]() 70F3-15-10-1-ZB TE Connectivity | In Stock | - | - | - | 15.8 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 41 | 70F3-15-10-1-ZB | 70F3-15-10-1-ZB | - | - | 25 ppm/K | 3.28 kOhm | - | 0.125 W | - | Sulfur Resistant | - | 0.1 | 1.6 | 0.85 | ||
![]() 70H1-19-14-1-B TE Connectivity | 2211 |
| - | - | 22.23 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | 70H1-19-14-1-B | 70H1-19-14-1-B | - | - | 25.0000 ppm/°C | 63.4 kOhm | - | 0.1 W | - | - | - | 0.1 | 1.6 | 0.85 | ||
![]() 70H3-15-09-1-B TE Connectivity | In Stock | - | - | - | 14.2 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | 70H3-15-09-1-B | 70H3-15-09-1-B | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91H1-15-18-1-C-HE400 TE Connectivity | In Stock | - | - | - | 28.6 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | AEC-Q200 | 40 | AAB1959-00 | 91H1-15-18-1-C-HE400 | - | - | 25 ppm/K | 60.4 kOhm | - | 0.125 W | - | Sulfur Resistant | - | 0.1 | 1.6 mm | 0.85 mm | ||
![]() 91H1-21-16-4-J-HE300 TE Connectivity | In Stock | - | - | - | 25.4 | Straight | - | - | Stainless Steel | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | AAB2347-00 | 91H1-21-16-4-J-HE300 | - | - | - | - | - | 3 W | - | High Reliability, MIL-PRF-39007 | - | 1 | - | - | ||
![]() 91H2-15-11-1-B-HE200 TE Connectivity | In Stock | - | - | - | 17.4 | 45 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 40 | AAB2736-00 | 91H2-15-11-1-B-HE200 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTD3-10-06-1-ZB TE Connectivity | In Stock | - | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | - | - | Wire-to-Wire | - | - | - | 76 | BTD3-10-06-1-ZB | BTD3-10-06-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTF1-17-06-1-B TE Connectivity | In Stock | - | - | Gold | 9.5 | Straight | - | - | Aluminum Alloy | Polyester | Straight | - | - | - | Wire-to-Wire | Phosphor Bronze | Through Hole | - | 41 | BTF1-17-06-1-B | BTF1-17-06-1-B | - | Press Fit | - | - | Plug | - | 2.0000 mm | - | Gray | - | 24.9 mm | - | ||
![]() BTH3-15-14-2-Z TE Connectivity | In Stock | - | - | - | - | 90 | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | - | - | 0 – 22.2 | - | - | - | - | - | - | BTH3-15-14-2-Z | BTH3-15-14-2-Z | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STXR54AU00-1010BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | EK9369-000 | STXR54AU00-1010BI | - | - | - | - | - | - | - | - | - | - | - | - |