- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mounting | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Wire Size | Operating Temperature | Type | Gender | Pitch | Family | Shielded | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTA1-18-10-1-B TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | - | Aluminum | - | - | - | 0 – 15.8 | - | - | - | - | - | - | BTA1-18-10-1-B | BTA1-18-10-1-B | Band Adapter | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-22-08-4-J-SB TE Connectivity | In Stock | - | - | Tin | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | Straight | - | 0 – 12.7 | - | - | Copper Alloy | Cable Mount | - | - | BTA1-22-08-4-J-SB | BTA1-22-08-4-J-SB | Band Adapter | Crimp | 22 to 20, 22 AWG | -40 to 125 °C | - | Pin | - | - | No | - | ||
![]() APH1-21-20-30-1-B TE Connectivity | In Stock | - | - | Gold | 15.9 | Straight | - | - | Aluminum Alloy | Thermoplastic | Straight | - | - | - | Wire-to-Wire | Phosphor Bronze | Through Hole | - | H | AAG4540-00 | APH1-21-20-30-1-B | - | Solder | - | - | - | Receptacle | 2.7700 mm | - | - | 53 mm | ||
![]() STXR40AZ45-1212BI TE Connectivity | In Stock | - | - | - | - | 45 | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EL4372-000 | STXR40AZ45-1212BI | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ00-2404AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EL4404-000 | TXR40AZ00-2404AI | - | - | - | - | - | - | - | HDC Connectors and Accessories | - | - | ||
![]() TXR40AZ90-2410AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | EL5002-000 | TXR40AZ90-2410AI | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX07-AB TE Connectivity | 597 | - | - | - | - | - | Cadmium | 7-1199876-3 | - | - | - | - | - | - | - | - | - | - | - | 891926-000 | HEX07-AB | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90-25-A12-3-DS TE Connectivity | In Stock | - | - | - | - | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1198132-2 | - | - | - | - | - | - | - | - | - | - | - | 836402-000 | HEX40-AC-90-25-A12-3-DS | Ferrule, HexaShield | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-23-A10-1 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 8-1196174-6 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 798171-000 | HEX40-AB-00-23-A10-1 | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-SC-00-17-A7-1 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | 1-1194827-2 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | 610363-000 | HEX54-SC-00-17-A7-1 | - | - | - | - | 25.4 mm Diameter Eleven Turn Dial | - | - | - | - | - | ||
![]() HEX54-SC-45-09-A1-1 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | 5-1199165-8 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | 583456-000 | HEX54-SC-45-09-A1-1 | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-00-21-A9-1 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 7-1192250-0 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 297165-000 | HEX41-AB-00-21-A9-1 | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AB-00-11-A2-1 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 4-1191468-1 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 202539-000 | HEX41-AB-00-11-A2-1 | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-19-A7-1-DS TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 4-1191660-6 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 225441-000 | HEX40-AB-00-19-A7-1-DS | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-23-A10-1-DS TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | 3-1194252-8 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 542339-000 | HEX40-AB-00-23-A10-1-DS | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90-21-A9-1-DS TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | 5-1197971-5 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 044380-000 | HEX40-AC-90-21-A9-1-DS | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-45-13-A3-1 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | 3-1200571-2 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | E22091-000 | HEX40-AB-45-13-A3-1 | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-21-A9-2-DS TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1196737-5 | Aluminum Alloy | - | - | - | - | - | Cable-to-Cable | - | - | 41 | - | 865049-000 | HEX41-AC-90-21-A9-2-DS | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA6-AC-00-02-A18-1 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | 8-1197213-9 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 930607-000 | HEXA6-AC-00-02-A18-1 | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-11-A2-1 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | 7-1197608-2 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | 984911-000 | HEX40-AB-90-11-A2-1 | - | - | - | - | - | - | - | - | - | - |