- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH1-13-08-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | - | Aluminum | - | 0 – 12.7 | - | - | - | EK4883-000 | BTH1-13-08-1-B-SB | Band Adapter | ||
![]() BTH1-19-12-1-ZN-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | 0 – 19 | - | - | - | EK4894-000 | BTH1-19-12-1-ZN-SB | Band Adapter | ||
![]() BTH1-15-08-1-C-SB TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | 0 – 12.7 | - | - | - | EK4887-000 | BTH1-15-08-1-C-SB | Band Adapter | ||
![]() 91H3-25-16-1-ZN-HE300 TE Connectivity | In Stock | - | - | 25.4 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | EK4877-000 | 91H3-25-16-1-ZN-HE300 | - | ||
![]() BTH3-15-08-1-B-SB TE Connectivity | In Stock | - | - | - | 90 | Cadmium | - | Aluminum | - | 0 – 12.7 | - | - | - | EK4912-000 | BTH3-15-08-1-B-SB | Band Adapter | ||
![]() BTA1-10-12-1-ZB-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | 0 – 19 | - | - | - | BTA1-10-12-1-ZB-SB | BTA1-10-12-1-ZB-SB | Band Adapter | ||
![]() 70H3-19-12-1-ZN-SE TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 19 | - | - | - | BAE0212-00 | 70H3-19-12-1-ZN-SE | Braided | ||
![]() 70H3-13-07-1-ZN-SE TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 11.1 | - | - | - | BAE0206-00 | 70H3-13-07-1-ZN-SE | Braided | ||
![]() 70A3-12-07-1-C-SE TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 11.1 | - | - | - | BAE0222-00 | 70A3-12-07-1-C-SE | Braided | ||
![]() 70H3-21-14-1-ZN-SE TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | 0 – 22.2 | - | - | - | BAE0214-00 | 70H3-21-14-1-ZN-SE | Braided | ||
![]() TXR40BW45-1814AI TE Connectivity | In Stock | - | - | - | 45 | Unplated (Shotblast Glass Bead) | 2-1899479-5 | Nickel Aluminum Bronze | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CN4382-000 | TXR40BW45-1814AI | - | ||
![]() TXR40BW45-2418AI TE Connectivity | In Stock | - | - | - | 45 | Unplated (Shotblast Glass Bead) | 2-1899479-8 | Nickel Aluminum Bronze | 12.7 – 20.5u2009mmu2009[u2009.5 – .1u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CN4385-000 | TXR40BW45-2418AI | - | ||
![]() BTA3-14-08-1-C TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | - | Aluminum | - | 0 – 12.7 | - | - | - | BTA3-14-08-1-C | BTA3-14-08-1-C | Band Adapter | ||
![]() TXR40AC45-2006AI TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel (AMS-C-26074) | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EK3480-000 | TXR40AC45-2006AI | - | ||
![]() TXR15AZ90-0304BI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | AS50151 Solder Contact with ENDBELL | - | - | EK3532-000 | TXR15AZ90-0304BI | - | ||
![]() 70H1-15-10-1-ZN TE Connectivity | 2866 |
| - | 15.87 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | EK4782-000 | 70H1-15-10-1-ZN | - | ||
![]() 70H3-11-06-1-ZN TE Connectivity | 2864 |
| - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | EK4802-000 | 70H3-11-06-1-ZN | - | ||
![]() 91H1-21-14-1-B-HE300 TE Connectivity | In Stock | - | - | 22.2 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | EK4842-000 | 91H1-21-14-1-B-HE300 | - | ||
![]() 91H3-11-06-1-B-HE100 TE Connectivity | In Stock | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | EK4854-000 | 91H3-11-06-1-B-HE100 | - | ||
![]() 91H3-21-14-1-C-HE300 TE Connectivity | In Stock | - | - | 22.2 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | EK4870-000 | 91H3-21-14-1-C-HE300 | - |