- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Mil-Spec | Mounting | Sealableu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Gender | Pitch | Housing Color | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH3-25-20-1-ZN-SB TE Connectivity | In Stock | - | - | Gold | - | 90 | Zinc Nickel | - | Aluminum | Thermoplastic | Right Angle | - | 0 – 31.8 | - | - | - | - | Phosphor Bronze | - | Through Hole | - | - | - | BTH3-25-20-1-ZN-SB | BTH3-25-20-1-ZN-SB | Band Adapter | Solder | -65 to 105 °C | Header | 2.5400 mm | Black | 47.76 mm | ||
![]() TXR15AZ00-2014AI TE Connectivity | 24 | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | - | - | AS50151 Solder Contact with ENDBELL | - | - | - | - | - | - | - | CW0950-000 | TXR15AZ00-2014AI | - | - | - | - | - | - | - | ||
![]() TXR76AU00-1004AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 8-1201255-9 | Aluminum | - | - | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | - | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | - | A95128-000 | TXR76AU00-1004AI | - | - | - | - | - | - | - | ||
![]() STXR40AZ90-2024AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 19.1 – 30.5u2009mmu2009[u2009.75 – 1.2u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | EK9368-000 | STXR40AZ90-2024AI | - | - | - | - | - | - | - | ||
![]() TXR40AZ90-2016AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | EK9381-000 | TXR40AZ90-2016AI | - | - | - | - | - | - | - | ||
![]() TXR40AZ00-2007BI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | - | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | CW1829-000 | TXR40AZ00-2007BI | - | - | - | - | - | - | - | ||
![]() BTD1-14-04-1-ZN-AD TE Connectivity | In Stock | - | - | - | 6.3 | Straight | - | - | Aluminum Alloy | - | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | 76 | - | AAE5303-00 | BTD1-14-04-1-ZN-AD | - | - | - | - | - | - | - | ||
![]() R85049/84-22N03 TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | M85049/84-22N03 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | R85049/84-22N03 | - | No | - | - | CW4789-000 | R85049/84-22N03 | - | - | - | - | - | - | - | ||
![]() R85049/87-16W03 TE Connectivity | 2450 |
| - | - | - | 90 | Cadmium | M85049/87-16W03 | Aluminum Alloy | - | - | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | - | Cable-to-Cable | - | R85049/87-16W03 | - | - | - | - | CW4210-000 | R85049/87-16W03 | - | - | - | - | - | - | - | ||
![]() R85049/87-14W03 TE Connectivity | 2898 |
| - | - | - | 90 | Cadmium | M85049/87-14W03 | Aluminum Alloy | - | - | 14.27u2009mmu2009[u2009.562u2009inu2009] | - | - | - | - | Cable-to-Cable | - | R85049/87-14W03 | - | - | - | - | CW4209-000 | R85049/87-14W03 | - | - | - | - | - | - | - | ||
![]() R85049/82-18W02 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | M85049/82-18W02 | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Cable | - | R85049/82-18W02 | - | No | - | - | CW3737-000 | R85049/82-18W02 | - | - | - | - | - | - | - | ||
![]() R85049/84-10W03 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | M85049/84-10W03 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | R85049/84-10W03 | - | No | - | - | CW4043-000 | R85049/84-10W03 | - | - | - | - | - | - | - | ||
![]() R85049/82-16N02 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | M85049/82-16N02 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | R85049/82-16N02 | - | No | - | - | CW4466-000 | R85049/82-16N02 | - | - | - | - | - | - | - | ||
![]() R85049/90-19W02 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | M85049/90-19W02 | Aluminum Alloy | - | - | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | - | - | Cable-to-Cable | - | R85049/90-19W02 | - | - | - | - | CW3817-000 | R85049/90-19W02 | - | - | - | - | - | - | - | ||
![]() R85049/84-28W03 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | M85049/84-28W03 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | R85049/84-28W03 | - | No | - | - | CW4119-000 | R85049/84-28W03 | - | - | - | - | - | - | - | ||
![]() R85049/90-15N03 TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | M85049/90-15N03 | Aluminum Alloy | - | - | 14.27u2009mmu2009[u2009.562u2009inu2009] | - | - | - | - | Cable-to-Cable | - | R85049/90-15N03 | - | - | - | - | CW4626-000 | R85049/90-15N03 | - | - | - | - | - | - | - | ||
![]() R85049/82-12W03 TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium | M85049/82-12W03 | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Cable | - | R85049/82-12W03 | - | No | - | - | CW3744-000 | R85049/82-12W03 | - | - | - | - | - | - | - | ||
![]() R85049/84-18N02 TE Connectivity | In Stock | - | - | - | - | 90 | Electroless Nickel | M85049/84-18N02 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | R85049/84-18N02 | - | No | - | - | CW4777-000 | R85049/84-18N02 | - | - | - | - | - | - | - | ||
![]() APH1-09-M12-30-2-Z TE Connectivity | In Stock | - | - | - | - | Straight | - | - | Nickel Aluminum Bronze | - | - | - | - | 09 | - | - | Wire-to-Wire | - | - | - | - | - | H | AAE5646-00 | APH1-09-M12-30-2-Z | - | - | - | - | - | - | - | ||
![]() R85049/90-23W02 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | M85049/90-23W02 | Aluminum Alloy | - | - | 17.48u2009mmu2009[u2009.688u2009inu2009] | - | - | - | - | Cable-to-Cable | - | R85049/90-23W02 | - | - | - | - | CW3819-000 | R85049/90-23W02 | - | - | - | - | - | - | - |