- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base/Housing Material | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Compatible With Connector Shell Sizeu2009 | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Input Voltage Range | Maximum Input Voltage | Mil-Spec | Mounting | Sealableu2009 | Supplier Package | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Usage Level | Operating Temperature | Type | Number of Rows | Gender | Pitch | Pin Count | Number of Outputs | Number of Contacts | Output Voltage | Housing Color | Output Type | Polarity | Screening Level | Line Regulation | Load Regulation | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R85049/82-20N02 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/82-20N02 | - | - | - | - | - | - | Wire & Cable | - | Cable-to-Cable | - | - | - | R85049/82-20N02 | - | No | - | - | CW4468-000 | R85049/82-20N02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/82-24N02 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/82-24N02 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | R85049/82-24N02 | - | No | - | - | CW4470-000 | R85049/82-24N02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR41AC90-1010BI TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (AMS-C-26074) | - | Aluminum | - | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | - | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | - | - | CV3893-000 | TXR41AC90-1010BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/83-10N03 TE Connectivity | 2637 |
| - | - | 45 | Electroless Nickel | M85049/83-10N03 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | R85049/83-10N03 | - | No | - | - | CW6009-000 | R85049/83-10N03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/83-24W02 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/83-24W02 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | R85049/83-24W02 | - | No | - | - | CW5931-000 | R85049/83-24W02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/83-20W02 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/83-20W02 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | R85049/83-20W02 | - | No | - | - | CW5929-000 | R85049/83-20W02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/86-14N02 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/86-14N02 | Aluminum Alloy | - | - | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | - | - | - | Cable-to-Cable | - | - | - | R85049/86-14N02 | - | - | - | - | CW6104-000 | R85049/86-14N02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R85049/83-16N03 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/83-16N03 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | R85049/83-16N03 | - | No | - | - | CW6012-000 | R85049/83-16N03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-45-15-A5-1 TE Connectivity | In Stock | - | - | - | 45 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 8-1201464-7 | Aluminum Alloy | - | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | 40 | F28038-000 | HEX40-AB-45-15-A5-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-2420BI TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 7-1899750-3 | Nickel Aluminum Bronze | - | - | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | - | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | - | CV1291-000 | TXR40BW00-2420BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRC A RMGP 20-000 TE Connectivity | In Stock | - | - | - | Straight | - | - | Aluminum Alloy | - | - | - | - | 20 | - | - | Cable-to-Cable | - | - | - | - | - | No | - | - | ZPF000000000119729 | STRAIGHT BACKSHELL M25 S.20 W/O GROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH1-19-06-2-Z TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | - | - | 0 – 9.5 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5175-00 | BTH1-19-06-2-Z | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB9W-0804AI TE Connectivity | In Stock | - | - | - | Swept 90 | Cadmium | - | Aluminum | - | - | - | 0 – 6.3 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5187-00 | TXR40AB9W-0804AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ9W-1408AI TE Connectivity | In Stock | - | - | Tin-Lead | Swept 90 | Zinc Nickel | - | Aluminum | - | Straight | - | 0 – 12.7 | - | - | - | - | Beryllium Copper | - | - | - | Through Hole | - | - | - | AAG5198-00 | TXR40AZ9W-1408AI | Tinel-Lock Adapter | Press Fit | - | - | Discrete Socket | 1 | Receptacle | - | - | - | 1 POS | - | - | - | - | - | - | - | 3.45 mm | ||
![]() TXR40AZ9W-1005BI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | Nylon 66 | Straight | - | 0 – 7.9 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5223-00 | TXR40AZ9W-1005BI | Tinel-Lock Adapter | - | - | -40 to 105 °C | - | - | Receptacle | 3.6800 mm | - | - | - | - | Natural | - | - | - | - | - | - | ||
![]() TXR40AZ9W-2416BI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 25.4 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5235-00 | TXR40AZ9W-2416BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC9W-1812AI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | - | 0 – 19 | - | - | - | - | - | 1.6, 6 V | 6 V | - | Surface Mount | - | USP | - | AAG5349-00 | TXR40AC9W-1812AI | Tinel-Lock Adapter | - | Industrial grade | - | - | - | - | - | 4 | 1 | - | 3.2 V | - | Fixed | Positive | Industrial | 0.2 %/V | 40 mV | - | ||
![]() TXR40AZ9W-2418BI TE Connectivity | In Stock | - | - | - | Swept 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 28.6 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5431-00 | TXR40AZ9W-2418BI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AC9W-2012AI TE Connectivity | In Stock | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum | - | - | - | 0 – 19 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5388-00 | TXR40AC9W-2012AI | Tinel-Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-17-06-1-ZN TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | - | - | 0 – 9.5 | - | - | - | - | - | - | - | - | - | - | - | - | AAG5956-00 | BTH3-17-06-1-ZN | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |