- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Housing Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Housing Color | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Features | Diameter | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEX40-AC-00-21-A9-2 TE Connectivity Raychem Cable Protection | 2671 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | HexaShield | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | Shielded | - | - | - | 21 G | - | Compliant | Electroless Nickel | - | M31x1 | - | 6 pcs - 1 Backshell, 1 Conic Ring, 1 O-Ring, 1 Star, 1 Tinel Lock, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.516 (38.50mm) | - | - | RoHS Compliant | Not Applicable | - | ||
![]() M85049/1817W04 Amphenol PCD | 10000 | - | Datasheet | 12 Weeks | - | Clamp | Aluminum | Aluminium | Aluminum Alloy | - | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Olive Drab | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 17 E | - | - | Cadmium | 0.375 ~ 0.500 (9.52mm ~ 12.70mm) | - | - | - | 180° | - | Clamp Screws | - | - | 1.250 (31.75mm) | - | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() TX54AB00-2406-CS2473 TE Connectivity Aerospace | 17 |
| Datasheet | 9 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | Active | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | - | 24 | - | - | Cadmium | - | 1 7/16-18 UNEF | - | 1 pc - 1 Backshell | 180° | - | Tinel Lock | - | - | 1.590 (40.39mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/52-1-32W Amphenol PCD | 62 | - | Datasheet | 12 Weeks | - | Cable | - | - | Aluminum Alloy | - | Aluminium | - | - | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive Drab | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 32 | - | - | Cadmium | 0.875 ~ 1.250 (22.22mm ~ 31.75mm) | - | 31.75 mm | - | 180° | - | Clamp Screws | - | - | 2.219 (56.36mm) | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() TXR21AB00-1410BI TE Connectivity Aerospace | 10 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | NOT SPECIFIED | - | - | 2012 | TXR | Active | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | - | - | - | 14 | - | Non-Compliant | Cadmium | - | 13/16-20 UNEF | 12.7 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.089 (27.65mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AC90-1814AI TE Connectivity Aerospace | 12 | - | - | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Aluminum Alloy | - | Aluminium | - | - | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | 200°C | -65°C | Silver | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 19 F | - | Compliant | Electroless Nickel | - | M28x1 | 17.8 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | Tinel Lock | - | - | 1.398 (35.50mm) | - | - | RoHS Compliant | - | - | ||
![]() 97-3057-1008-1 Amphenol Industrial Operations | 1576 | - | Datasheet | 12 Weeks | - | Cable | - | - | Zinc Die Cast | Aluminium | Aluminium | - | - | Bulk | 1998 | 97 | Active | 1 (Unlimited) | Cable Clamp | 125°C | -55°C | Olive | - | - | - | Straight | - | - | - | MIL-DTL-5015 | 16 16S | - | - | Chromate | 0.562 (14.27mm) | 7/8-20 | 14.27 mm | 6 pcs - 3 pc Cable Clamp, 1 Bushing, 2 Screws | 180° | - | Bushing, Clamp Screws | 14mm | 23.37mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | IP67 | ||
![]() TXR40AB00-1608AI TE Connectivity Aerospace | 34 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Aluminum | - | Aluminum Alloy | - | Aluminium | NOT SPECIFIED | - | - | 2011 | TXR | Active | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 17 E | - | Non-Compliant | Cadmium | - | M25x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.279 (32.49mm) | - | Unknown | Non-RoHS Compliant | Not Applicable | - | ||
![]() MS27506F24-2 Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Clamp | - | - | - | - | - | - | 24 | Bulk | 2014 | Military, MIL-DTL-38999 Series I, II | Active | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Silver | YES | NO | NO | - | - | Environment Resistant | - | - | 24 | - | - | Electroless Nickel | 1.000 (25.40mm) | 1 7/16-18 UNEF | - | - | 180° | STRAIN RELIEF | Clamp Screws, Grommet | - | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() M85049/88-19W03 Glenair | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | Aluminum | - | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Backshell, Banding | - | - | Olive | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 19 | - | - | Cadmium Nickel | 0.750 (19.05mm) | M28x1 | - | - | 180° | - | Detented | - | - | 1.520 (38.61mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() A8504951118W Amphenol PCD | 67 |
| - | 10 Weeks | - | Cable | - | - | Aluminum Alloy | - | - | - | - | - | - | SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | 18 | - | - | Cadmium Nickel | 0.520 ~ 0.710 (13.21mm ~ 18.03mm) | 1 1/16-18 UNEF | - | - | 90° | - | Clamp Screws | - | - | 1.220 (30.99mm) | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR41AB00-1408BI TE Connectivity Raychem Cable Protection | 2275 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | - | - | - | 14 15 | - | Non-Compliant | Cadmium | - | 13/16-20 UNEF | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.094 (27.79mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB90-1008BI TE Connectivity Raychem Cable Protection | 2436 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | Environment Resistant | - | - | 11 B | - | Non-Compliant | Cadmium | - | M15x1 | 10.2 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 90° | - | Tinel Lock | - | - | 0.827 (21.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR18AB00-1006AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Unshielded | - | - | - | 10S | - | Non-Compliant | Cadmium | - | 1/2-28 UNEF | 7.6 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 0.780 (19.80mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR61AB00-2208AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | 2015 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | - | - | - | 22 H | - | Non-Compliant | Cadmium | - | 1 3/8-28 UNEF | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.724 (43.80mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR18AB00-2210BI TE Connectivity Raychem Cable Protection | 14 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Unshielded | - | - | - | 22 | - | Non-Compliant | Cadmium | - | 1 1/4-18 UNEF | 12.7 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.598 (40.60mm) | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/49-2-20W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | 20 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | - | - | Olive | YES | NO | NO | Straight | Unshielded | - | not_compliant | MIL-DTL-38999 | 20 21 | Green | - | Cadmium Nickel | 0.343 ~ 0.698 (8.71mm ~ 17.73mm) | 1 3/16-18 UNEF | 17.7 mm | - | 180° | STRAIN RELIEF | Clamp Screws | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() M85049/38-21W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | 21 | - | 2007 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | Cable Clamp | - | - | Olive | YES | NO | NO | Straight | Unshielded | - | not_compliant | MIL-DTL-38999 | 21 | - | - | Cadmium Nickel | 0.343 ~ 0.698 (8.71mm ~ 17.73mm) | M31x1 | 17.7 mm | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | Clamp Screws | - | - | - | - | No SVHC | Non-RoHS Compliant | - | - | ||
![]() M85049/38-15N Amphenol PCD | 122 | - | Datasheet | 10 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | Cable Clamp | - | - | Silver | - | - | - | - | - | - | - | - | 15 | - | - | Electroless Nickel | 0.260 ~ 0.460 (6.60mm ~ 11.68mm) | - | - | - | 180° | - | Clamp Screws | - | - | 1.280 (32.51mm) | - | - | RoHS Compliant | - | - | ||
![]() TXR40AB00-2008BI TE Connectivity Raychem Cable Protection | 47 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | Aluminium | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 21 G | - | Non-Compliant | Cadmium | - | M31x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | - | 1.457 (37.00mm) | - | - | Non-RoHS Compliant | Not Applicable | - |