- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | Empty Shell | ELV | Plating | Body Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Features | Length | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR54AB45-1408AI2 TE Connectivity Raychem Cable Protection | 2856 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | not_compliant | - | 12 14 14S | - | Non-Compliant | Cadmium | - | - | 7/8-20 UNEF | 10.2 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 45° | - | Tinel Lock | - | 0.980 (24.90mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() STX40AB00-0808 TE Connectivity / Raychem | In Stock | - | Datasheet | - | - | - | 0808 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M85049/88-23W03 Amphenol PCD | 167 |
| Datasheet | 8 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2016 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-38999 | 23 H | - | - | Cadmium | - | 0.950 (24.13mm) | - | - | - | 180° | - | Self Locking | - | 1.766 (44.86mm) | - | - | Non-RoHS Compliant | - | ||
![]() TXR15AZ00-1010BI TE Connectivity Aerospace, Defense and Marine | 2503 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Aluminium | - | - | - | - | 2011 | - | Active | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() KTKK-1116 TE Connectivity Raychem Cable Protection | 2083 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Fluid Resistant Elastomer | - | - | - | - | 2005 | Thermofit KTKK | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | not_compliant | - | G | - | Non-Compliant | - | - | - | - | 24 mm | - | 180° | - | - | - | 1.504 (38.20mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() M85049/89-15N02 Amphenol PCD | In Stock | - | Datasheet | - | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Silver | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-38999 | 15 D | - | - | Electroless Nickel | - | 0.450 (11.43mm) | - | - | - | 45° | - | Self Locking | - | 1.281 (32.54mm) | - | - | RoHS Compliant | - | ||
![]() TXR21AB00-1806AI TE Connectivity Raychem Cable Protection | 2439 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 18 | - | Non-Compliant | Cadmium | - | - | 1 1/16-18 UNEF | 7.6 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | 1.352 (34.35mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() 97-67-28-12 Amphenol Industrial Operations | 34 | - | Datasheet | 11 Weeks | - | - | - | - | Zinc Die Cast | - | - | - | - | 2005 | 97 | Active | 1 (Unlimited) | - | Cable Clamp, Adapter | - | - | Olive | - | - | - | - | - | - | - | - | - | Water Resistant | - | - | - | 24 28 | - | - | Chromate | - | 0.687 (17.46mm) | 1 7/16-18 | - | 7 pcs - 2 pc Cable Clamp, 1 Adapter, 1 Bushing, 2 Screws, 1 Washer | 180° | - | Adapter, Bushing, Clamp Screws, Washer | - | 1.625 (41.28mm) | - | - | Non-RoHS Compliant | - | ||
![]() 10-436792-239 Amphenol Aerospace Operations | In Stock | - | Datasheet | 17 Weeks | - | Cable | - | - | Aluminum Alloy | - | - | - | - | 2003 | MIL-DTL-38999 Series I, LJT | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | 40.3mm | - | - | 23 | - | - | Cadmium | - | - | 1 5/16-18 UNEF-2B | - | - | 180° | - | Clamp Screws | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() TXR18AB00-1807AI TE Connectivity Raychem Cable Protection | 2600 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 18 | - | Non-Compliant | Cadmium | - | - | 1-20 UNEF | 8.9 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | Tinel Lock | - | 1.354 (34.40mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() HEX40-AB-90-09-A1-2 TE Connectivity Raychem Cable Protection | 917 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2012 | HexaShield | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 9 A | - | Non-Compliant | Cadmium | - | - | M12x1 | - | 5 pcs - 1 Backshell, 1 Conic Ring, 1 O-Ring, 1 Tinel Lock, 1 Tinel Ring | 90° | - | Tinel Lock | - | 0.748 (19.00mm) | - | - | Non-RoHS Compliant | - | ||
![]() M85049/38-17N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | 17 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | YES | NO | NO | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 17 | - | - | Electroless Nickel | - | 0.283 ~ 0.614 (7.19mm ~ 15.60mm) | M25x1 | - | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | STRAIN RELIEF | Clamp Screws | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MS27506F12-2 Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Clamp | - | - | - | - | - | 12 | Bulk | - | Military, MIL-DTL-38999 Series I, II | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | - | YES | NO | NO | - | - | - | - | - | Environment Resistant | - | - | - | 12 | - | - | Electroless Nickel | - | 0.438 (11.12mm) | 11/16-24 UNEF | - | - | 180° | - | Clamp Screws, Grommet | - | - | No | - | Non-RoHS Compliant | - | ||
![]() MS27506F10-2 Amphenol Aerospace Operations | In Stock | - | Datasheet | 16 Weeks | - | Clamp | - | - | - | - | - | 10 | - | - | Military, MIL-DTL-38999 Series I, II | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | - | YES | NO | NO | - | - | - | - | - | Environment Resistant | - | unknown | - | 10 | - | - | Electroless Nickel | - | 0.312 (7.92mm) | 9/16-24 UNEF | - | - | 180° | - | Clamp Screws, Grommet | - | - | - | - | Non-RoHS Compliant | - | ||
![]() M85049/38-13N Amphenol PCD | 50 | - | Datasheet | 10 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-38999 | 13 | - | - | Electroless Nickel | - | 0.190 ~ 0.330 (4.83mm ~ 8.38mm) | - | 8.33 mm | - | 180° | - | Clamp Screws | - | 1.160 (29.46mm) | No | Unknown | RoHS Compliant | - | ||
![]() M85049/15G11W Amphenol PCD | In Stock | - | Datasheet | 9 Weeks | - | Clamp | - | - | Aluminum Alloy | Aluminium | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | - | - | - | Unshielded | - | - | unknown | MIL-DTL-38999 | 11 B | - | - | Cadmium | - | 0.392 (9.96mm) | - | - | - | 45° | - | Ground Lug, Self-Locking | - | 0.984 (25.00mm) | - | - | Non-RoHS Compliant | - | ||
![]() HEX40-AC-90-19-A7-1 TE Connectivity Raychem Cable Protection | 2123 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | Bulk | 2003 | HexaShield | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 19 F | - | Compliant | Electroless Nickel | Electroless Nickel | 1.240 (31.50mm) | M28x1 | - | 4 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 Star | 90° | - | Clamping Nut | - | 1.457 (37.00mm) | - | - | RoHS Compliant | Not Applicable | ||
![]() TXR54AB45-1206AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Aluminum | - | Aluminum Alloy | - | - | - | Bulk | 2005 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 7 12 12S | - | Non-Compliant | Cadmium | - | - | 3/4-20 UNEF | 7.6 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 45° | - | Tinel Lock | - | 0.854 (21.70mm) | - | - | Non-RoHS Compliant | Not Applicable | ||
![]() TXR40AB00-0804AI TE Connectivity Aerospace, Defense and Marine | 47 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | - | 2011 | TXR | Active | - | EAR99 | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | Straight | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 9 A | NO | Non-Compliant | Cadmium | - | - | M12x1 | 5.1 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | 26.9mm | 0.709 (18.00mm) | - | Yes | Non-RoHS Compliant | Not Applicable | ||
![]() TXR40AB00-1812AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | Bulk | 2011 | TXR | Active | - | EAR99 | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Shielded | Environment Resistant | - | not_compliant | MIL-DTL-38999 | 19 F | NO | Non-Compliant | Cadmium | - | - | M28x1 | 15.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | Tinel Lock | - | 1.398 (35.50mm) | - | Unknown | Non-RoHS Compliant | Not Applicable |