- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Wire/Cable Color | Military Connector Accessory Name | Features | Diameter | Length | Width | Diameter - Outside | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 213902-1 TE Connectivity | In Stock | - | Datasheet | 10 Weeks | - | - | Metal | Nylon | Nylon | - | - | - | - | 2007 | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 17.86 mm | - | - | Black | - | - | 28.7274mm | 42.04mm | 28.73mm | - | No | - | RoHS Compliant | UL94 V-1 | - | - | ||
![]() M85049/38S23W Amphenol PCD | 51 | - | Datasheet | 12 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | 175°C | -65°C | Olive Drab | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 23 H | - | Cadmium | 0.381 ~ 0.823 (9.68mm ~ 20.90mm) | - | 20.9 mm | - | 180° | - | - | Self Locking, Strain Relief | - | 49.53mm | - | 1.766 (44.86mm) | - | Unknown | Non-RoHS Compliant | - | - | - | ||
![]() M85049/31-14W Amphenol PCD | 70 |
| Datasheet | 12 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Backshell, E Nut | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-5015 | 12 14 | - | Cadmium | - | - | - | - | 180° | - | - | - | - | - | - | 0.858 (21.79mm) | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/1923N09 Amphenol PCD | 68 |
| Datasheet | 12 Weeks | - | Clamp | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | - | - | - | - | - | Shielded | - | unknown | MIL-DTL-38999 | 23 H | - | Electroless Nickel | 0.937 ~ 1.125 (23.80mm ~ 28.58mm) | - | - | - | 180° | - | - | Clamp Screws | - | - | - | 1.650 (41.91mm) | - | - | RoHS Compliant | - | - | - | ||
![]() TXR41AB00-1208AI TE Connectivity Aerospace, Defense and Marine | 37 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | - | 2011 | TXR | - | Active | Not Applicable | EAR99 | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | - | - | - | - | Shielded | - | not_compliant | MIL-DTL-38999 | 12 13 | Non-Compliant | Cadmium | - | 11/16-24 UNEF | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | - | - | 0.965 (24.50mm) | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() 97-3057-10-6 Amphenol Industrial Operations | 94 | - | Datasheet | 12 Weeks | - | Cable | - | - | Zinc Die Cast | Aluminium | - | - | - | 2000 | 97 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | Straight | - | - | - | MIL-DTL-5015 | 18 | - | Chromate | 0.438 (11.12mm) | 1-20 | 12.7 mm | 6 pcs - 2 pc Cable Clamp, 2 Screws, 2 Washers | 180° | - | - | Clamp Screws, Washers | - | 28.58mm | - | - | No | Unknown | Non-RoHS Compliant | - | - | - | ||
![]() M85049/16-23N Amphenol PCD | In Stock | - | Datasheet | 2 Weeks | - | Cable | - | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 23 H | - | Electroless Nickel | 1.095 (27.81mm) | - | - | - | 90° | - | - | - | - | - | - | 1.768 (44.91mm) | - | - | RoHS Compliant | - | - | - | ||
![]() M85049/3712W04D Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Olive | - | - | - | - | - | Shielded | - | - | MIL-DTL-38999 | 12 | - | Cadmium Nickel | - | 11/16-24 UNEF | - | - | 90° | - | - | Clamp Screws, Drain Holes | - | - | - | 1.000 (25.40mm) | - | - | Non-RoHS Compliant | - | - | - | ||
![]() HEX40-AB-00-13-A3-2 TE Connectivity Raychem Cable Protection | 2092 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2003 | HexaShield | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 13 C | Non-Compliant | Cadmium | - | M18x1 | - | 6 pcs - 1 Backshell, 1 Conic Ring, 1 O-Ring, 1 Star, 1 Tinel Lock, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | - | - | 1.004 (25.50mm) | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() M85049/52-1-24N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | 24 | - | 2012 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | YES | NO | NO | - | Unshielded | - | - | MIL-DTL-5015 | 24 | - | Electroless Nickel | 0.706 ~ 1.081 (17.93mm ~ 27.46mm) | 1 7/16-18 UNEF | - | - | 180° | - | STRAIN RELIEF | Clamp Screws | - | - | - | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/88-25W02 Amphenol PCD | 62 |
| Datasheet | 12 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | 2012 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | unknown | MIL-DTL-38999 | 25 J | - | Cadmium | 0.760 (19.30mm) | - | - | - | 180° | - | - | Self Locking | - | - | - | 1.891 (48.03mm) | - | - | Non-RoHS Compliant | - | - | - | ||
![]() TXR40AB45-1206AI TE Connectivity Raychem Cable Protection | 2800 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | - | 13 C | Non-Compliant | Cadmium | - | M18x1 | 7.6 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | - | - | Tinel Lock | - | - | - | 0.965 (24.50mm) | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() TXR54AC00-2014AI TE Connectivity Aerospace, Defense and Marine | 2346 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | Aluminium | - | - | - | 2011 | TXR | yes | Active | - | - | Backshell, Heat Shrink Adapter | 200°C | -65°C | Silver | - | - | - | - | - | Shielded | - | - | MIL-DTL-5015 | 20 37 | Compliant | Electroless Nickel | - | 1 3/16-18 UNEF | 17.8 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | - | - | 1.343 (34.10mm) | - | - | RoHS Compliant | - | - | - | ||
![]() KTKK-1181 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | - | - | - | - | - | Thermofit KTKK | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | - | - | - | - | - | - | Unshielded | - | - | - | B | - | - | - | - | 9 mm | - | 90° | - | - | - | - | - | - | 0.854 (21.70mm) | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/47-10N Amphenol PCD | In Stock | - | Datasheet | 8 Weeks | - | Cable | - | - | Aluminum Alloy | Aluminium | - | - | - | 2009 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 10 11 | - | Electroless Nickel | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | - | - | - | 90° | - | - | Strain Relief | - | - | - | 0.850 (21.59mm) | - | - | RoHS Compliant | - | - | - | ||
![]() TXR21AB00-2212AI TE Connectivity Aerospace, Defense and Marine | 2891 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | Aluminium | NOT SPECIFIED | - | Bulk | 2011 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | not_compliant | MIL-DTL-26482 | 22 | Non-Compliant | Cadmium | - | 1 5/16-18 UNEF | 15.2 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | - | - | - | 1.596 (40.55mm) | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() 192900-0636 ITT Cannon, LLC | 130 |
| Datasheet | 12 Weeks | - | Clamp | - | - | Plastic | - | - | - | - | 2011 | Trident Neptune Metal (TNM) | - | Active | - | - | Backshell, Cable Clamp | - | - | Black | - | - | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | - | - | 10 | - | - | 0.438 (11.12mm) | - | - | 9 pcs - 1 Backshell, 2 pc Cable Clamp, 1 Grommet, 1 O-Ring, 2 Screws, 2 Washers | 180° | - | - | Clamp Screws, Grommet | - | - | - | - | - | - | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() M85049/31-12A Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Aluminum | - | - | - | Bulk | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | - | - | Black | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 12 | - | Anodized | 0.511 (12.98mm) | 3/4-20 UNEF | - | - | 180° | - | - | - | - | - | - | 1.135 (28.83mm) | - | - | Non-RoHS Compliant | - | - | - | ||
![]() 97-3057-1024-689 Amphenol Industrial Operations | 26 |
| - | - | - | - | - | - | Zinc Die Cast | - | - | - | - | 2000 | 97 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | - | - | - | - | 36 | - | Electroless Nickel | 1.375 (34.93mm) | 2-18 | - | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | - | - | Clamp Screws | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() HEX40-AB-45-13-A3-2 TE Connectivity Raychem Cable Protection | 2055 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2012 | HexaShield | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 13 C | Non-Compliant | Cadmium | - | M18x1 | - | 6 pcs - 1 Backshell, 1 Conic Ring, 1 O-Ring, 1 Star, 1 Tinel Lock, 1 Tinel Ring | 45° | - | - | Tinel Lock | - | - | - | 1.004 (25.50mm) | - | - | Non-RoHS Compliant | - | - | - |