- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Body Orientation | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Insert Arrangement | Mounting | Qualification | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Method | Wire Size | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Resistor Type | Contact Gender | Plating | Resistance Tolerance | Stud Size | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40AU90-1206BI TE Connectivity | In Stock | - | - | - | - | - | 90 | Zinc Cobalt | 7-1200599-5 | Aluminum | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | F34595-000 | TXR40AU90-1206BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36H1-13-12-2-Z-CC-L4-D TE Connectivity | In Stock | - | - | - | - | 19.1 | Straight | - | - | Nickel Aluminum Bronze | - | - | - | Wire-to-Wire | - | - | - | - | H | AAF2709-00 | 36H1-13-12-2-Z-CC-L4-D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54SJ00-1805AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 5-1200481-4 | Corrosion Resisting Steel | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | D43543-000 | TXR54SJ00-1805AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU45-1810BI TE Connectivity | In Stock | - | - | - | - | - | 45 | Zinc Cobalt | - | Aluminum | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | EG5681-000 | TXR40AU45-1810BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR76AC00-1606AI TE Connectivity | In Stock | - | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 4-1899099-3 | Aluminum | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | CA1801-000 | TXR76AC00-1606AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AB00-1208BIJ TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | EG6462-000 | TXR40AB00-1208BIJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 70A3-20-14-1-ZK TE Connectivity | In Stock | - | - | - | - | 22.2 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | - | 54 | - | AAF5381-00 | 70A3-20-14-1-ZK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-13-08-4-ZN-AD TE Connectivity | In Stock | - | - | - | - | 12.7 | 90 | - | - | 303 Stainless Steel | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAG4330-00 | BTH3-13-08-4-ZN-AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTH3-23-18-4-ZN-AD TE Connectivity | In Stock | - | - | - | - | 28.6 | 90 | - | - | 303 Stainless Steel | - | - | - | Wire-to-Wire | - | - | - | 40 | - | AAG4389-00 | BTH3-23-18-4-ZN-AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AZ90-1810BI TE Connectivity | In Stock | - | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | EL4393-000 | TXR40AZ90-1810BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-25-A12-2-DS TE Connectivity | 2628 |
| - | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 6-1190249-9 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | - | 40 | - | 032171-000 | HEX40-AB-00-25-A12-2-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-13-A3-3 TE Connectivity | In Stock | - | - | - | Phosphor Bronze | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 3-1197964-7 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | - | 40 | - | 980964-000 | HEX40-AC-00-13-A3-3 | - | 26 to 22, 26 AWG | - | - | - | - | - | - | - | - | Tin | - | 2 mm | - | 16.54 mm | - | ||
![]() HEX41-AB-00-25-A12-1 TE Connectivity | In Stock | - | - | - | - | - | Straight | Cadmium | 4-1194376-2 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 554395-000 | HEX41-AB-00-25-A12-1 | - | - | -65 to 175 °C | - | Tinel-Lock Backshell | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-90-13-A3-3 TE Connectivity | In Stock | - | - | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 4-1197964-0 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | - | 40 | - | 916798-000 | HEX40-AC-90-13-A3-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-AC-90-11-A2-1 TE Connectivity | 16 | - | - | - | - | - | 90 | Electroless Nickel | 3-1193400-3 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 452877-000 | HEX54-AC-90-11-A2-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-21-A9-1 TE Connectivity | In Stock | - | - | - | - | - | 90 | Electroless Nickel | 8-1195894-2 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 756401-000 | HEX41-AC-90-21-A9-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-25-A12-1-DS TE Connectivity | In Stock | - | - | Gold | - | - | Straight | Cadmium | 6-1191838-0 | Aluminum Alloy | Straight | - | - | - | 9-98 | Cable Mount | - | - | - | 250851-000 | HEX40-AB-00-25-A12-1-DS | Crimp | - | -65 to 200 °C | - | - | - | Plug | - | - | SKT | - | - | - | No | 31.34 mm | - | ||
![]() HEX40-AC-00-25-A12-2-DS TE Connectivity | In Stock | - | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1197446-2 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | AEC-Q200 | 40 | - | 962553-000 | HEX40-AC-00-25-A12-2-DS | - | - | - | 25 ppm/°C | - | 357 kOhm | - | 0.0625 W | Precision Low TCR | - | - | 0.1 | - | - | 1.55 mm | 0.8 mm | ||
![]() HEX40-AB-90-15-A5-1 TE Connectivity | In Stock | - | - | - | - | - | 90 | Cadmium | 1193400-6 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 452835-000 | HEX40-AB-90-15-A5-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-15-A5-3-DS TE Connectivity | In Stock | - | - | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 3-1197964-6 | Aluminum Alloy | - | - | - | Cable-to-Cable | - | - | - | 41 | - | 971940-000 | HEX41-AC-90-15-A5-3-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |