- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Weight | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | ELV | Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Plating - Body | Cable Exit | Military Connector Accessory Name | Associated Mil-Specs | Features | Diameter | Length | Diameter - Outside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 044-8597-000 ITT Cannon, LLC | In Stock | - | - | 12 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6, Glass Filled | - | - | - | - | - | 2009 | APD 37-Way | - | Active | Not Applicable | - | Backshell | 125°C | -40°C | Black | - | - | - | - | Straight | Unshielded | IP67/69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | 1 pc - 1 Backshell | - | 180° | - | - | - | - | 32.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() M85049/39-13W Amphenol PCD | 56 | - | Datasheet | 12 Weeks | - | Clamp | - | - | Aluminum Alloy | - | Aluminium | - | - | - | 2006 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 13 C | - | Cadmium | 0.190 ~ 0.328 (4.83mm ~ 8.33mm) | - | 8.33 mm | - | - | 90° | - | - | Strain Relief | - | - | 1.000 (25.40mm) | Unknown | Non-RoHS Compliant | - | - | ||
![]() M85049/49-2S14N Amphenol PCD | 42 | - | Datasheet | 12 Weeks | - | Cable | - | - | Aluminum Alloy | - | Aluminium | - | - | - | 2010 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | Straight | Unshielded | - | unknown | MIL-DTL-38999 | 14 15 | - | Electroless Nickel | 0.260 ~ 0.457 (6.60mm ~ 11.61mm) | - | - | - | - | 180° | - | - | Clamp Screws, Self-Locking | - | - | 1.281 (32.54mm) | - | RoHS Compliant | - | - | ||
![]() TXR21AB00-1204BI TE Connectivity Raychem Cable Protection | 47 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | Bulk | 2015 | TXR | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 12 | Non-Compliant | Cadmium | - | 11/16-24 UNEF | 5.1 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | - | 180° | - | - | Tinel Lock | - | - | 0.970 (24.65mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR41AB00-1008AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | NOT SPECIFIED | - | - | 2015 | TXR | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | 10 11 | Non-Compliant | Cadmium | - | 9/16-24 UNEF | 10.2 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | - | 180° | - | - | Tinel Lock | - | - | 0.720 (18.29mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/39-11W Amphenol PCD | 55 | - | Datasheet | 12 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | - | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | 175°C | -65°C | Olive Drab | - | - | - | - | Right Angle | Unshielded | - | - | MIL-DTL-38999 | 11 B | - | Cadmium | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | - | 5.94 mm | - | - | 90° | - | - | Strain Relief | - | 33.27mm | 0.850 (21.59mm) | Unknown | Non-RoHS Compliant | - | - | ||
![]() TXR40AB00-0808AI TE Connectivity Aerospace, Defense and Marine | 2875 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | - | NOT SPECIFIED | - | Bulk | 2011 | TXR | - | Active | - | EAR99 | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | 8536.69.80.00 | - | - | - | - | Shielded | Environment Resistant | not_compliant | - | 9 A | Non-Compliant | Cadmium | - | M12x1 | 10.2 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | - | 180° | - | - | Tinel Lock | - | - | 0.709 (18.00mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() JL04-2022CK(14)-R JAE Electronics | 67 |
| Datasheet | 14 Weeks | - | - | Aluminum | Aluminium | Aluminum Alloy | - | - | - | - | - | 2006 | JL04V | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Black | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 20 22 | - | Zinc | 0.630 (16.00mm) | 1 3/16-18 UNEF-2B | - | 9 pcs - 3 pc Cable Clamp, 1 Bushing, 2 Screws, 3 Washers | - | 180° | - | - | Bushing, Clamp Screws, Washers | - | - | 1.374 (34.90mm) | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() M85049/39S15N Amphenol PCD | 47 | - | Datasheet | 12 Weeks | - | Cable | - | - | Aluminum Alloy | - | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | Right Angle | Unshielded | - | - | MIL-DTL-38999 | 15 D | - | Electroless Nickel | 0.260 ~ 0.457 (6.60mm ~ 11.61mm) | - | 11.61 mm | - | - | 90° | - | - | Self Locking, Strain Relief | - | 31.72mm | 1.281 (32.54mm) | Unknown | RoHS Compliant | - | - | ||
![]() M85049/52S12N Amphenol PCD | 55 | - | Datasheet | 12 Weeks | - | Cable | Aluminum | Aluminium | Aluminum Alloy | 15.999989g | - | - | - | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-5015 | 7 12 | - | Electroless Nickel | 0.291 ~ 0.416 (7.39mm ~ 10.57mm) | - | 10.57 mm | - | - | 180° | - | - | Clamp Screws, Self-Locking | - | - | 1.135 (28.83mm) | Unknown | RoHS Compliant | - | - | ||
![]() 203M012-19B06 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 15 Weeks | - | - | - | - | Aluminum Alloy | - | - | NOT SPECIFIED | - | Bulk | 2015 | 203M0 | - | Active | - | EAR99 | Backshell, Heat Shrink Adapter | - | - | Olive Drab | 8536.69.80.00 | - | - | - | - | Shielded | - | not_compliant | - | 7 12 12S | Non-Compliant | Cadmium | - | 3/4-20 UNEF | 76 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | - | 180° | - | - | Termination Ring | - | - | 0.854 (21.70mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/60-1W14 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Aluminum | - | - | - | 14 | Bulk | 2014 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Olive | - | YES | NO | NO | - | Unshielded | - | not_compliant | MIL-DTL-5015 | 14 | - | Cadmium | 0.565 (14.35mm) | 7/8-20 UNEF | - | - | - | 180° | BOOT ADAPTER | MIL-DTL-26482, MIL-DTL-83723 | - | - | - | 0.980 (24.90mm) | - | Non-RoHS Compliant | - | - | ||
![]() M85049/1925N10 Amphenol PCD | 31 |
| Datasheet | 12 Weeks | - | Clamp | - | Aluminium | Aluminum Alloy | - | - | - | - | - | - | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | - | - | - | - | - | Shielded | - | unknown | MIL-DTL-38999 | 25 J | - | Electroless Nickel | 1.062 ~ 1.250 (26.97mm ~ 31.75mm) | - | - | - | - | 180° | - | - | Clamp Screws | - | - | 1.750 (44.45mm) | - | RoHS Compliant | - | - | ||
![]() M85049/49-2S20W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | 20 | - | 2012 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | YES | NO | NO | Straight | Unshielded | - | not_compliant | MIL-DTL-38999 | 20 21 | - | Cadmium Nickel | 0.343 ~ 0.698 (8.71mm ~ 17.73mm) | 1 3/16-18 UNEF | - | - | - | 180° | STRAIN RELIEF | - | Clamp Screws, Self-Locking | - | - | 1.640 (41.66mm) | - | Non-RoHS Compliant | - | - | ||
![]() 209M308-19B TE Connectivity / Raychem | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Aluminum | - | Aluminium | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Cadmium | - | - | - | - | 18.3mm | 18.8mm | - | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/52S32W Glenair | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | - | 2012 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | Straight | Unshielded | - | not_compliant | MIL-DTL-5015 | 32 | - | Cadmium Nickel | 0.875 ~ 1.250 (22.22mm ~ 31.75mm) | 2-18 UNS | - | - | - | 180° | - | - | Clamp Screws, Self-Locking | - | - | 2.395 (60.83mm) | - | Non-RoHS Compliant | - | - | ||
![]() TXR40AC00-2416AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Aluminum Alloy | - | Aluminium | - | - | Bulk | 2011 | TXR | yes | Active | - | - | Backshell, Heat Shrink Adapter | 200°C | -65°C | Silver | - | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 25 J | Compliant | Electroless Nickel | - | M37x1 | 20.32 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | - | 180° | - | - | Tinel Lock | - | - | 1.713 (43.50mm) | - | RoHS Compliant | - | - | ||
![]() 97-67-16-8(621) Amphenol Industrial Operations | 47 |
| Datasheet | 12 Weeks | - | Cable | - | - | Zinc Die Cast | - | Aluminium | - | - | - | 2005 | 97 | - | Active | 1 (Unlimited) | - | Cable Clamp, Adapter | - | - | Black | - | - | - | - | - | - | Water Resistant | - | MIL-DTL-5015 | 16 16S | - | Zinc Alloy | 0.438 (11.12mm) | 7/8-20 | - | 7 pcs - 2 pc Cable Clamp, 1 Adapter, 1 Bushing, 2 Screws, 1 Washer | - | 180° | - | - | Adapter, Bushing, Clamp Screws, Washer | - | - | 1.062 (26.97mm) | - | Non-RoHS Compliant | - | Water Resistant | ||
![]() TXR40AB00-2012BI TE Connectivity Aerospace, Defense and Marine | 2246 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | NOT SPECIFIED | - | Bulk | 2005 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | not_compliant | - | 21 G | Non-Compliant | Cadmium | - | M31x1 | 15.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | - | 180° | - | - | Tinel Lock | - | - | 1.457 (37.00mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/38S23W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | 23 | - | 2005 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | YES | NO | NO | Straight | Unshielded | - | not_compliant | MIL-DTL-38999 | 23 | - | Cadmium Nickel | 0.381 ~ 0.823 (9.68mm ~ 20.90mm) | M34x1 | - | 5 pcs - 3 pc Cable Clamp, 2 Screws | - | 180° | STRAIN RELIEF | - | Clamp Screws, Self-Locking | - | - | 1.768 (44.91mm) | - | Non-RoHS Compliant | - | - |