- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Material | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Base Product Number | Brand | Cable Diameter Rangeu2009(mm) | Capacitance Tolerance | Color Rendering Index | Color Temperature | Connector Systemu2009 | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Intensity | Lead Free Status / RoHS Status | Manufacturer | Maximum Forward Current | Mfr | Mounting | Mounting Orientation | Package | Part # Aliases | Product Status | RoHS | Supplier Package | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Usage Level | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Capacitance | Subcategory | Orientation | Shielding | Ingress Protection | Pin Count | Shell Size - Insert | Lead Spacing | ELV | Plating | Viewing Angle | Cable Opening | Thread Size | Product Type | Wire/Cable Diameter | ESR | Includes | Luminous Flux | Screening Level | Cable Exit | Features | Product Category | Product Length | Product Width | Diameter - Outside | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEXA6-AB-00-02-A18-1 TE Connectivity | In Stock | - | - | - | - | - | - | Straight | - | Cadmium | 6-1190800-4 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109599-000 | HEXA6-AB-00-02-A18-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-11-A2-3 TE Connectivity | In Stock | - | - | - | - | - | - | 90 | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 7-1197964-0 | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | 672918-000 | HEX41-AC-90-11-A2-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-00-11-A2-3 TE Connectivity | In Stock | - | - | - | - | - | - | Straight | - | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 5-1197964-6 | Aluminum Alloy | - | - | - | -20%, +80% | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | 857362-000 | HEX41-AC-00-11-A2-3 | - | - | - | - | - | - | - | - | 0.1 F | - | - | - | - | - | - | 7.3 mm | - | - | - | - | - | - | - | 4 mOhm | - | - | - | - | - | - | 11.3 mm | 11.3 x 6 x 13 mm | - | - | - | ||
![]() HEX40L-AC-00-09-A1-1 TE Connectivity | In Stock | - | - | - | - | - | - | Straight | - | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 6-1201065-3 | Aluminum Alloy | - | - | - | - | - | - | Cable-to-Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | D82242-000 | HEX40L-AC-00-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-SC-00-13-A3-1 TE Connectivity | In Stock | - | - | - | - | - | - | Straight | - | Electroless Nickel | 9-1195879-2 | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 754263-000 | HEX54-SC-00-13-A3-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-16-08-1-C TE Connectivity | 43 |
| - | - | - | - | - | Straight | - | Electroless Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BTA1-16-08-1-C | BTA1-16-08-1-C | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA3-22-15-4-J TE Connectivity | In Stock | - | - | - | - | - | - | 90 | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Stainless Steel | - | - | 0 – 23.8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AAE2260-00 | BTA3-22-15-4-J | Band Adapter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91L3-22-12-1-ZB-HE300 TE Connectivity | In Stock | - | - | - | - | 19u2009mmu2009[u2009.748u2009inu2009] | - | 90 | 12 | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | AAB3983-00 | 91L3-22-12-1-ZB-HE300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91LC1-20-07-1-ZB-HE100 TE Connectivity | In Stock | - | - | - | - | 11.1u2009mmu2009[u2009.437u2009inu2009] | - | Straight | 7 | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58 | - | AAB4064-00 | 91LC1-20-07-1-ZB-HE100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91L1-16-07-1-B-HE100 TE Connectivity | In Stock | - | - | - | - | 11.1u2009mmu2009[u2009.437u2009inu2009] | - | Straight | 7 | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | AAB3821-00 | 91L1-16-07-1-B-HE100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTF1-17-10-1-B-SB-AD TE Connectivity | In Stock | - | - | - | - | - | 15.8 | Straight | - | - | - | Aluminum Alloy | - | - | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41 | - | AAB6867-00 | BTF1-17-10-1-B-SB-AD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APH1-19-28-30-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | - | 22.2 | Straight | - | - | - | Aluminum Alloy | - | - | - | - | 95 | 4000 K | Wire-to-Wire | - | - | - | 30 cd | - | - | 150 mA | - | Surface Mount | Top Mount | - | - | - | - | SMD | - | H | AAB6220-00 | APH1-19-28-30-1-ZN-SB | - | Industrial grade | -40 to 85 °C | - | - | - | Chip LED | Neutral White | - | - | - | - | - | 2 | - | - | - | - | 120 ° | - | - | - | - | - | - | 100 lm | Industrial | - | - | - | - | - | - | - | - | ||
![]() KTKK-0500 TE Connectivity | In Stock | - | - | - | -- | - | - | - | - | - | - | - | KTKK | - | - | - | - | - | - | - | - | MIL-C-38999 Series I, II | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | Thermofit KTKK | Obsolete | -- | Backshell, Heat Shrink Adapter | -- | - | - | - | -- | -- | - | 8 | - | - | -- | - | -- | -- | - | - | - | -- | - | - | 180° | -- | - | - | - | 0.756 (19.20mm) | -- | - | ||
![]() CL5175-000 TE Connectivity | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | CL51 | - | - | - | - | - | - | - | - | MIL-DTL-5015 Series 3400, MIL-DTL-81703 Series III, MIL-DTL-83723 Series II | - | -- | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | TXR | Active | - | Backshell, Heat Shrink Adapter | Olive Drab | - | - | - | Unshielded | -- | - | 7, 12, 12S | - | - | Cadmium | - | -- | 3/4-20 UNEF | - | - | - | 3 Pcs - 2 pc Backshell, 1 O-Ring | - | - | 90° | Tinel Lock | - | - | - | 0.854 (21.70mm) | -- | - | ||
![]() TXR54AB45-2210AI TE Connectivity | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | TXR54AB45 | TE Connectivity / Raychem | - | - | - | - | - | 1 | - | MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III | - | - | TE Connectivity | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | 146681-000 | Active | N | - | - | - | - | - | - | - | - | TXR | - | - | Backshell, Heat Shrink Adapter | Olive Drab | - | Circular Connectors | - | Shielded | - | - | 22 | - | - | Cadmium | - | - | 1 5/16-18 UNEF | Circular MIL Spec Strain Reliefs & Adapters | - | - | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | - | - | 45° | Tinel Lock | Circular MIL Spec Strain Reliefs & Adapters | - | - | 1.468 (37.29mm) | - | - | ||
![]() CL2107-000 TE Connectivity | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | CL21 | - | - | - | - | - | - | - | Cables | MIL-C-5015 | - | -- | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | TXR | Active | - | Tinel Lock Adapter | Olive Drab | - | - | - | Unshielded | -- | - | 32 | - | - | Cadmium | - | -- | 1 3/4-18 UNS | - | - | - | 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws | - | - | 180° | Tinel Lock | - | - | - | 2.161 (54.90mm) | -- | - | ||
![]() TXR21AB00-2216BI TE Connectivity | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | TXR21AB00 | - | - | - | - | - | - | - | - | MIL-DTL-26482 Series I Class E, F Connectors | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | TXR | Active | -- | Backshell, Heat Shrink Adapter | Olive Drab | - | - | - | Shielded | -- | - | 22 | - | - | Cadmium | - | -- | 1 5/16-18 UNEF | - | - | - | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | - | - | 180° | Tinel Lock | - | - | - | 1.596 (40.55mm) | -- | - | ||
![]() HEX40-AC-90-21-A9-1-DS TE Connectivity | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | HEX40 | TE Connectivity | - | - | - | - | - | 1 | - | MIL-C-38999 Series III, IV | - | -- | TE Connectivity | - | TE Connectivity Raychem Cable Protection | - | - | Box | 044380-000 | Active | Details | - | - | - | - | - | - | - | - | HexaShield | Active | -- | Backshell, Heat Shrink Adapter | Silver | - | Circular Connectors | - | Shielded | -- | - | 21, G | - | - | Electroless Nickel | - | 1.378 (35.00mm) | M31x1 | Circular MIL Spec Strain Reliefs & Adapters | - | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 2 Stars | - | - | 90° | Clamping Nut | Circular MIL Spec Strain Reliefs & Adapters | - | - | 1.520 (38.61mm) | -- | - | ||
![]() HEX40-AC-90-17-A6-1CS8873 TE Connectivity | In Stock | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | HEX40 | TE Connectivity / Raychem | - | - | - | - | - | 1 | - | MIL-DTL-38999 Series III, IV | - | -- | TE Connectivity | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | CS9983-000 | Active | Details | - | - | - | - | - | - | - | - | HexaShield | Active | -- | Backshell, Heat Shrink Adapter | Silver | - | Circular Connectors | - | Shielded | -- | - | 17, E | - | - | Electroless Nickel | - | -- | M25x1 | Standard Circular Connector | - | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | - | - | 90° | Clamping Nut | Standard Circular Connector | - | - | 1.319 (33.50mm) | -- | - | ||
![]() 208M724-19C20 TE Connectivity | In Stock | - | - | Production (Last Updated: 2 years ago) | Aluminum Alloy | - | - | - | - | - | - | - | 208M724 | - | - | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | - | -- | - | - | TE Connectivity Raychem Cable Protection | - | - | Bulk | - | Active | Compliant | - | - | - | - | - | - | - | - | 208M7 | Active | -- | Backshell, Heat Shrink Adapter | Silver | - | - | Straight | Shielded | -- | - | 25, J | - | Compliant | Electroless Nickel | - | -- | M37x1 | - | 207 mm | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | - | - | 180° | Termination Ring | - | - | - | 1.713 (43.50mm) | -- | Not Applicable |