- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Empty Shell | ELV | Plating | Body Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Features | Diameter - Outside | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR54AB90-1006AI2 TE Connectivity Raychem Cable Protection | 2732 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Aluminum | - | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 10 10S 10SL | - | Non-Compliant | Cadmium | - | - | 5/8-24 UNEF | 7.6 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | Tinel Lock | 0.732 (18.60mm) | - | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() HEX40-AB-00-09-A1-1 TE Connectivity Raychem Cable Protection | 2406 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2012 | HexaShield | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 9 A | - | Non-Compliant | Cadmium | - | - | M12x1 | - | 4 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring | 180° | Clamping Nut | 0.748 (19.00mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() TXR21AB00-2014BI TE Connectivity Aerospace, Defense and Marine | 17 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | Bulk | 2011 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 20 | - | Non-Compliant | Cadmium | - | - | 1 3/16-18 UNEF | 17.8 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | 1.478 (37.55mm) | - | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() TXR54AB90-1205AI TE Connectivity Aerospace, Defense and Marine | 2586 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Aluminum | - | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 7 12 12S | - | Non-Compliant | Cadmium | - | - | 3/4-20 UNEF | 6.4 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | Tinel Lock | 0.854 (21.70mm) | - | No | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() TXR54AB90-1606AI TE Connectivity Raychem Cable Protection | 2879 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2015 | TXR | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 16 16S 19 | - | Non-Compliant | Cadmium | - | - | 1-20 UNEF | 7.6 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | Tinel Lock | 1.110 (28.19mm) | - | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() TXR40AB00-2418AI2 TE Connectivity Raychem Cable Protection | 47 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | 2015 | TXR | - | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | 25 J | - | Non-Compliant | Cadmium | - | - | M37x1 | 20.5 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.713 (43.50mm) | - | - | - | Non-RoHS Compliant | - | Not Applicable | - | ||
![]() TXR40SJ90-1208BI TE Connectivity Aerospace, Defense and Marine | 2614 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Stainless Steel | Stainless Steel | - | - | - | 2011 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | 500°C | -85°C | - | - | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 13 C | - | Compliant | Passivated | - | - | M18x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 0.965 (24.50mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() TXR21AB00-2218BI TE Connectivity Aerospace, Defense and Marine | 2682 |
| Datasheet | 15 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 22 | - | - | Cadmium | - | - | 1 5/16-18 UNEF | - | 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | 1.596 (40.55mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/56-12W Glenair | 39 |
| Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | Bulk | 2012 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | - | Unshielded | - | not_compliant | MIL-DTL-38999 | 12 | - | - | Cadmium Nickel | - | 0.506 (12.85mm) | 11/16-24 UNEF | - | - | 180° | - | 1.000 (25.40mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/38-9W Amphenol PCD | 80 | - | Datasheet | 10 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-38999 | 9 | - | - | Cadmium Nickel | - | 0.100 ~ 0.230 (2.54mm ~ 5.84mm) | - | 5.94 mm | - | 180° | Clamp Screws | 0.860 (21.84mm) | - | No | Unknown | Non-RoHS Compliant | - | - | - | ||
![]() M85049/1817W05A Glenair | In Stock | - | Datasheet | 4 Weeks | - | Clamp | - | Aluminium | Aluminum | - | - | 17 | Bulk | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Olive | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 17 | - | - | Cadmium Nickel | - | 0.500 ~ 0.630 (12.70mm ~ 16.00mm) | M25x1 | - | - | 180° | Clamp Screws | 1.250 (31.75mm) | - | - | - | Non-RoHS Compliant | - | - | Environment Resistant | ||
![]() M85049/20-17N Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell | - | - | Silver | - | - | - | - | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 17 | - | - | Electroless Nickel | - | 0.670 (17.02mm) | M25x1 | - | - | 180° | Crimp Ring | 1.250 (31.75mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() TXR40AC00-1614AI TE Connectivity Aerospace, Defense and Marine | 2232 |
| - | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | - | 2011 | TXR | yes | Active | - | EAR99 | Backshell, Heat Shrink Adapter | 200°C | -65°C | Silver | - | 8536.69.80.00 | YES | NO | NO | NO | NO | WATERPROOF | - | Shielded | Environment Resistant | - | - | 17 E | NO | - | Electroless Nickel | - | - | M25x1 | 17.8 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | Tinel Lock | 1.279 (32.49mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() TXR21AB00-0808AI TE Connectivity Aerospace, Defense and Marine | 2073 |
| Datasheet | 10 Weeks | - | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2015 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 8 | - | - | Cadmium | Cadmium | - | 7/16-28 UNEF | - | 8 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 2 Screws, 1 Tinel Ring | 180° | Tinel Lock | 0.711 (18.05mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() MS3416-14GC Glenair | In Stock | - | Datasheet | - | - | - | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell, E Nut | - | - | Olive | - | - | - | - | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 14 | - | - | Cadmium Nickel | - | 0.585 (14.86mm) | 7/8-20 UNEF | - | 1 pc - 1 E-Nut | 180° | - | 1.260 (32.00mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() EN3CLAMPL Switchcraft Inc. | In Stock | - | - | 12 Weeks | - | Cable | - | - | Thermoplastic | - | - | - | - | 2017 | EN3® | - | Active | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | IP66/68 - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | - | - | - | - | 180° | - | - | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | Dust Tight, IP66, Water Resistant, Waterproof | ||
![]() TXR40SJ90-0804AI TE Connectivity Aerospace, Defense and Marine | 2285 |
| - | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | Stainless Steel | Stainless Steel | - | - | Bulk | 2011 | TXR | yes | Active | - | - | Backshell, Heat Shrink Adapter | 500°C | -85°C | - | - | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 9 A | - | Compliant | Passivated | - | - | M12x1 | 5.1 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 0.709 (18.00mm) | - | - | - | RoHS Compliant | - | - | - | ||
![]() TX54AB00-2412-CS2472 TE Connectivity Aerospace, Defense and Marine | 47 |
| Datasheet | 15 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | 2015 | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 24 | - | - | Cadmium | - | - | 1 7/16-18 UNEF | - | 1 pc - 1 Backshell | 180° | Tinel Lock | 1.590 (40.39mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/25-35W Glenair | In Stock | - | Datasheet | 4 Weeks | - | Clamp | - | - | Aluminum | - | - | - | Bulk | 2012 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | - | Shielded | - | not_compliant | MIL-DTL-5015 | 20 | - | - | Cadmium Nickel | - | 0.625 ~ 0.937 (15.88mm ~ 23.80mm) | 1 3/16-18 UNEF | - | - | 180° | Clamp Screws | 1.360 (34.54mm) | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() M85049/51S10N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | 2012 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | - | - | - | - | - | - | Right Angle | Unshielded | - | - | MIL-DTL-5015 | 10 | - | - | Electroless Nickel | - | 0.187 ~ 0.286 (4.75mm ~ 7.26mm) | 5/8-24 UNEF | - | - | 90° | Clamp Screws, Self-Locking | 1.010 (25.65mm) | - | - | - | Non-RoHS Compliant | - | - | - |