- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Shell Sizes | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Orientation | Shielding | Ingress Protection | Depth | Reach Compliance Code | Military Standard | Shell Size - Insert | ELV | Plating | Body Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Features | Diameter - Outside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M85049/1825W07 Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Clamp | - | Aluminium | Aluminum | - | - | 25 | - | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | Backshell, Cable Clamp | - | - | Olive | EMI/RFI ENVIRONMENTAL | YES | NO | NO | Straight | Shielded | Environment Resistant | 38.1mm | - | MIL-DTL-38999 | 25 | - | Cadmium Nickel | - | 0.750 ~ 0.875 (19.05mm ~ 22.22mm) | M37x1 | - | - | 180° | Clamp Screws | 1.850 (46.99mm) | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() M85049/47N10 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Nickel | Cable | - | - | Aluminum | - | - | - | Bulk | 2014 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | Cable Clamp | - | - | Silver | - | - | - | - | - | Unshielded | - | - | - | MIL-DTL-38999 | 10 11 | - | Electroless Nickel | - | 0.153 ~ 0.234 (3.89mm ~ 5.94mm) | 9/16-24 UNEF | - | - | 90° | Clamp Screws | 0.980 (24.90mm) | - | Non-RoHS Compliant | - | - | ||
![]() HEX40-KC-00-17-A6-1-DS TE Connectivity Raychem Cable Protection | 2370 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | Stainless Steel | - | - | - | - | 2008 | HexaShield | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | - | Shielded | - | - | - | - | 17 E | Compliant | Electroless Nickel | - | - | M25x1 | - | 5 pcs - 1 Backshell, 1 Clamping Nut, 1 Conic Ring, 1 O-Ring, 1 Star | 180° | Clamping Nut | 1.319 (33.50mm) | - | RoHS Compliant | - | - | ||
![]() JL04-2022CK(12)-CR-R JAE Electronics | 69 |
| Datasheet | 14 Weeks | - | - | - | - | Metal | Aluminum Alloy | - | - | - | - | 2008 | JL04V | - | Active | 1 (Unlimited) | Cable Clamp | - | - | Black | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | 20 22 | - | Zinc | - | 0.512 (13.00mm) | 1 3/16-18 UNEF-2B | - | 9 pcs - 3 pc Cable Clamp, 1 Bushing, 2 Screws, 3 Washers | 180° | Bushing, Clamp Screws, Washers | 1.374 (34.90mm) | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TXR40SJ90-2414BI TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 months ago) | - | - | - | - | Stainless Steel | - | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | 500°C | -85°C | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 25 J | - | Passivated | - | - | M37x1 | 17.8 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.713 (43.50mm) | - | RoHS Compliant | - | - | ||
![]() M85049/52-1-8W Glenair | In Stock | - | Datasheet | 3 Weeks | - | - | Cable | - | - | Aluminum | - | - | - | - | 2004 | Military, SAE AS85049 | - | Discontinued | 1 (Unlimited) | Cable Clamp | - | - | Olive | - | - | - | - | - | Unshielded | - | - | not_compliant | MIL-DTL-5015 | 8 | - | Cadmium Nickel | - | 0.125 ~ 0.204 (3.18mm ~ 5.18mm) | 1/2-20 UNF | - | - | 180° | Clamp Screws | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/88-13N02 Amphenol PCD | 159 |
| Datasheet | 12 Weeks | - | - | - | - | Aluminium | Aluminum Alloy | - | - | 13 | - | - | Military, SAE AS85049 | - | Active | 1 (Unlimited) | Backshell, Banding | - | - | Silver | - | YES | NO | NO | - | Unshielded | - | - | - | MIL-DTL-38999 | 13 C | - | Electroless Nickel | - | 0.320 (8.13mm) | - | - | - | 180° | Self Locking | 1.160 (29.46mm) | - | RoHS Compliant | - | - | ||
![]() TXR30AB00-2412AI2 TE Connectivity Raychem Cable Protection | 2584 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | Aluminum Alloy | - | - | - | - | 2007 | TXR | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | - | 25 G | Non-Compliant | Cadmium | - | - | 1 9/16-18 UNEF | 15.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.858 (47.20mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40SJ00-2014AI TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | Stainless Steel | - | - | - | - | 2003 | TXR | yes | Active | - | Backshell, Heat Shrink Adapter | 500°C | -85°C | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 21 G | Compliant | Passivated | - | - | M31x1 | 17.8 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.457 (37.00mm) | - | RoHS Compliant | - | - | ||
![]() M85049/52-1-24N Amphenol PCD | 243 | - | Datasheet | 12 Weeks | - | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2008 | Military, SAE AS85049 | - | Active | 1 (Unlimited) | Cable Clamp | - | - | Silver | - | - | - | - | Straight | Unshielded | - | - | - | MIL-DTL-5015 | 24 | - | Electroless Nickel | - | 0.706 ~ 1.081 (17.93mm ~ 27.46mm) | - | 27.46 mm | - | 180° | Clamp Screws | 1.593 (40.46mm) | Unknown | RoHS Compliant | - | - | ||
![]() TXR40AB00-1207BI TE Connectivity Raychem Cable Protection | 21 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 13 C | - | Cadmium | - | - | M18x1 | 8.9 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 0.965 (24.50mm) | - | Non-RoHS Compliant | - | - | ||
![]() TXR40AB90-2214AI TE Connectivity Raychem Cable Protection | 2461 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | - | Bulk | 2015 | TXR | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | not_compliant | - | 23 H | Non-Compliant | Cadmium | - | - | M34x1 | 17.8 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.575 (40.00mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR54AB90-1007AI TE Connectivity Aerospace, Defense and Marine | 2490 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | 2011 | TXR | - | Active | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | - | 10 10S 10SL | Non-Compliant | Cadmium | Cadmium | - | 5/8-24 UNEF | 8.9 mm | 5 pcs - 2 pc Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 0.732 (18.60mm) | - | Non-RoHS Compliant | - | - | ||
![]() TXR40AB90-1408BI TE Connectivity Raychem Cable Protection | 2275 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2015 | TXR | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 15 D | Non-Compliant | Cadmium | - | - | M22x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | Tinel Lock | 1.142 (29.00mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AB45-1410BI TE Connectivity Raychem Cable Protection | 2951 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | Aluminum Alloy | - | - | - | Bulk | 2011 | TXR | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 15 D | Non-Compliant | Cadmium | - | - | M22x1 | 12.7 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 45° | Tinel Lock | 1.142 (29.00mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40AC00-1808AI TE Connectivity Aerospace, Defense and Marine | 17 |
| - | 14 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | Aluminum Alloy | - | - | - | - | 2011 | TXR | yes | Active | - | Backshell, Heat Shrink Adapter | 200°C | -65°C | Silver | - | - | - | - | - | Shielded | Environment Resistant | - | - | - | 19 F | Compliant | Electroless Nickel | - | - | M28x1 | 10.2 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | Tinel Lock | 1.398 (35.50mm) | - | RoHS Compliant | - | - | ||
![]() TXR54AB90-1608AI2 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | Aluminum Alloy | - | - | - | - | 2011 | TXR | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | - | 16 16S 19 | Non-Compliant | Cadmium | - | - | 1-20 UNEF | 10.2 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | Tinel Lock | 1.110 (28.19mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() TXR40SJ90-2212AI TE Connectivity / Raychem | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | 500°C | -85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2 mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TXR21AB90-1605AI TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | - | Aluminum Alloy | Aluminium | - | - | Bulk | 2011 | TXR | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | Shielded | - | - | - | MIL-DTL-26482 | 16 | Non-Compliant | Cadmium | - | - | 15/16-20 UNEF | 6.4 mm | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 90° | Tinel Lock | 1.222 (31.05mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() KTKK-0451 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | Thermofit KTKK | - | Active | 1 (Unlimited) | Backshell, Heat Shrink Adapter | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 22 | Compliant | - | - | - | - | 21 mm | - | 180° | - | 1.520 (38.61mm) | - | RoHS Compliant | Not Applicable | - |