- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Shell Material | Material | Body Material | Contact Finish Mating | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Military Standard | Shell Size - Insert | Empty Shell | ELV | Plating | Body Plating | Cable Opening | Thread Size | Wire/Cable Diameter | Includes | Cable Exit | Military Connector Accessory Name | Associated Mil-Specs | Features | Diameter - Outside | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR88AB00-1006AI TE Connectivity Aerospace, Defense and Marine | 2263 |
| Datasheet | 26 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | 2012 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 9 11 | - | - | Cadmium | - | - | 9/16-24 UNEF | - | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | Tinel Lock | 0.835 (21.20mm) | - | Non-RoHS Compliant | - | - | ||
![]() TXR18AB00-2824BI TE Connectivity Raychem Cable Protection | 534 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | - | - | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 28 | - | Non-Compliant | Cadmium | - | - | 1 5/8-18 UNEF | 30.48 mm | 7 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Screw, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.913 (48.60mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() MS3057-28A Glenair | In Stock | - | Datasheet | 2 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | - | Bulk | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 40 | - | - | Cadmium Nickel | - | 1.625 (41.28mm) | 2 1/4-16 UN | - | - | 180° | - | - | Clamp Screws | 2.500 (63.50mm) | - | Non-RoHS Compliant | - | - | ||
![]() M85049/1815W05 Glenair | 27 |
| Datasheet | 3 Weeks | - | Clamp | - | Aluminium | Aluminum | - | - | - | - | 15 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Backshell, Cable Clamp | - | - | Olive | EMI/RFI ENVIRONMENTAL | 8536.30.80.00 | YES | NO | NO | - | - | - | - | Shielded | Environment Resistant | not_compliant | MIL-DTL-38999 | 15 | - | - | Cadmium Nickel | - | 0.500 ~ 0.630 (12.70mm ~ 16.00mm) | M22x1 | - | - | 180° | - | - | Clamp Screws | 1.150 (29.21mm) | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() M85049/52S36W Glenair | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | - | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Olive | - | - | - | - | - | - | - | - | Straight | Unshielded | - | not_compliant | MIL-DTL-5015 | 36 | - | - | Cadmium Nickel | - | 0.938 ~ 1.375 (23.83mm ~ 34.93mm) | 2 1/4-16 UN | - | - | 180° | - | - | Clamp Screws, Self-Locking | 2.635 (66.93mm) | - | Non-RoHS Compliant | - | - | ||
![]() TXR40AB00-2220BI TE Connectivity Raychem Cable Protection | 2875 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | Bulk | 2015 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | Environment Resistant | - | - | 23 H | - | Non-Compliant | Cadmium | - | - | M34x1 | 3.048 mm | 6 pcs - 2 pc Backshell, 1 Braid, 2 O-Rings, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.575 (40.00mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/52-1-16N Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | 16 | - | 2004 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Silver | - | - | YES | NO | NO | - | - | - | Straight | Unshielded | - | - | MIL-DTL-5015 | 16 | - | - | Electroless Nickel | - | 0.501 ~ 0.626 (12.73mm ~ 15.90mm) | 1-20 UNEF | - | - | 180° | STRAIN RELIEF | - | Clamp Screws | - | - | Non-RoHS Compliant | - | - | ||
![]() TXR41AB90-1807AI TE Connectivity Raychem Cable Protection | 2720 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | MIL-DTL-38999 | 18 19 | - | Non-Compliant | Cadmium | - | - | 1 1/16-18 UNEF | 8.9 mm | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 90° | - | - | Tinel Lock | 1.343 (34.10mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/52-1-14A Glenair | 70 | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | 14 | - | 2012 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Cable Clamp | - | - | Black | - | - | YES | NO | NO | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 14 | - | - | Anodized | - | 0.351 ~ 0.476 (8.92mm ~ 12.09mm) | 7/8-20 UNEF | - | - | 180° | STRAIN RELIEF | MIL-DTL-26482, MIL-DTL-83723 | Clamp Screws | - | - | Non-RoHS Compliant | - | - | ||
![]() M85049/82-16N02 Amphenol PCD | 52 |
| Datasheet | 12 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | - | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, Banding | - | - | Silver | - | - | - | - | - | - | - | - | - | Unshielded | - | - | MIL-DTL-5015 | 16 19 | - | - | Electroless Nickel | - | 0.510 (12.95mm) | - | - | - | 180° | - | - | Self Locking | 1.385 (35.18mm) | - | RoHS Compliant | - | - | ||
![]() HEX41-AC-00-13-A3-2 TE Connectivity Raychem Cable Protection | 2836 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | - | Bulk | 2006 | HexaShield | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Silver | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 12 13 | - | Compliant | Electroless Nickel | Electroless Nickel | 0.742 ~ 0.752 (18.84mm ~ 19.11mm) | 11/16-24 UNEF-2B | - | 5 pcs - 1 Backshell, 1 Conic Ring, 1 Star, 1 Tinel Lock, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.000 (25.40mm) | - | RoHS Compliant | Not Applicable | - | ||
![]() TX54AB00-1812H TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | 2015 | TXR | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | 18 27 | - | - | Cadmium | - | - | 1 1/16-18 UNEF | - | 1 pc - 1 Backshell | 180° | - | - | Tinel Lock | 1.217 (30.90mm) | - | Non-RoHS Compliant | - | - | ||
![]() 208M712-19B06 TE Connectivity Aerospace, Defense and Marine | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | Aluminum Alloy | - | NOT SPECIFIED | 150°C | -65°C | - | - | 2015 | 208M7 | Active | - | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | Shielded | Environment Resistant | not_compliant | - | 13 C | NO | - | Cadmium | - | - | M18x1 | - | - | 180° | - | - | Termination Ring | 0.965 (24.50mm) | - | Non-RoHS Compliant | - | - | ||
![]() TXR54AB90-1605AI TE Connectivity Raychem Cable Protection | 2233 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | Aluminum Alloy | - | - | - | - | - | Bulk | 2011 | TXR | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | 175°C | -65°C | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 16 16S 19 | - | Non-Compliant | Cadmium | - | - | 1-20 UNEF | 6.4 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 90° | - | - | Tinel Lock | 1.110 (28.19mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() 203M020-19B07 TE Connectivity Raychem Cable Protection | In Stock | - | - | 15 Weeks | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | 2014 | 203M0 | Active | 1 (Unlimited) | - | Backshell, Heat Shrink Adapter | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | 20 37 | - | Non-Compliant | Cadmium | - | - | 1 3/16-18 UNEF | 89 mm | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | - | Termination Ring | 1.343 (34.10mm) | - | Non-RoHS Compliant | Not Applicable | - | ||
![]() M85049/31-18W Amphenol PCD | 55 | - | Datasheet | 12 Weeks | - | - | - | Aluminium | Aluminum Alloy | - | - | - | - | - | - | 2012 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Backshell, E Nut | - | - | Olive Drab | - | - | - | - | - | - | - | - | Straight | Unshielded | - | - | MIL-DTL-5015 | 18 27 | - | - | Cadmium | - | - | - | - | - | 180° | - | - | - | 1.218 (30.94mm) | - | Non-RoHS Compliant | - | - | ||
![]() M85049/49-2S14W Glenair | In Stock | - | Datasheet | 3 Weeks | - | Cable | - | - | Aluminum | - | - | - | - | 14 | - | 2006 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | EAR99 | Cable Clamp | - | - | Olive | - | 8536.30.80.00 | YES | NO | NO | - | - | - | Straight | Unshielded | - | not_compliant | MIL-DTL-38999 | 14 15 | - | - | Cadmium Nickel | - | 0.260 ~ 0.457 (6.60mm ~ 11.61mm) | 13/16-20 UNEF | 11.6 mm | - | 180° | STRAIN RELIEF | - | Clamp Screws, Self-Locking | 1.280 (32.51mm) | Unknown | Non-RoHS Compliant | - | - | ||
![]() M85049/39-23W Amphenol PCD | 123 |
| Datasheet | 12 Weeks | - | Cable | Aluminum | - | Aluminum Alloy | Aluminium | - | - | - | - | - | 2006 | Military, SAE AS85049 | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Olive Drab | - | - | - | - | - | - | - | - | - | Unshielded | - | - | MIL-DTL-38999 | 23 H | - | - | Cadmium | - | 0.381 ~ 0.823 (9.68mm ~ 20.90mm) | - | 20.9 mm | - | 90° | - | - | Strain Relief | 1.650 (41.91mm) | Unknown | Non-RoHS Compliant | - | - | ||
![]() M85049/189N01 Glenair | In Stock | - | Datasheet | 3 Weeks | - | Clamp | - | - | Aluminum | - | - | - | - | 9 | Bulk | 2014 | Military, SAE AS85049 | Discontinued | 1 (Unlimited) | - | Backshell, Cable Clamp | - | - | Silver | EMI/RFI ENVIRONMENTAL | - | YES | NO | NO | - | - | - | - | Shielded | Environment Resistant | - | MIL-DTL-38999 | 9 | - | - | Electroless Nickel | - | 0.062 ~ 0.125 (1.57mm ~ 3.18mm) | M12x1 | - | - | 180° | - | - | Clamp Screws | 0.750 (19.05mm) | - | Non-RoHS Compliant | - | Environment Resistant | ||
![]() 10-350349-24Y Amphenol Industrial Operations | In Stock | - | - | 11 Weeks | - | - | Metal | - | Aluminum | - | - | - | - | - | - | 2003 | MIL-DTL-22992, QWLD | Active | 1 (Unlimited) | - | Cable Clamp | - | - | Black | - | - | - | - | - | - | - | - | - | Unshielded | Waterproof | - | - | 24 | - | - | Zinc Alloy | - | 0.611 ~ 0.926 (15.52mm ~ 23.52mm) | 1 7/16-18 UNEF | - | - | 180° | - | - | Clamp Screws | 1.671 (42.44mm) | No SVHC | RoHS Compliant | - | Waterproof |