- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Insert Arrangement | Mil-Spec | Mounting | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91H1-15-14-1-ZN-HE300 TE Connectivity | In Stock | - | - | - | 22.2 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | - | 40 | AAB1936-00 | 91H1-15-14-1-ZN-HE300 | - | - | - | - | - | - | - | ||
![]() BTF1-10-08-1-B TE Connectivity | In Stock | - | - | - | 12.7 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | - | 41 | BTF1-10-08-1-B | BTF1-10-08-1-B | - | - | - | - | - | - | - | ||
![]() BTH1-13-08-1-ZN TE Connectivity | In Stock | - | - | Gold | - | Straight | Zinc Nickel | - | Aluminum | Straight | - | 0 – 12.7 | - | - | 21-16 | - | Jam Nut | - | - | BTH1-13-08-1-ZN | BTH1-13-08-1-ZN | Band Adapter | Crimp | -65 to 200 °C | Receptacle | Socket | No | 31.9 mm | ||
![]() BTH1-15-05-1-B TE Connectivity | In Stock | - | - | Gold | - | Straight | Cadmium | - | Aluminum | Straight | - | 0 – 7.9 | - | - | 13-35 | - | Wall Mount | - | - | BTH1-15-05-1-B | BTH1-15-05-1-B | Band Adapter | Crimp | -65 to 200 °C | Receptacle | SKT | No | 32.69 mm | ||
![]() BTH1-17-08-1-C-SB TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | - | 0 – 12.7 | - | - | - | - | - | - | - | BTH1-17-08-1-C-SB | BTH1-17-08-1-C-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-13-15-1-C TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | - | 0 – 23.8 | - | - | - | - | - | - | - | BTH1-13-15-1-C | BTH1-13-15-1-C | Band Adapter | - | - | - | - | - | - | ||
![]() BTH3-09-03-1-B TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium | - | Aluminum | - | - | 0 – 4.7 | - | - | - | - | - | - | - | BTH3-09-03-1-B | BTH3-09-03-1-B | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-25-16-2-Z-SB TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | - | 0 – 25.4 | - | - | - | - | - | - | - | BTH1-25-16-2-Z-SB | BTH1-25-16-2-Z-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH3-15-10-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 15.8 | - | - | - | - | - | - | - | BTH3-15-10-1-ZN-SB | BTH3-15-10-1-ZN-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-25-14-1-C TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | - | 0 – 22.2 | - | - | - | - | - | - | - | BTH1-25-14-1-C | BTH1-25-14-1-C | Band Adapter | - | - | - | - | - | - | ||
![]() BTH3-21-24-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel | - | Aluminum | - | - | 0 – 38.1 | - | - | - | - | - | - | - | BTH3-21-24-1-ZN-SB | BTH3-21-24-1-ZN-SB | Band Adapter | - | - | - | - | - | - | ||
![]() R85049/90-19N02 TE Connectivity | In Stock | - | - | Gold | - | 90 | Electroless Nickel | M85049/90-19N02 | Aluminum Alloy | Straight | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | 25-35 | R85049/90-19N02 | Wall Mount | - | - | CW4619-000 | R85049/90-19N02 | - | Crimp | -65 to 200 °C | Receptacle | Pin | No | 32.66 mm | ||
![]() R85049/86-24N02 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | M85049/86-24N02 | Aluminum Alloy | - | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | - | R85049/86-24N02 | - | - | - | CW6109-000 | R85049/86-24N02 | - | - | - | - | - | - | - | ||
![]() R85049/86-18N02 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | M85049/86-18N02 | Aluminum Alloy | - | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | - | R85049/86-18N02 | - | - | - | CW6106-000 | R85049/86-18N02 | - | - | - | - | - | - | - | ||
![]() R85049/83-16W02 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | M85049/83-16W02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | R85049/83-16W02 | - | No | - | CW5927-000 | R85049/83-16W02 | - | - | - | - | - | - | - | ||
![]() R85049/83-16W03 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | M85049/83-16W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | R85049/83-16W03 | - | No | - | CW5937-000 | R85049/83-16W03 | - | - | - | - | - | - | - | ||
![]() R85049/83-28W03 TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium | M85049/83-28W03 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | R85049/83-28W03 | - | No | - | CW5942-000 | R85049/83-28W03 | - | - | - | - | - | - | - | ||
![]() R85049/83-14N02 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel | M85049/83-14N02 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | R85049/83-14N02 | - | No | - | CW6001-000 | R85049/83-14N02 | - | - | - | - | - | - | - | ||
![]() HEX40-AC-00-19-A8-3 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | - | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | 40 | CW9062-000 | HEX40-AC-00-19-A8-3 | - | - | - | - | - | - | - | ||
![]() TXR40AZ90-1005AI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Nickel (ASTM B841) | - | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | CV7212-000 | TXR40AZ90-1005AI | - | - | - | - | - | - | - |