- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Insert Arrangement | Mounting | Operating Temperature Rangeu2009 | Qualification | Sealableu2009 | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Contact Gender | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR40SJ45-1006BI TE Connectivity | In Stock | - | - | - | - | 45 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | - | Corrosion Resisting Steel | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | CU7598-000 | TXR40SJ45-1006BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APH1-17-12-25-1-ZB TE Connectivity | In Stock | - | - | - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | H | AAE9791-00 | APH1-17-12-25-1-ZB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTA1-10-05-1-ZN-SB TE Connectivity | In Stock | - | - | Gold | - | Straight | Zinc Nickel | - | Aluminum | Straight | - | 0 – 7.9 | - | - | 25-61 | Jam Nut | - | - | - | - | - | AAF0063-00 | BTA1-10-05-1-ZN-SB | Band Adapter | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | PIN | - | No | 31.9 mm | - | ||
![]() BTH3-25-17-1-C-SE TE Connectivity | In Stock | - | - | - | - | Swept 90 | Electroless Nickel | - | Aluminum Alloy | - | - | - | - | - | - | - | -65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009] | - | Yes | - | - | AAF1155-00 | BTH3-25-17-1-C-SE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU00-1205BI TE Connectivity | In Stock | - | - | Gold | - | Straight | Zinc Cobalt | 3-1200576-6 | Aluminum | Straight | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 17-99 | Wall Mount | - | - | - | - | - | D54865-000 | TXR40AU00-1205BI | - | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | Socket | - | No | 32.69 mm | - | ||
![]() STXR54AB90-1410AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1190941-6 | Aluminum | - | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | 129703-000 | STXR54AB90-1410AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40AU90-1408BI TE Connectivity | In Stock | - | - | - | - | 90 | Zinc Cobalt | 4-1200600-1 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | C96852-000 | TXR40AU90-1408BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR40BW00-1208BI TE Connectivity | In Stock | - | - | - | - | Straight | Unplated (Shotblast Glass Bead) | 2-1201363-8 | Nickel Aluminum Bronze | - | 22.2 – 35.6u2009mmu2009[u2009.875 – 1.4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | - | - | C14264-000 | TXR40BW00-1208BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA4-AB-90-01-A15-1 TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 2-1201317-2 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | A4 | - | C10683-000 | HEXA4-AB-90-01-A15-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR76AU00-0806AI TE Connectivity | In Stock | - | - | - | - | Straight | Zinc Cobalt | 2-1201683-7 | Aluminum | - | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | - | - | - | - | A50319-000 | TXR76AU00-0806AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54SJ90-1407AI TE Connectivity | In Stock | - | - | - | - | 90 | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | 9-1201310-9 | Corrosion Resisting Steel | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | A96640-000 | TXR54SJ90-1407AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 36H1-15-10-2-Z-CC-L4-D TE Connectivity | In Stock | - | - | - | 15.9 | Straight | - | - | Nickel Aluminum Bronze | - | - | - | - | Wire-to-Wire | - | - | - | - | - | - | H | AAF2708-00 | 36H1-15-10-2-Z-CC-L4-D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AC-45-09-A1-1 TE Connectivity | In Stock | - | - | - | - | 45 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 8-1201808-7 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | - | - | 40 | - | F43073-000 | HEX40-AC-45-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-KC-00-17-A7-1 TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | - | 303 Stainless Steel | - | - | - | - | Cable-to-Cable | - | - | - | - | - | 54 | - | A95712-000 | HEX54-KC-00-17-A7-1 | - | - | - | - | 5.0000, 10.0000 ppm/°C | 18.7 kOhm | - | 0.6 W | - | - | 1 | - | 7.62 | 2.67 | ||
![]() HEX40-AB-90-09-A1-2 TE Connectivity | In Stock | - | - | Gold | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 8-1899133-7 | Aluminum Alloy | Straight | - | - | - | Cable-to-Cable | 15-35 | Wall Mount | - | - | - | 40 | - | CA8086-000 | HEX40-AB-90-09-A1-2 | - | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | Pin | - | No | 32.33 mm | - | ||
![]() TXR41AB45-1407BI TE Connectivity | In Stock | - | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1193751-6 | Aluminum | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | - | - | - | 501911-000 | TXR41AB45-1407BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-1208AI TE Connectivity | In Stock | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1195341-5 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | - | - | 679493-000 | TXR21AB00-1208AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB90-2012AI TE Connectivity | In Stock | - | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1198138-3 | Aluminum | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | - | - | - | 057748-000 | TXR21AB90-2012AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2207AI TE Connectivity | 1 | - | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1196847-2 | Aluminum | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | - | - | - | 879535-000 | TXR54AB00-2207AI | - | - | - | - | ±200 ppm/°C | 6.8 | - | 300 W | High Power | - | 5 | - | 215 mm | 60 mm | ||
![]() TXR54AC00-1205AI TE Connectivity | In Stock | - | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 6-1195659-6 | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | MIL-PRF-55342 | - | - | - | 723975-000 | TXR54AC00-1205AI | - | - | 200 V | - | 10 ppm/°C | 10 kOhm | - | 0.4 W | Commercial | - | 0.1 | - | 3.2 mm | 1.6 mm |