- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70A3-08-04-1-C-SE TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | Aluminum | - | 0 – 6.3 | - | - | - | BAE0220-00 | 70A3-08-04-1-C-SE | Braided | ||
![]() TXR40AZ90-1410AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | Aluminum | 7.9 – 12.7u2009mmu2009[u2009.313 – .5u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EB9478-000 | TXR40AZ90-1410AI | - | ||
![]() TXR40AZ00-0806BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EF9130-000 | TXR40AZ00-0806BI | - | ||
![]() STXR54AB00-2424AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | Aluminum | 19.1 – 30.5u2009mmu2009[u2009.75 – 1.2u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | EH2025-000 | STXR54AB00-2424AI | - | ||
![]() 91H1-19-24-2-Z-HE400 TE Connectivity | In Stock | - | - | 38.1 | Straight | - | Nickel Aluminum Bronze | - | - | - | Wire-to-Wire | 40 | AAF0459-00 | 91H1-19-24-2-Z-HE400 | - | ||
![]() BTH1-19-20-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | Aluminum | - | 0 – 31.8 | - | - | - | BTH1-19-20-1-C | BTH1-19-20-1-C | Band Adapter | ||
![]() BTH1-19-24-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | Aluminum | - | 0 – 38.1 | - | - | - | BTH1-19-24-1-C | BTH1-19-24-1-C | Band Adapter | ||
![]() BTH1-21-11-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | Aluminum | - | 0 – 17.4 | - | - | - | BTH1-21-11-1-C | BTH1-21-11-1-C | Band Adapter | ||
![]() BTH1-21-09-1-C-SB TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | Aluminum | - | 0 – 14.2 | - | - | - | BTH1-21-09-1-C-SB | BTH1-21-09-1-C-SB | Band Adapter | ||
![]() BTH1-21-16-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | - | 0 – 25.4 | - | - | - | BTH1-21-16-1-B-SB | BTH1-21-16-1-B-SB | Band Adapter | ||
![]() BTH1-23-14-1-ZN-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | Aluminum | - | 0 – 22.2 | - | - | - | BTH1-23-14-1-ZN-SB | BTH1-23-14-1-ZN-SB | Band Adapter | ||
![]() BTH1-25-03-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | - | 0 – 4.7 | - | - | - | BTH1-25-03-1-B-SB | BTH1-25-03-1-B-SB | Band Adapter | ||
![]() BTH1-23-18-1-ZN TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | Aluminum | - | 0 – 28.6 | - | - | - | BTH1-23-18-1-ZN | BTH1-23-18-1-ZN | Band Adapter | ||
![]() BTH1-25-05-1-ZB-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | Aluminum | - | 0 – 7.9 | - | - | - | BTH1-25-05-1-ZB-SB | BTH1-25-05-1-ZB-SB | Band Adapter | ||
![]() BTH1-25-22-1-B TE Connectivity | In Stock | - | - | - | Straight | Cadmium | Aluminum | - | 0 – 35 | - | - | - | BTH1-25-22-1-B | BTH1-25-22-1-B | Band Adapter | ||
![]() BTH3-09-08-2-Z TE Connectivity | In Stock | - | - | - | 90 | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | - | 0 – 12.7 | - | - | - | BTH3-09-08-2-Z | BTH3-09-08-2-Z | Band Adapter | ||
![]() BTH3-11-04-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 6.3 | - | - | - | BTH3-11-04-1-ZN-SB | BTH3-11-04-1-ZN-SB | Band Adapter | ||
![]() BTH3-11-05-1-B-SB TE Connectivity | In Stock | - | - | - | 90 | Cadmium | Aluminum | - | 0 – 7.9 | - | - | - | BTH3-11-05-1-B-SB | BTH3-11-05-1-B-SB | Band Adapter | ||
![]() BTH3-11-06-2-Z TE Connectivity | In Stock | - | - | - | 90 | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | - | 0 – 9.5 | - | - | - | BTH3-11-06-2-Z | BTH3-11-06-2-Z | Band Adapter | ||
![]() BTH3-11-08-1-ZN-SB TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel | Aluminum | - | 0 – 12.7 | - | - | - | BTH3-11-08-1-ZN-SB | BTH3-11-08-1-ZN-SB | Band Adapter |