- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector & Contact Terminates Tou2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | Mil-Spec | Sealableu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STXR40AZ00-1614AI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | EK9357-000 | STXR40AZ00-1614AI | ||
![]() TXR41SC00-1604BI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | - | Corrosion Resisting Steel | 3.2 – 5.1u2009mmu2009[u2009.125 – .2u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | EK9383-000 | TXR41SC00-1604BI | ||
![]() TXR76AU90-2006BI TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | BS9522 F0017, BS9522 N0001, Def Stan 59-35, MIL-DTL-26482 Series 1 (162GB Amphenol), MIL-DTL-26482 Series 1 (PT Socapex), MIL-DTL-26482 Series 1 (PT Teldix), MIL-DTL-26482 Series 1 (PT-SE Socapex), MIL-DTL-26482 Series 1 (PT-SE Teldix), MIL-DTL-26482 Series 1 (SLPT Deutsch), MIL-DTL-26482 Series 1 (SPT Bendix), MIL-DTL-26482 Series 1 (SPT Socapex), NFL 54 125 | - | - | - | - | EK9386-000 | TXR76AU90-2006BI | ||
![]() R85049/87-12W02 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/87-12W02 | Aluminum Alloy | 7.92u2009mmu2009[u2009.312u2009inu2009] | - | - | Cable-to-Cable | R85049/87-12W02 | - | - | CW4199-000 | R85049/87-12W02 | ||
![]() R85049/84-12W03 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/84-12W03 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/84-12W03 | No | - | CW4044-000 | R85049/84-12W03 | ||
![]() R85049/84-08W03 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | M85049/84-08W03 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/84-08W03 | No | - | CW4042-000 | R85049/84-08W03 | ||
![]() R85049/85-24N02 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/85-24N02 | Aluminum Alloy | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | Cable-to-Cable | R85049/85-24N02 | - | - | CW4580-000 | R85049/85-24N02 | ||
![]() R85049/87-24N03 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/87-24N03 | Aluminum Alloy | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | Cable-to-Cable | R85049/87-24N03 | - | - | CW4864-000 | R85049/87-24N03 | ||
![]() R85049/84-16N02 TE Connectivity | 2515 |
| - | - | 90 | Electroless Nickel | M85049/84-16N02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/84-16N02 | No | - | CW4776-000 | R85049/84-16N02 | ||
![]() BTH3-09-05-1-ZN-AD TE Connectivity | In Stock | - | - | 7.9 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | - | - | 40 | AAE5514-00 | BTH3-09-05-1-ZN-AD | ||
![]() R85049/84-24N02 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | M85049/84-24N02 | Aluminum Alloy | - | - | - | Cable-to-Cable | R85049/84-24N02 | No | - | CW4780-000 | R85049/84-24N02 | ||
![]() STXR40AZ00-0806BI TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel (ASTM B841) | - | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | CW4634-000 | STXR40AZ00-0806BI | ||
![]() R85049/86-22W02 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/86-22W02 | Aluminum Alloy | 17.48u2009mmu2009[u2009.688u2009inu2009] | - | - | Cable-to-Cable | R85049/86-22W02 | - | - | CW6221-000 | R85049/86-22W02 | ||
![]() R85049/85-22W02 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | M85049/85-22W02 | Aluminum Alloy | 23.83u2009mmu2009[u2009.938u2009inu2009] | - | - | Cable-to-Cable | R85049/85-22W02 | - | - | CW3798-000 | R85049/85-22W02 | ||
![]() R85049/85-12N02 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/85-12N02 | Aluminum Alloy | 11.13u2009mmu2009[u2009.438u2009inu2009] | - | - | Cable-to-Cable | R85049/85-12N02 | - | - | CW4574-000 | R85049/85-12N02 | ||
![]() R85049/90-19W03 TE Connectivity | 2756 |
| - | - | 90 | Cadmium | M85049/90-19W03 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | R85049/90-19W03 | - | - | CW3826-000 | R85049/90-19W03 | ||
![]() R85049/82-28N02 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | M85049/82-28N02 | - | - | Wire & Cable | - | Cable-to-Cable | R85049/82-28N02 | No | - | CW4471-000 | R85049/82-28N02 | ||
![]() R85049/89-19N02 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/89-19N02 | Aluminum Alloy | 15.88u2009mmu2009[u2009.625u2009inu2009] | - | - | Cable-to-Cable | R85049/89-19N02 | - | - | CW5199-000 | R85049/89-19N02 | ||
![]() R85049/89-19W03 TE Connectivity | In Stock | - | - | - | 45 | Cadmium | M85049/89-19W03 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | R85049/89-19W03 | - | - | CW5129-000 | R85049/89-19W03 | ||
![]() R85049/89-19N03 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | M85049/89-19N03 | Aluminum Alloy | 19.05u2009mmu2009[u2009.75u2009inu2009] | - | - | Cable-to-Cable | R85049/89-19N03 | - | - | CW5208-000 | R85049/89-19N03 |