- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Body Orientation | Cable Diameter Rangeu2009 | Capacitance Tolerance | Connector General Specification Numberu2009 | Connector Systemu2009 | Insert Arrangement | Mounting | Qualification | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Resistance | Gender | Capacitance | Power Rating | Resistor Type | Contact Gender | Lead Spacing | ESR | Resistance Tolerance | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEX40-AC-90-13-A3-3 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 4-1197964-0 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | 40 | 916798-000 | HEX40-AC-90-13-A3-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-AC-90-11-A2-1 TE Connectivity | 16 | - | - | - | 90 | Electroless Nickel | 3-1193400-3 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 452877-000 | HEX54-AC-90-11-A2-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-21-A9-1 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel | 8-1195894-2 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 756401-000 | HEX41-AC-90-21-A9-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-00-25-A12-1-DS TE Connectivity | In Stock | - | - | Gold | Straight | Cadmium | 6-1191838-0 | Aluminum Alloy | Straight | - | - | - | - | 9-98 | Cable Mount | - | - | 250851-000 | HEX40-AB-00-25-A12-1-DS | Crimp | - | -65 to 200 °C | - | - | Plug | - | - | - | SKT | - | - | - | No | 31.34 mm | - | ||
![]() HEX40-AC-00-25-A12-2-DS TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 1197446-2 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | AEC-Q200 | 40 | 962553-000 | HEX40-AC-00-25-A12-2-DS | - | - | - | 25 ppm/°C | 357 kOhm | - | - | 0.0625 W | Precision Low TCR | - | - | - | 0.1 | - | 1.55 mm | 0.8 mm | ||
![]() HEX40-AB-90-15-A5-1 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | 1193400-6 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 452835-000 | HEX40-AB-90-15-A5-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-15-A5-3-DS TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 3-1197964-6 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | 41 | 971940-000 | HEX41-AC-90-15-A5-3-DS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEXA6-AB-00-02-A18-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 6-1190800-4 | Aluminum Alloy | - | - | - | - | - | - | - | - | - | 109599-000 | HEXA6-AB-00-02-A18-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-90-11-A2-3 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 7-1197964-0 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | 41 | 672918-000 | HEX41-AC-90-11-A2-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX41-AC-00-11-A2-3 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 5-1197964-6 | Aluminum Alloy | - | - | -20%, +80% | - | Cable-to-Cable | - | - | - | 41 | 857362-000 | HEX41-AC-00-11-A2-3 | - | - | - | - | - | - | 0.1 F | - | - | - | 7.3 mm | 4 mOhm | - | - | 11.3 mm | 11.3 x 6 x 13 mm | ||
![]() HEX40L-AC-00-09-A1-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 6-1201065-3 | Aluminum Alloy | - | - | - | - | Cable-to-Cable | - | - | - | 40 | D82242-000 | HEX40L-AC-00-09-A1-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX54-SC-00-13-A3-1 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | 9-1195879-2 | Stainless Steel | - | - | - | - | - | - | - | - | - | 754263-000 | HEX54-SC-00-13-A3-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HEX40-AB-90-09-A1-2 TE Connectivity | In Stock | - | - | Gold | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 8-1899133-7 | Aluminum Alloy | Straight | - | - | - | Cable-to-Cable | 15-35 | Wall Mount | - | 40 | CA8086-000 | HEX40-AB-90-09-A1-2 | Crimp | - | -65 to 200 °C | - | - | Receptacle | - | - | - | Pin | - | - | - | No | 32.33 mm | - | ||
![]() TXR41AB45-1407BI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 9-1193751-6 | Aluminum | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | - | - | - | 501911-000 | TXR41AB45-1407BI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB00-1208AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 6-1195341-5 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | 679493-000 | TXR21AB00-1208AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR21AB90-2012AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1198138-3 | Aluminum | - | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-26482 Series 1/Class E,F,J,P | - | - | - | - | - | 057748-000 | TXR21AB90-2012AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TXR54AB00-2207AI TE Connectivity | 1 | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1196847-2 | Aluminum | - | 5.6 – 8.9u2009mmu2009[u2009.219 – .35u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 879535-000 | TXR54AB00-2207AI | - | - | - | ±200 ppm/°C | 6.8 | - | - | 300 W | High Power | - | - | - | 5 | - | 215 mm | 60 mm | ||
![]() TXR54AC00-1205AI TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (AMS-C-26074) | 6-1195659-6 | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | MIL-PRF-55342 | - | 723975-000 | TXR54AC00-1205AI | - | 200 V | - | 10 ppm/°C | 10 kOhm | - | - | 0.4 W | Commercial | - | - | - | 0.1 | - | 3.2 mm | 1.6 mm | ||
![]() TXR40BW00-2410AI TE Connectivity | In Stock | - | - | Gold | Straight | Unplated (Shotblast Glass Bead) | 1-1197855-7 | Nickel Aluminum Bronze | Straight | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | 21-16 | Cable Mount | - | - | 007637-000 | TXR40BW00-2410AI | Crimp | - | -65 to 200 °C | - | - | Plug | - | - | - | PIN | - | - | - | No | 30.96 mm | - | ||
![]() TXR54AB00-2808AI TE Connectivity | 70 | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 3-1195800-9 | Aluminum | - | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | - | - | - | 743425-000 | TXR54AB00-2808AI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |