- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Temperature Coefficient | Resistance | Power Rating | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TXR18AB00-2214AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 1-1191331-2 | Aluminum | 11.1 – 17.8u2009mmu2009[u2009.438 – .7u2009inu2009] | - | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact | - | - | 183253-000 | TXR18AB00-2214AI | - | - | - | - | - | - | - | ||
![]() TXR40AB00-2406BI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 5-1197429-4 | Aluminum | 4.8 – 7.6u2009mmu2009[u2009.188 – .3u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | 959971-000 | TXR40AB00-2406BI | - | - | - | - | - | - | - | ||
![]() TXR40AB45-1008AI TE Connectivity | In Stock | - | - | - | 45 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CF4759-000 | TXR40AB45-1008AI | - | - | - | - | - | - | - | ||
![]() TXR40AZ90-2420AI TE Connectivity | In Stock | - | - | - | 90 | Zinc Nickel (ASTM B841) | 9-1899707-5 | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV0183-000 | TXR40AZ90-2420AI | - | - | - | - | - | - | - | ||
![]() STXR54AB00-1416AI TE Connectivity | In Stock | - | - | - | Straight | Cadmium (AMS-QQ-P-416, Type II, Class 3) | 8-1899722-3 | Aluminum | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | - | AS50151 Class D,L,U,W Crimp Contact, AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, AS50151 Class L,W Crimp Contact, AS50151 Crimp Contact, AS81703 Series 3, AS81703 Series 3/Class E,L, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series I/Class A,G,R, MIL-DTL-83723 Series I/Class G,R, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class A,G,K,R,S, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class G,R, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series III/Class S, MIL-DTL-83723 Series IIII/Class H | - | - | CV0509-000 | STXR54AB00-1416AI | - | - | - | - | - | - | - | ||
![]() BTF1-13-05-1-C TE Connectivity | In Stock | - | - | 7.9 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF1-13-05-1-C | BTF1-13-05-1-C | - | - | - | - | - | - | - | ||
![]() BTF1-15-06-1-B TE Connectivity | In Stock | - | - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF1-15-06-1-B | BTF1-15-06-1-B | - | - | - | - | - | - | - | ||
![]() BTF1-14-05-1-C TE Connectivity | In Stock | - | - | 7.9 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF1-14-05-1-C | BTF1-14-05-1-C | - | - | - | - | - | - | - | ||
![]() BTF1-19-07-1-C-SB TE Connectivity | In Stock | - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF1-19-07-1-C-SB | BTF1-19-07-1-C-SB | - | - | - | - | - | - | - | ||
![]() BTF1-20-14-1-C TE Connectivity | In Stock | - | - | 22.2 | Straight | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF1-20-14-1-C | BTF1-20-14-1-C | - | - | - | - | - | - | - | ||
![]() BTF3-25-08-1-B TE Connectivity | In Stock | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 41 | BTF3-25-08-1-B | BTF3-25-08-1-B | - | - | - | - | - | - | - | ||
![]() BTH1-09-05-1-ZB-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | 0 – 7.9 | - | - | - | BTH1-09-05-1-ZB-SB | BTH1-09-05-1-ZB-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-09-06-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | 0 – 9.5 | - | - | - | BTH1-09-06-1-C | BTH1-09-06-1-C | Band Adapter | 10.0000 ppm/°C | 10 kOhm | 0.0625 W | 0.1 | 1.55 | 0.8 | ||
![]() BTH1-09-10-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | 0 – 15.8 | - | - | - | BTH1-09-10-1-C | BTH1-09-10-1-C | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-09-10-1-ZN-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Nickel | - | Aluminum | - | 0 – 15.8 | - | - | - | BTH1-09-10-1-ZN-SB | BTH1-09-10-1-ZN-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-11-09-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | - | Aluminum | - | 0 – 14.2 | - | - | - | BTH1-11-09-1-B-SB | BTH1-11-09-1-B-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-13-12-1-C TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | - | Aluminum | - | 0 – 19 | - | - | - | BTH1-13-12-1-C | BTH1-13-12-1-C | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-11-15-1-ZB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | 0 – 23.8 | - | - | - | BTH1-11-15-1-ZB | BTH1-11-15-1-ZB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-11-12-1-ZB-SB TE Connectivity | In Stock | - | - | - | Straight | Zinc Cobalt | - | Aluminum | - | 0 – 19 | - | - | - | BTH1-11-12-1-ZB-SB | BTH1-11-12-1-ZB-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTH1-15-05-1-B-SB TE Connectivity | In Stock | - | - | - | Straight | Cadmium | - | Aluminum | - | 0 – 7.9 | - | - | - | BTH1-15-05-1-B-SB | BTH1-15-05-1-B-SB | Band Adapter | - | - | - | - | - | - |