- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Body Orientation | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | Contact Materials | Insert Arrangement | Mounting | TE Adapter Codeu2009 | TE Connector Interface Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 | Termination Method | Operating Temperature | Gender | Contact Gender | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTH1-25-22-4-J-SB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) | Stainless Steel | - | - | 0 – 35 | - | - | - | - | - | - | - | AAE2020-00 | BTH1-25-22-4-J-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTA3-12-07-1-B-SB TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Cadmium | Aluminum | - | - | 0 – 11.1 | - | - | - | - | - | - | - | BTA3-12-07-1-B-SB | BTA3-12-07-1-B-SB | Band Adapter | - | - | - | - | - | - | ||
![]() BTA1-12-08-1-ZB TE Connectivity | In Stock | - | - | - | - | - | Straight | - | Zinc Cobalt | Aluminum | - | - | 0 – 12.7 | - | - | - | - | - | - | - | BTA1-12-08-1-ZB | BTA1-12-08-1-ZB | Band Adapter | - | - | - | - | - | - | ||
![]() BTF3-21-10-1-B-SB-AD TE Connectivity | In Stock | - | - | - | - | 15.8 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 41 | - | AAB6920-00 | BTF3-21-10-1-B-SB-AD | - | - | - | - | - | - | - | ||
![]() APH1-15-12-20-1-ZN-SB TE Connectivity | In Stock | - | - | - | - | 9.5 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | - | H | AAB6153-00 | APH1-15-12-20-1-ZN-SB | - | - | - | - | - | - | - | ||
![]() 70H1-11-13-1-B TE Connectivity | In Stock | - | - | - | - | 20.62 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | 70H1-11-13-1-B | 70H1-11-13-1-B | - | - | - | - | - | - | - | ||
![]() 70H1-21-13-1-ZN TE Connectivity | 2607 |
| - | Gold | - | 20.62 | Straight | - | - | Aluminum Alloy | Straight | - | - | - | Wire-to-Wire | Copper Alloy | 8-2 | Cable Mount | 40 | - | 70H1-21-13-1-ZN | 70H1-21-13-1-ZN | - | Solder Cup | -55 to 125 °C | Plug | - | Yes | 48.41 mm | ||
![]() 70H1-19-10-1-B TE Connectivity | In Stock | - | - | - | - | 15.87 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | 70H1-19-10-1-B | 70H1-19-10-1-B | - | - | - | - | - | - | - | ||
![]() 70H1-25-14-1-B TE Connectivity | 2152 |
| - | - | - | 22.23 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | 70H1-25-14-1-B | 70H1-25-14-1-B | - | - | - | - | - | - | - | ||
![]() 70H1-23-12-2-Z TE Connectivity | In Stock | - | - | - | - | 19.05 | Straight | - | - | Nickel Aluminum Bronze | - | - | - | - | Wire-to-Wire | - | - | - | 40 | - | 70H1-23-12-2-Z | 70H1-23-12-2-Z | - | - | - | - | - | - | - | ||
![]() 70L1-22-12-1-C TE Connectivity | 2729 |
| - | - | - | 19.05 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 18 | - | 70L1-22-12-1-C | 70L1-22-12-1-C | - | - | - | - | - | - | - | ||
![]() 70H3-21-11-1-ZB TE Connectivity | In Stock | - | - | Gold | - | 17.47 | 90 | - | - | Aluminum Alloy | Straight | - | - | - | Wire-to-Wire | - | 23-35 | Cable Mount | 40 | - | 70H3-21-11-1-ZB | 70H3-21-11-1-ZB | - | Crimp | -65 to 200 °C | Plug | Pin | No | 31.34 mm | ||
![]() 91A3-14-06-1-B-HE100 TE Connectivity | In Stock | - | - | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 54 | - | AAA7821-00 | 91A3-14-06-1-B-HE100 | - | - | - | - | - | - | - | ||
![]() 91D1-14-05-1-C-HE100 TE Connectivity | In Stock | - | - | - | - | 7.9 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 76 | - | AAA8361-00 | 91D1-14-05-1-C-HE100 | - | - | - | - | - | - | - | ||
![]() 91F1-14-03-1-B-HE050 TE Connectivity | In Stock | - | - | - | 4.7u2009mmu2009[u2009.185u2009inu2009] | - | Straight | 3 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | 41 | - | AAA9680-00 | 91F1-14-03-1-B-HE050 | - | - | - | - | - | - | - | ||
![]() 91F1-23-20-1-B-HE400 TE Connectivity | In Stock | - | - | - | 31.8u2009mmu2009[u20091.25u2009inu2009] | - | Straight | 20 | - | Aluminum Alloy | - | - | - | - | - | - | - | - | 41 | - | AAB0310-00 | 91F1-23-20-1-B-HE400 | - | - | - | - | - | - | - | ||
![]() BTD1-10-07-1-B TE Connectivity | In Stock | - | - | - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 76 | - | BTD1-10-07-1-B | BTD1-10-07-1-B | - | - | - | - | - | - | - | ||
![]() BTD3-14-10-1-B-SB TE Connectivity | In Stock | - | - | - | - | 15.8 | 90 | - | - | Aluminum Alloy | - | - | - | - | Wire-to-Wire | - | - | - | 76 | - | BTD3-14-10-1-B-SB | BTD3-14-10-1-B-SB | - | - | - | - | - | - | - | ||
![]() 1822-00-340010 TE Connectivity | 2923 |
| - | - | - | - | Straight | - | Cadmium | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | CF9843-000 | 1822-00-340010 | - | - | - | - | - | - | - | ||
![]() TXR40AZ90-1205BI TE Connectivity | In Stock | - | - | - | - | - | 90 | - | Zinc Nickel (ASTM B841) | Aluminum | - | 4 – 6.4u2009mmu2009[u2009.156 – .25u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | - | - | - | - | EL4996-000 | TXR40AZ90-1205BI | - | - | - | - | - | - | - |