- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Plating Materialu2009 | Alias # | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Cable Diameter Rangeu2009(mm) | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description | Termination Device Typeu2009 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS0135-000 TE Connectivity | In Stock | - | - | - | 45 | Electroless Nickel | - | Aluminum Alloy | - | - | - | - | - | CS0135-000 | HEX54-AD-45-11-A2-1 | - | ||
![]() TXR41AB90-1008AI TE Connectivity | In Stock | - | - | - | 90 | Cadmium (AMS-QQ-P-416, Type II, Class 3) | - | Aluminum | 6.4 – 10.2u2009mmu2009[u2009.25 – .4u2009inu2009] | - | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | CS0270-000 | TXR41AB90-1008AI | - | ||
![]() BTH3C-11-06-1-C TE Connectivity | In Stock | - | - | 9.5 | 90 | - | - | Aluminum Alloy | - | - | - | Wire-to-Wire | 40 | AAG5010-00 | BTH3C-11-06-1-C | - | ||
![]() BTH1-23-09-2-Z TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | 0 – 14.2 | - | - | - | AAG5177-00 | BTH1-23-09-2-Z | Band Adapter | ||
![]() BTH1-25-11-2-Z TE Connectivity | In Stock | - | - | - | Straight | Unplated (Shotblast Glass Bead) | - | Nickel Aluminum Bronze | - | 0 – 17.4 | - | - | - | AAG5178-00 | BTH1-25-11-2-Z | Band Adapter | ||
![]() 91H3-15-14-2-Z-HE300 TE Connectivity | In Stock | - | - | 22.2 | 90 | - | - | Nickel Aluminum Bronze | - | - | - | Wire-to-Wire | 40 | AAG4592-00 | 91H3-15-14-2-Z-HE300 | - | ||
![]() TXR40AU90-2212BI TE Connectivity | In Stock | - | - | - | 90 | Zinc Cobalt | 9-1201046-0 | Aluminum | 9.5 – 15.2u2009mmu2009[u2009.375 – .6u2009inu2009] | - | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | A56533-000 | TXR40AU90-2212BI | - | ||
![]() HEX54-AC-00-11-A2-3 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 6-1197964-4 | Aluminum Alloy | - | - | - | Cable-to-Cable | 54 | 625786-000 | HEX54-AC-00-11-A2-3 | - | ||
![]() HEX40-AC-90S-11-A2-1 TE Connectivity | 8 | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 2-1198962-7 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | 357176-000 | HEX40-AC-90S-11-A2-1 | - | ||
![]() HEX40-AC-00-11-A2-2 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 6-1194519-2 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | 570153-000 | HEX40-AC-00-11-A2-2 | - | ||
![]() HEX40-AB-90-21-A9-1-DS TE Connectivity | 2317 |
| - | - | 90 | Cadmium | 8-1190618-4 | Aluminum Alloy | - | - | - | - | - | 083727-000 | HEX40-AB-90-21-A9-1-DS | - | ||
![]() HEX40-AC-90-25-A12-1 TE Connectivity | 11 | - | - | - | 90 | Electroless Nickel | 2-1193172-0 | Aluminum Alloy | - | - | - | - | - | 421067-000 | HEX40-AC-90-25-A12-1 | - | ||
![]() HEX40-AB-00-15-A5-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 9-1193242-2 | Aluminum Alloy | - | - | - | - | - | 431161-000 | HEX40-AB-00-15-A5-1 | - | ||
![]() HEX41-AC-90-09-A1-3 TE Connectivity | In Stock | - | - | - | 90 | Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B), Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B | 4-1197965-8 | Aluminum Alloy | - | - | - | Cable-to-Cable | 41 | 022740-000 | HEX41-AC-90-09-A1-3 | - | ||
![]() HEX40-AB-00-21-A11-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 8-1200483-8 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | F97061-000 | HEX40-AB-00-21-A11-1 | - | ||
![]() HEX40-AB-00-21-A9-1 TE Connectivity | In Stock | - | - | - | Straight | Cadmium | 2-1194007-2 | Aluminum Alloy | - | - | - | - | - | 509753-000 | HEX40-AB-00-21-A9-1 | - | ||
![]() HEXA6-AB-90-02-A18-2 TE Connectivity | In Stock | - | - | - | 90 | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 7-1194637-5 | Aluminum Alloy | - | - | - | Cable-to-Cable | A6 | 585797-000 | HEXA6-AB-90-02-A18-2 | - | ||
![]() HEX40-AB-00-19-A7-2 TE Connectivity | In Stock | - | - | - | Straight | Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) | 7-1195479-9 | Aluminum Alloy | - | - | - | Cable-to-Cable | 40 | 698219-000 | HEX40-AB-00-19-A7-2 | - | ||
![]() HEX40-AB-90-21-A9-1 TE Connectivity | In Stock | - | - | - | 90 | Cadmium | 7-1194673-8 | Aluminum Alloy | - | - | - | - | - | 590823-000 | HEX40-AB-90-21-A9-1 | - | ||
![]() HEX40-AC-00-19-A7-1 TE Connectivity | In Stock | - | - | - | Straight | Electroless Nickel | 7-1197218-6 | Aluminum Alloy | - | - | - | - | - | 931273-000 | HEX40-AC-00-19-A7-1 | - |