- Manufacturer
- Color
- Part Status
- Material
- Type
- Cable Exit
- Series
- Shell Size - Insert
- Features
- Factory Lead Time
- Published
- RoHS Status
- Plating
Attribute column
Categories
Circular Connectors - Backshells and Cable Clamps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Accepts Cable Diameter (Max)u2009 | Accepts Cable Diameter (Max)u2009(mm) | Adapter Angleu2009 | Adapter Entry Sizeu2009 | Adapter Plating Materialu2009 | Backshell Materialu2009 | Cable Diameter Rangeu2009 | Connector General Specification Numberu2009 | Connector Systemu2009 | TE Adapter Codeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91LC3-18-09-1-B-HE200 TE Connectivity | In Stock | - | - | 14.2u2009mmu2009[u2009.559u2009inu2009] | - | 90 | 9 | - | Aluminum Alloy | - | - | - | 58 | AAE2954-00 | 91LC3-18-09-1-B-HE200 | ||
![]() TXR41AB90-1620AI TE Connectivity | In Stock | - | - | - | - | 90 | - | Cadmium (AMS-QQ-P-416, Type II, Class 3) | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | MIL-DTL-38999 Series I, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T | - | - | EK7764-000 | TXR41AB90-1620AI | ||
![]() TXR40AC00-1820AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Electroless Nickel (AMS-C-26074) | Aluminum | 12.7 – 20.7u2009mmu2009[u2009.5 – .12u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | EK7760-000 | TXR40AC00-1820AI | ||
![]() 70A1-10-05-4-J TE Connectivity | 48 |
| - | - | 7.9 | Straight | - | - | Stainless Steel | - | - | Wire-to-Wire | 54 | 70A1-10-05-4-J | 70A1-10-05-4-J | ||
![]() 70A1-14-13-1-ZN TE Connectivity | In Stock | - | - | - | 20.6 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | 70A1-14-13-1-ZN | 70A1-14-13-1-ZN | ||
![]() 70A1-20-11-1-ZB TE Connectivity | In Stock | - | - | - | 17.4 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | 70A1-20-11-1-ZB | 70A1-20-11-1-ZB | ||
![]() 70A1-12-07-1-B TE Connectivity | 2222 |
| - | - | 11.1 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | 70A1-12-07-1-B | 70A1-12-07-1-B | ||
![]() 70A3-22-12-1-ZB TE Connectivity | In Stock | - | - | - | 19 | 90 | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 54 | 70A3-22-12-1-ZB | 70A3-22-12-1-ZB | ||
![]() 70D1-10-05-1-ZB TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 76 | 70D1-10-05-1-ZB | 70D1-10-05-1-ZB | ||
![]() 70F1-16-10-1-B TE Connectivity | In Stock | - | - | - | 15.8 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 41 | 70F1-16-10-1-B | 70F1-16-10-1-B | ||
![]() 70H1-09-03-1-B TE Connectivity | In Stock | - | - | - | 4.7 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | 70H1-09-03-1-B | 70H1-09-03-1-B | ||
![]() 70F3-14-08-1-B TE Connectivity | In Stock | - | - | - | 12.7 | 90 | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 41 | 70F3-14-08-1-B | 70F3-14-08-1-B | ||
![]() STXR40BW00-1816AI TE Connectivity | In Stock | - | - | - | - | Straight | - | Unplated (Shotblast Glass Bead) | Nickel Aluminum Bronze | 12.7 – 20.3u2009mmu2009[u2009.5 – .8u2009inu2009] | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W | - | - | CV1975-000 | STXR40BW00-1816AI | ||
![]() 70H1-09-05-1-B TE Connectivity | In Stock | - | - | - | 7.9 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | 70H1-09-05-1-B | 70H1-09-05-1-B | ||
![]() 70H1-13-04-1-B TE Connectivity | In Stock | - | - | - | 6.3 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | 70H1-13-04-1-B | 70H1-13-04-1-B | ||
![]() 70H1-15-13-2-Z TE Connectivity | In Stock | - | - | - | 20.62 | Straight | - | - | Nickel Aluminum Bronze | - | - | Wire-to-Wire | 40 | 70H1-15-13-2-Z | 70H1-15-13-2-Z | ||
![]() 70H1-21-10-1-B TE Connectivity | In Stock | - | - | - | 15.87 | Straight | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | 70H1-21-10-1-B | 70H1-21-10-1-B | ||
![]() 70H2-17-08-1-B TE Connectivity | In Stock | - | - | - | 12.7 | 45 | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | 70H2-17-08-1-B | 70H2-17-08-1-B | ||
![]() 70H2-17-12-1-C TE Connectivity | In Stock | - | - | - | 19.05 | 45 | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | 70H2-17-12-1-C | 70H2-17-12-1-C | ||
![]() 70H3-23-09-1-C TE Connectivity | In Stock | - | - | - | 14.2 | 90 | - | - | Aluminum Alloy | - | - | Wire-to-Wire | 40 | 70H3-23-09-1-C | 70H3-23-09-1-C |