- Manufacturer
- Connector Type
- Part Status
- RoHS Status
- Factory Lead Time
- Orientation
- Packaging
- Published
- Mount
- Fastening Type
- Housing Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Categories
Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Number of Ports | Shell Size, MIL | Cable Opening | Family | Shell Plating | Features | Strain Relief | Product Length (mm) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27467 T 21B16S Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 16 | - | - | Straight | 16Signal | - | Copper Alloy | - | Cable | -65C to 175C | - | - | Not Required(mm) | 41.68(mm) | - | No | 21-16 | Crimp | 1000VAC | - | - | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 16(POS) | SKT | 1(Port) | - | - | MS27467 | Cadmium | - | No | 31.34(mm) | - | Not Required(mm) | - | ||
![]() MS27467 E 15F19S Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 19 | - | MS27467E15F | Straight | 19Signal | - | Copper Alloy | Corsair | Cable | -65C to 200C | Bag | - | Not Required(mm) | 32.53(mm) | Active | No | 15-19 | Crimp | 600VAC | - | * | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 19(POS) | SKT | 1(Port) | - | - | MS27467 | Electroless Nickel | - | No | 31.34(mm) | - | Not Required(mm) | - | ||
![]() MS27656 E 25B35S Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 128 | - | MS27656E25B | Straight | 128Signal | - | Copper Alloy | Corsair | Wall | -65C to 175C | Bag | - | 46.02(mm) | Not Required(mm) | Active | No | 25-35 | Crimp | - | - | * | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | 128(POS) | SKT | 1(Port) | - | - | MS27656 | Cadmium | - | No | 35.68(mm) | - | 46.02(mm) | - | ||
![]() D38999/26WJ19JN Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 19 | - | D38999/26WJ | Straight | 19Signal | - | Copper Alloy | Corsair | Cable | -65C to 175C | Bag | - | Not Required(mm) | 47.75(mm) | Active | No | 25-19 | Crimp | 600VAC | - | * | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 19(POS) | SKT | 1(Port) | - | - | D38999 | Cadmium | - | No | - | - | Not Required(mm) | - | ||
![]() D38999/20ZD18SB Corsair | In Stock | - | Datasheet | Gold | Panel Mount | Flange | Aluminum | Thermoplastic | 18 | - | D38999/20ZD | Straight | 18Signal | Gold | Copper Alloy | Corsair | Wall | -65C to 175C | Bag | Metal | 30.98(mm) | Not Required(mm) | Active | No | 15-18 | Crimp | 600VAC | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Female Sockets | Circular | 18 | Black | Aviation, Marine, Military | RCP | Threaded | 7.5A | B | Shielded | IP67 - Dust Tight, Waterproof | Black Zinc Nickel | 15-18 | 18(POS) | SKT | 1(Port) | D | - | D38999 | Zinc Nickel | - | No | - | 50.0µin (1.27µm) | 30.98(mm) | - | ||
![]() D38999/20LD35HN Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 37 | - | D38999/20LD | Straight | 37Signal | - | Copper Alloy | Corsair | Wall | -65C to 200C | Bag | - | 30.98(mm) | Not Required(mm) | Active | No | 15-35 | Crimp | - | - | * | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | 37(POS) | PIN | 1(Port) | - | - | D38999 | - | - | No | - | - | 30.98(mm) | - | ||
![]() D38999/20ZD35HB Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 37 | - | D38999/20ZD | Straight | 37Signal | - | Copper Alloy | Corsair | Wall | -65C to 175C | Bag | - | 30.98(mm) | Not Required(mm) | Active | No | 15-35 | Crimp | - | - | * | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | 37(POS) | PIN | 1(Port) | - | - | D38999 | Zinc Nickel | - | No | - | - | 30.98(mm) | - | ||
![]() D38999/26WC35HB Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 22 | - | D38999/26WC | Straight | 22Signal | - | Copper Alloy | Corsair | Cable | -65C to 175C | Bag | - | Not Required(mm) | 29.38(mm) | Active | No | 13-35 | Crimp | - | - | * | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 22(POS) | PIN | 1(Port) | - | - | D38999 | Cadmium | - | No | - | - | Not Required(mm) | - | ||
![]() D38999/26WJ19JB Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 19 | - | D38999/26WJ | Straight | 19Signal | - | Copper Alloy | Corsair | Cable | -65C to 175C | Bag | - | Not Required(mm) | 47.75(mm) | Active | No | 25-19 | Crimp | 600VAC | - | * | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 19(POS) | SKT | 1(Port) | - | - | D38999 | Cadmium | - | No | - | - | Not Required(mm) | - | ||
![]() D38999/20WD35HN Corsair | In Stock | - | Datasheet | Gold | Panel Mount | Flange | Aluminum | Thermoplastic | 37 | - | D38999/20WD | Straight | 37Signal | Gold | Copper Alloy | Corsair | Wall | -65C to 175C | Bag | Metal | 30.98(mm) | Not Required(mm) | Active | No | 15-35 | Crimp | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III | Crimp | Receptacle, Male Pins | Circular | 37 | Olive Drab | Aviation, Marine, Military | RCP | Threaded | 5A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 15-35 | 37(POS) | PIN | 1(Port) | D | - | D38999 | Cadmium | - | No | - | 100.0µin (2.54µm) | 30.98(mm) | - | ||
![]() D38999/26WD35HA Corsair | In Stock | - | Datasheet | Gold | Free Hanging (In-Line) | - | Aluminum | Thermoplastic | 37 | - | D38999/26WD | Straight | 37Signal | Gold | Copper Alloy | Corsair | Cable | -65C to 175C | Bag | Metal | Not Required(mm) | 32.25(mm) | Active | No | 15-35 | Crimp | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III | Crimp | Plug, Male Pins | Circular | 37 | Olive Drab | Aviation, Marine, Military | PL | Threaded | 5A | A | Shielded | IP67 - Dust Tight, Waterproof | Olive Drab Cadmium | 15-35 | 37(POS) | PIN | 1(Port) | D | - | D38999 | Cadmium | Coupling Nut | No | - | 100.0µin (2.54µm) | Not Required(mm) | - | ||
![]() MS27484T14B37S Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 37 | - | MS27484T14B | Straight | 37Signal | - | Copper Alloy | Corsair | Cable | -65C to 175C | Bag | - | Not Required(mm) | 29.36(mm) | Active | No | 14-37 | Crimp | - | - | * | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 37(POS) | SKT | 1(Port) | - | - | MS27484 | Cadmium | - | No | 19.45(mm) | - | Not Required(mm) | - | ||
![]() MS27473T12B3P Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 3 | - | MS27473T12B | Straight | 3Signal | - | Copper Alloy | Corsair | Cable | -65C to 175C | Bag | - | Not Required(mm) | 26.18(mm) | Active | No | 12-3 | Crimp | 1000VAC | - | * | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 3(POS) | PIN | 1(Port) | - | - | MS27473 | Cadmium | - | No | 19.45(mm) | - | Not Required(mm) | - | ||
![]() D38999/26WH35HN Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 100 | - | - | Straight | 100Signal | - | - | - | Cable | -65C to 175C | - | - | Not Required(mm) | 44.7(mm) | - | No | 23-35 | Crimp | - | - | - | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 100(POS) | PIN | 1(Port) | - | - | D38999 | Cadmium | - | No | - | - | Not Required(mm) | - | ||
![]() D38999/26FH35HN Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 100 | - | D38999/26FH | Straight | 100Signal | - | Copper Alloy | Corsair | Cable | -65C to 200C | Bag | - | Not Required(mm) | 44.7(mm) | Active | No | 23-35 | Crimp | - | - | * | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 100(POS) | PIN | 1(Port) | - | - | D38999 | Electroless Nickel | - | No | - | - | Not Required(mm) | - | ||
![]() D38999/24KG35SN Corsair | In Stock | - | Datasheet | Gold | - | - | - | - | 79 | - | - | Straight | 79Signal | - | Copper Alloy | - | Jam Nut | -65C to 200C | - | - | 49.19(mm) | 52.4(mm) | - | No | 21-35 | Crimp | - | - | - | - | - | Circular | - | - | - | RCP | - | - | - | - | - | - | - | 79(POS) | SKT | 1(Port) | - | - | D38999 | Passivated | - | No | 32.5(mm) | - | 49.19(mm) | - | ||
![]() GTS08A36-10PY-B30 Amphenol | In Stock | - | Datasheet | Gold Over Nickel | - | - | - | - | 48 | - | - | Right Angle | 48Signal | - | Copper Alloy | - | Cable | -55C to 125C | - | - | - | 66.3(mm) | - | No | 36-10 | Solder | 700VDC/500VAC | - | - | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 48(POS) | PIN | 1(Port) | - | - | GT | - | - | No | - | - | 83.15(mm) | - | ||
![]() ACS06F32-15SY-003 Amphenol | In Stock | - | Datasheet | - | - | - | - | - | 8 | - | - | Straight | (2/6)Signal | - | Copper Alloy | - | Cable | -55C to 125C | - | - | Not Required(mm) | 56.11(mm) | - | No | 32-15 | Solder | 1250VDC/900VAC | - | - | - | - | Circular | - | - | - | PL | - | - | - | - | - | - | - | 8(POS) | SKT | 1(Port) | - | - | AC | Cadmium | - | Yes | 80.87(mm) | - | Not Required(mm) | - | ||
![]() ACS03E32-15S-003 Amphenol | In Stock | - | Datasheet | Silver | - | - | - | - | 8 | - | - | - | (2/6)Signal | - | Copper Alloy | - | - | -55C to 125C | - | - | - | - | - | No | 32-15 | Solder | 1250VDC/900VAC | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | SKT | 1(Port) | - | - | ACS | Cadmium | - | No | - | - | - | - | ||
![]() ACS03E32-15SW-003 Amphenol | In Stock | - | Datasheet | Silver | - | - | - | - | 8 | - | - | - | (2/6)Signal | - | Copper Alloy | - | - | -55C to 125C | - | - | - | - | - | No | 32-15 | Solder | 1250VDC/900VAC | - | - | - | - | Circular | - | - | - | - | - | - | - | - | - | - | - | 8(POS) | SKT | 1(Port) | - | - | ACS | Cadmium | - | No | - | - | - | - |