- Manufacturer
- Connector Type
- Part Status
- RoHS Status
- Factory Lead Time
- Orientation
- Packaging
- Published
- Mount
- Fastening Type
- Housing Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Categories
Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base Product Number | Body Orientation | Contact Classification | Contact Materials | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Series | Type | Gender | Number of Contacts | Contact Gender | Number of Ports | Family | Current Rating (Max) | Shell Plating | Strain Relief | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27466 E 13F98P Corsair | In Stock | - | Datasheet | Gold | 10 | MS27466E13F | Straight | 10Signal | Copper Alloy | Corsair | Wall | -65C to 200C | Bag | 28.57(mm) | Not Required(mm) | Active | No | 13-98 | Crimp | 600VAC | * | Circular | RCP | 10(POS) | PIN | 1(Port) | MS27466 | - | Electroless Nickel | No | 31.69(mm) | 28.57(mm) | ||
![]() MS27466 E 25F43P Corsair | In Stock | - | Datasheet | Gold | 43 | MS27466E25F | Straight | (20/23)Signal | Copper Alloy | Corsair | Wall | -65C to 200C | Bag | 46.02(mm) | Not Required(mm) | Active | No | 25-43 | Crimp | 600VAC | * | Circular | RCP | 43(POS) | PIN | 1(Port) | MS27466 | - | Electroless Nickel | No | 31.69(mm) | 46.02(mm) | ||
![]() D38999/20FC35HC Corsair | In Stock | - | Datasheet | Gold | 22 | D38999/20FC | Straight | 22Signal | Copper Alloy | Corsair | Wall | -65C to 200C | Bag | 28.6(mm) | Not Required(mm) | Active | No | 13-35 | Crimp | - | * | Circular | RCP | 22(POS) | PIN | 1(Port) | D38999 | - | Electroless Nickel | No | - | 28.6(mm) | ||
![]() D38999/20FJ35HA Corsair | In Stock | - | Datasheet | Gold | 128 | D38999/20FJ | Straight | 128Signal | Copper Alloy | Corsair | Wall | -65C to 200C | Bag | 45.99(mm) | Not Required(mm) | Active | No | 25-35 | Crimp | - | * | Circular | RCP | 128(POS) | PIN | 1(Port) | D38999 | - | Electroless Nickel | No | - | 45.99(mm) | ||
![]() D38999/20FD35HA Corsair | In Stock | - | Datasheet | Gold | 37 | D38999/20FD | Straight | 37Signal | - | Corsair | Wall | -65C to 200C | Bag | 30.98(mm) | Not Required(mm) | Active | No | 15-35 | Crimp | - | * | Circular | RCP | 37(POS) | PIN | 1(Port) | D38999 | - | Electroless Nickel | No | - | 30.98(mm) | ||
![]() D38999/26SJ19JN Corsair | In Stock | - | Datasheet | Gold | 19 | D38999/26SJ | Straight | 19Signal | Copper Alloy | Corsair | Cable | -65C to 200C | Bag | Not Required(mm) | 47.75(mm) | Active | No | 25-19 | Crimp | 600VAC | * | Circular | PL | 19(POS) | SKT | 1(Port) | D38999 | - | - | No | - | Not Required(mm) | ||
![]() D38999/26SJ19JA Corsair | In Stock | - | Datasheet | Gold | 19 | D38999/26SJ | Straight | 19Signal | Copper Alloy | Corsair | Cable | -65C to 200C | Bag | Not Required(mm) | 47.75(mm) | Active | No | 25-19 | Crimp | 600VAC | * | Circular | PL | 19(POS) | SKT | 1(Port) | D38999 | - | - | No | - | Not Required(mm) | ||
![]() D38999/26WJ35HN Corsair | In Stock | - | Datasheet | Gold | 128 | - | Straight | 128Signal | Copper Alloy | - | Cable | -65C to 175C | - | Not Required(mm) | 47.75(mm) | - | No | 25-35 | Crimp | - | - | Circular | PL | 128(POS) | PIN | 1(Port) | D38999 | - | Cadmium | No | - | Not Required(mm) | ||
![]() D38999/24KG16PN Corsair | In Stock | - | Datasheet | Gold | 16 | - | Straight | 16Signal | - | - | Jam Nut | -65C to 200C | - | 49.19(mm) | 52.4(mm) | - | No | 21-16 | Crimp | 1000VAC | - | Circular | RCP | 16(POS) | PIN | 1(Port) | D38999 | - | Passivated | No | 32.5(mm) | 49.19(mm) | ||
![]() D38999/20FC4JA Corsair | In Stock | - | Datasheet | Gold | 4 | D38999/20FC | Straight | 4Signal | Copper Alloy | Corsair | Wall | -65C to 200C | Bag | 28.6(mm) | Not Required(mm) | Active | No | 13-4 | Crimp | - | * | Circular | RCP | 4(POS) | SKT | 1(Port) | D38999 | - | Electroless Nickel | No | - | 28.6(mm) | ||
![]() D38999/26FC35HA Corsair | In Stock | - | Datasheet | Gold | 22 | D38999/26FC | Straight | 22Signal | Copper Alloy | Corsair | Cable | -65C to 200C | Bag | Not Required(mm) | 29.38(mm) | Active | No | 13-35 | Crimp | - | * | Circular | PL | 22(POS) | PIN | 1(Port) | D38999 | - | Electroless Nickel | No | - | Not Required(mm) | ||
![]() CT6-14S-5PS ITT Interconnect Solutions | In Stock | - | Datasheet | Silver | 5 | - | Straight | 5Signal | Copper Alloy | - | Cable | -55C to 125C | - | Not Required(mm) | 29.4(mm) | - | No | 14S-5 | Solder | 250VDC/200VAC | - | Circular | PL | 5(POS) | PIN | 1(Port) | CT | 22(A) | - | No | 29.1(mm) | Not Required(mm) | ||
![]() GTS08AF36-11P-B30 Amphenol | In Stock | - | Datasheet | Gold Over Nickel | 48 | - | Right Angle | 48Signal | Copper Alloy | - | Cable | -55C to 125C | - | - | 66.3(mm) | - | No | 36-11 | Solder | 700VDC/500VAC | - | Circular | PL | 48(POS) | PIN | 1(Port) | GT | - | - | No | 104(mm) | 102.15(mm) | ||
![]() GTS08A36-10P-B30 Amphenol | In Stock | - | Datasheet | Gold Over Nickel | 48 | - | Right Angle | 48Signal | Copper Alloy | - | Cable | -55C to 125C | - | - | 66.3(mm) | - | No | 36-10 | Solder | 700VDC/500VAC | - | Circular | PL | 48(POS) | PIN | 1(Port) | GT | - | - | No | - | 83.15(mm) | ||
![]() GTS08AF36-10PY-B30 Amphenol | In Stock | - | Datasheet | Gold Over Nickel | 48 | - | Right Angle | 48Signal | Copper Alloy | - | Cable | -55C to 125C | - | - | 66.3(mm) | - | No | 36-10 | Solder | 700VDC/500VAC | - | Circular | PL | 48(POS) | PIN | 1(Port) | GT | - | - | No | 104(mm) | 102.15(mm) | ||
![]() GTS08AF36-10P-B30 Amphenol | In Stock | - | Datasheet | Gold Over Nickel | 48 | - | Right Angle | 48Signal | Copper Alloy | - | Cable | -55C to 125C | - | - | 66.3(mm) | - | No | 36-10 | Solder | 700VDC/500VAC | - | Circular | PL | 48(POS) | PIN | 1(Port) | GT | - | - | No | 104(mm) | 102.15(mm) | ||
![]() GTS08A36-11P-B30 Amphenol | In Stock | - | Datasheet | Gold Over Nickel | 48 | - | Right Angle | 48Signal | Copper Alloy | - | Cable | -55C to 125C | - | - | 66.3(mm) | - | No | 36-11 | Solder | 700VDC/500VAC | - | Circular | PL | 48(POS) | PIN | 1(Port) | GT | - | - | No | - | 83.15(mm) | ||
![]() GTS08A36-10PX-B30 Amphenol | In Stock | - | Datasheet | Gold Over Nickel | 48 | - | Right Angle | 48Signal | Copper Alloy | - | Cable | -55C to 125C | - | - | 66.3(mm) | - | No | 36-10 | Solder | 700VDC/500VAC | - | Circular | PL | 48(POS) | PIN | 1(Port) | GT | - | - | No | - | 83.15(mm) | ||
![]() GTS08A36-10PW-B30 Amphenol | In Stock | - | Datasheet | Gold Over Nickel | 48 | - | Right Angle | 48Signal | Copper Alloy | - | Cable | -55C to 125C | - | - | 66.3(mm) | - | No | 36-10 | Solder | 700VDC/500VAC | - | Circular | PL | 48(POS) | PIN | 1(Port) | GT | - | - | No | - | 83.15(mm) | ||
![]() ACS06F32-15SW-003 Amphenol | In Stock | - | Datasheet | - | 8 | - | Straight | (2/6)Signal | Copper Alloy | - | Cable | -55C to 125C | - | Not Required(mm) | 56.11(mm) | - | No | 32-15 | Solder | 1250VDC/900VAC | - | Circular | PL | 8(POS) | SKT | 1(Port) | AC | - | Cadmium | Yes | 80.87(mm) | Not Required(mm) |