- Manufacturer
- Connector Type
- Part Status
- RoHS Status
- Factory Lead Time
- Orientation
- Packaging
- Published
- Mount
- Fastening Type
- Housing Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Categories
Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Applications | Voltage - Supply | Base Part Number | Function | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Current - Output | Control Features | Current - Supply | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS27467E17F6B Corsair | In Stock | - | - | - | 28-WFQFN Exposed Pad | 28-QFN (4x5) | - | -40°C ~ 125°C (TJ) | Tube | PolyPhase® | Active | - | - | LTC3870 | Step-Down | 2 | - | Transistor Driver | - | Positive | 4.5 V ~ 60 V | - | Current Limit, Enable, Frequency Control, Phase Control, Soft Start | - | - | Buck | 500kHz | Yes | - | -- | -- | Yes | 2 | ||
![]() MS27467E19B32A Corsair | In Stock | - | - | - | 24-WFQFN Exposed Pad | 24-QFN (4x4) | - | -40°C ~ 125°C (TJ) | Tube | PolyPhase® | Active | - | - | LTC3874 | Step-Down | 2 | - | Transistor Driver | - | Positive | 4.5 V ~ 38 V | - | Current Limit, Enable, Frequency Control, Phase Control | - | - | Buck | 250kHz ~ 1MHz | Yes | - | -- | -- | Yes | 2 | ||
![]() D38999/20WD97AC Corsair | In Stock | - | - | - | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LT8711 | Step-Up, Step-Down | 1 | - | PWM | - | Positive | 4.5 V ~ 42 V | - | Enable, Frequency Control, Soft Start | - | - | Buck, Boost, Buck-Boost, SEPIC | 100kHz ~ 750kHz | No | - | 100% | -- | Yes | -- | ||
![]() MS27467T11F5BA Corsair | In Stock | - | - | Surface Mount | 64-WFQFN Exposed Pad | 64-QFN (9x9) | 4.5 V ~ 15 V | -40°C ~ 105°C | Tape & Reel (TR) | -- | Active | Power Supply Controller/Monitor | 4.5 V ~ 15 V | LTC2975 | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E11F5B Corsair | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (4x3) | 0 V ~ 100 V | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | Telecommunications | 3 V ~ 100 V | LTC2992 | - | - | - | - | - | - | - | - | - | 1.6mA | - | - | - | - | - | - | - | - | - | ||
![]() MS27484T24B29AC Corsair | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT3663 | Step-Down | 1 | 36V | Fixed | 7.5V | Positive | - | 1.2A | - | - | 3.3V | Buck | 1MHz | No | -- | - | - | - | - | ||
![]() MS27472E24B29AD Corsair | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | - | 0°C ~ 100°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LT1072 | Step-Up, Step-Down, Step-Up/Step-Down | 1 | 40V | Adjustable | 3V | Positive or Negative | - | 1.25A (Switch) | - | - | 1.25V | Buck, Boost, Cuk, Flyback, Forward Converter | 40kHz | No | 65V (Switch) | - | - | - | - | ||
![]() MS3454W14S-2B Corsair | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LTC3565 | Step-Down | 1 | 5.5V | Adjustable | 2.5V | Positive | - | 1.25A | - | - | 0.6V | Buck | Up to 4MHz | Yes | 5.5V | - | - | - | - | ||
![]() MS27473T24F29AA Corsair | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-EP | - | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | Active | - | - | LTC3619 | Step-Down | 2 | 5.5V | Adjustable | 2.5V | Positive | - | 400mA, 800mA | - | - | 0.6V | Buck | 2.25MHz | Yes | 5V | - | - | - | - | ||
![]() MS27473T24B29AD Corsair | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LT1316 | Step-Up, Step-Up/Step-Down | 1 | 12V | Adjustable | 1.5V | Positive or Negative | - | 750mA (Switch) | - | - | 1.23V | Boost, Flyback | -- | No | 30V (Switch) | - | - | - | - | ||
![]() MS27472T24F29AD Corsair | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC1261 | Step-Up/Step-Down | 1 | 5.25V | Adjustable | 2.7V | Negative | - | 20mA | - | - | -1.23V | Charge Pump | 650kHz | No | -5V | - | - | - | - | ||
![]() MS27472T24F29AB Corsair | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LT1617 | Step-Up, Step-Up/Step-Down | 1 | 15V | Adjustable | 1V | Negative | - | 75mA (Switch) | - | - | -1V | Boost, Cuk, Charge Pump | -- | No | -34V | - | - | - | - | ||
![]() MS27497T24F29AD Corsair | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LTC3250 | Step-Down | 1 | 5.5V | Fixed | 2.7V | Positive | - | 250mA | - | - | 1.5V | Charge Pump | 1.5MHz | No | -- | - | - | - | - | ||
![]() MS27473T24B29AA Corsair | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-DFN (4x3) | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LT8364 | Step-Up | 1 | 60V | Fixed | 2.8V | Positive | - | 4A (Switch) | - | - | -- | Boost, SEPIC | 2MHz | -- | 60V (Switch) | - | - | - | - | ||
![]() MS27508E18B32AA Corsair | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | - | LTC1474 | Step-Down, Step-Up/Step-Down | 1 | 18V | Adjustable | 3V | Positive or Negative | - | 750mA (Switch) | - | - | 1.23V | Buck, Buck-Boost, SEPIC | -- | No | -- | - | - | - | - | ||
![]() MS27472T24B29AC Corsair | In Stock | - | - | Surface Mount | 14-WFDFN Exposed Pad | 14-DFN (4x3) | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LTC3622 | Step-Down | 2 | 17V | Adjustable | 2.7V | Positive | - | 1A | - | - | 0.6V | Buck | 2.25MHz | Yes | 17V | - | - | - | - | ||
![]() MS27472T24F29AC Corsair | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP | - | 0°C ~ 70°C (TA) | Tube | -- | Active | - | - | LT1310 | Step-Up | 1 | 18V | Adjustable | 2.8V | Positive | - | 1.5A (Switch) | - | - | 2.8V | Boost | 10kHz ~ 4.5MHz | No | 35V | - | - | - | - | ||
![]() MS3456W14S-2B Corsair | In Stock | - | - | Surface Mount | 20-WFQFN, 18 Leads, Exposed Pad | 20-QFN (3x4) | - | -40°C ~ 125°C (TJ) | Tube | -- | Active | - | - | LT8641 | Step-Down | 1 | 65V | Adjustable | 3V | Positive | - | 3.5A | - | - | 0.8V | Buck | 210kHz ~ 2MHz | Yes | 64.35V | - | - | - | - | ||
![]() MS27497T24F29AC Corsair | In Stock | - | - | Surface Mount | 16-WFDFN Exposed Pad | 16-DFN (5x4) | - | -55°C ~ 150°C (TJ) | Tube | -- | Active | - | - | LTC3112 | Step-Up/Step-Down | 1 | 15V | Adjustable | 2.7V | Positive | - | 2.5A | - | - | 2.5V | Buck-Boost | 750kHz | Yes | 14V | - | - | - | - | ||
![]() MS27499E18B32AC Corsair | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | -- | Active | - | - | LT1930 | Step-Up, Step-Up/Step-Down | 1 | 16V | Adjustable | 2.45V | Positive | - | 1A (Switch) | - | - | 2.45V | Boost, Flyback, SEPIC | 1.2MHz | No | 36V (Switch) | - | - | - | - |