- Manufacturer
- Connector Type
- Part Status
- RoHS Status
- Factory Lead Time
- Orientation
- Packaging
- Published
- Mount
- Fastening Type
- Housing Color
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Categories
Circular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Surface Mount Land Size | Packages Included | Contact Materials | Current - Average Rectified (Io) (per Diode) | Current-IEC | Current-UL | For Use With/Related Products | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Lifetime @ Temp. | Material-Core | RoHS | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Current Rating | Termination Style | Number of Contacts | Housing Color | ESR (Equivalent Series Resistance) | Lead Spacing | Row Spacing | Note | Contact Tail Length | Inductance | ELV | DC Resistance (DCR) | Polarization | Impedance | Number of Levels | Speed | Diode Type | Current - Reverse Leakage @ Vr | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Max) @ If | Ripple Current @ High Frequency | Sealable | Q @ Freq | Contact Mating Finish | Wire Gauge or Range - AWG | Operating Temperature - Junction | Contact Termination | Current - Saturation | Positions Per Level | Mating Retention | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Connector System | Capacitance @ Vr, F | Screw Size | Diode Configuration | Quantity | Kit Type | Resistance (Ohms) | Module/Board Type | Reverse Recovery Time (trr) | Features | Height | Height Seated (Max) | Length | Material Flammability Rating | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D38999/24SB99BN Corsair | In Stock | - | - | Production (Last Updated: 1 week ago) | Cable, Free Hanging | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | - | - | - | - | Crimp | Receptacle | - | 4 | 105 °C | -40 °C | Grey | - | 1 | - | - | Latch | - | 5 mm | Straight | - | - | - | - | - | 4 | Grey | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | With | - | - | - | - | - | - | Wire-to-Board | - | - | - | - | - | - | - | - | - | 14.4 mm | - | 20.066 mm | - | UL94 V-2 | Not Applicable | - | ||
![]() D38999/24SB98AN Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS27467E11F99BD Corsair | In Stock | - | - | - | - | Surface Mount | - | - | - | - | 0201 (0603 Metric) | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | Notebook | RMCF | - | ±1% | Active | -- | - | - | - | - | - | - | - | - | - | 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2880 Pieces (96 Values - 30 Each) | Thick Film | 100k ~ 976k | - | - | -- | - | - | - | - | - | - | - | ||
![]() D38999/20SB99BD Corsair | In Stock | - | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | Brass | - | -- | 15A | - | - | - | - | - | - | - | -- | - | 300V | -40°C ~ 105°C | Bulk | ELFH | - | - | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | 12 | - | - | Black | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | -- | 0.319 (8.10mm) | - | Solder | - | - | - | - | - | - | -- | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Tin | -- | - | - | - | 12 | - | - | - | -- | Vertical | -- | -- | - | - | -- | - | - | - | - | - | - | -- | - | - | - | UL94 V-0 | - | - | - | ||
![]() D38999/20KD19AC Corsair | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | LY | - | - | Active | - | - | Receptacle | - | 18 | - | - | Brown | - | 2 | - | - | Friction Lock | Female Socket | 0.079 (2.00mm) | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | ||
![]() MS27467E13F98AA Corsair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programming Adapter | - | - | - | - | - | - | - | - | - | ||
![]() D38999/26SB98BN Corsair | In Stock | - | - | - | - | Surface Mount | SOD-80 Variant | SOD-80 QuadroMELF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 100nA @ 50V | - | 1V @ 200mA | - | - | - | - | - | 175°C (Max) | - | - | - | - | 50V | 600mA | - | - | - | - | - | 2.5pF @ 0V, 1MHz | - | - | - | - | - | - | 4ns | - | - | - | - | - | - | - | - | ||
![]() D38999/26LB5AN Corsair | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | -- | - | - | - | 75V | - | -55°C ~ 125°C | Tray | 600D | 0.375 Dia x 1.125 L (9.53mm x 28.58mm) | -10%, +50% | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 33µF | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() D38999/26LB98AN Corsair | In Stock | - | - | - | - | Through Hole | Axial, Can - 4 Leads | - | - | -- | - | - | - | - | - | - | - | - | -- | -- | - | - | - | 100V | - | -55°C ~ 105°C | Bulk | 604D | 1.000 Dia x 3.125 L (25.40mm x 79.38mm) | -10%, +50% | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 1000µF | - | - | - | - | - | - | - | - | - | - | - | 185 mOhm @ 100kHz | -- | - | - | - | - | - | - | Polar | 98 mOhms | - | - | - | - | - | - | 2.65A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() D38999/26SB5AN Corsair | In Stock | - | - | - | - | Through Hole | Axial, Can - 4 Leads | - | - | -- | - | - | - | - | - | - | - | - | -- | -- | - | - | - | 16V | - | -55°C ~ 105°C | Bulk | 604D | 0.750 Dia x 1.625 L (19.05mm x 41.28mm) | -- | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 1400µF | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | 1.4A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() D38999/20KD15BN Corsair | In Stock | - | - | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227B | - | - | - | - | 43A | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 400µA @ 1200V | - | 1.8V @ 40A | - | - | - | - | - | -40°C ~ 175°C | - | - | - | - | 1200V | - | - | - | - | - | - | - | - | 2 Independent | - | - | - | - | 0ns | - | - | - | - | - | - | - | - | ||
![]() D38999/26LB99BA Corsair | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | 40V | - | -55°C ~ 105°C | Bulk | 601D | 0.625 Dia x 2.125 L (15.88mm x 53.98mm) | -- | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 400µF | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() D38999/26LB98AA Corsair | In Stock | - | - | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | - | - | - | - | -- | 100kHz | - | - | Ferrite | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | LDS0705 | 0.307 L x 0.276 W (7.80mm x 7.00mm) | ±20% | Last Time Buy | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 4.19A | - | - | - | - | - | - | - | - | 3.3µH | - | 13 mOhm | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 4.62A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | -- | ||
![]() D38999/26SB99BA Corsair | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | 25V | - | -55°C ~ 105°C | Bulk | 601D | 0.625 Dia x 1.125 L (15.88mm x 28.58mm) | -- | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 220µF | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() D38999/20SB99BE Corsair | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | 40V | - | -55°C ~ 105°C | Bulk | 601D | 0.625 Dia x 1.125 L (15.88mm x 28.58mm) | -- | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 140µF | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() D38999/20KD19AA Corsair | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | 4000 Hrs @ 105°C | - | - | - | 50V | - | -55°C ~ 105°C | Bulk | 678D | 0.709 Dia (18.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 1000µF | - | - | - | - | - | - | - | - | - | - | - | 77 mOhm @ 20Hz | 0.295 (7.50mm) | - | - | - | - | - | - | Polar | 32 mOhms | - | - | - | - | 1.505A @ 120Hz | - | 2.15A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.693 (43.00mm) | - | - | - | - | -- | ||
![]() D38999/20KB99BB Corsair | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | 100V | - | -55°C ~ 105°C | Bulk | 601D | 0.750 Dia x 2.625 L (19.05mm x 66.68mm) | -10%, +50% | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 470µF | - | - | - | - | - | - | - | - | - | - | - | 230 mOhm @ 120Hz | -- | - | - | - | - | - | - | Polar | - | - | - | - | - | 1.92A @ 120Hz | - | 2.304A @ 1kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() D38999/20LB99BN Corsair | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | 4000 Hrs @ 105°C | - | - | - | 40V | - | -55°C ~ 105°C | Bulk | 678D | 0.709 Dia (18.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 1500µF | - | - | - | - | - | - | - | - | - | - | - | -- | 0.295 (7.50mm) | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.693 (43.00mm) | - | - | - | - | -- | ||
![]() D38999/20KD19AB Corsair | In Stock | - | - | - | - | Through Hole | Axial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | -- | - | - | - | 25V | - | -55°C ~ 125°C | Bulk | 610D | 0.297 Dia x 1.000 L (7.54mm x 25.40mm) | -10%, +75% | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 10µF | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | Bi-Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | ||
![]() D38999/26LD19AN Corsair | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | -- | - | - | - | - | - | - | - | - | -- | 4000 Hrs @ 105°C | - | - | - | 40V | - | -55°C ~ 105°C | Bulk | 678D | 0.709 Dia (18.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | General Purpose | - | - | 1500µF | - | - | - | - | - | - | - | - | - | - | - | -- | 0.295 (7.50mm) | - | - | - | - | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.693 (43.00mm) | - | - | - | - | -- |